location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet Enterprise CP5525n Colour 600 x 600 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LaserJet Enterprise CP5525n
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CE707A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884962820391 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 139218
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:28:18
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Nov 2013
Product end of life date
Bullet Points HP LaserJet Enterprise CP5525n Colour 600 x 600 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser Colour
  • - 600 x 600 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A4 30 ppm
  • - Duplex printing
  • - Ethernet LAN
  • - LCD
  • - Maximum duty cycle: 120000 pages per month
  • - Total number of input trays: 3 Total input capacity: 750 sheets Total output capacity: 300 sheets
  • - Internal memory: 1024 MB 800 MHz
Warranty: One-year, next-day, on-siteWarranty and support options vary by product, country and local legal requirements.
Long product name HP LaserJet Enterprise CP5525n Colour 600 x 600 DPI A4 :
The long product name of HP LaserJet Enterprise CP5525n Colour 600 x 600 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Color LaserJet Enterprise CP5525n Printer CP5520/CP5525 series
More>>>
HP LaserJet Enterprise CP5525n Colour 600 x 600 DPI A4:
The official description of HP LaserJet Enterprise CP5525n Colour 600 x 600 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Facilitate large-volume, professional-quality color printing on a wide range of paper sizes. Provide ease and efficiency with intuitive integration and management tools. Make printing as mobile as you are with HP ePrint.

Features

Enable color printing from postcards to posters.

- Print on a wide variety of paper sizes—from 3 x 5-inch postcards to 12.6 x 17.72-inch SRA3 media.
- Produce high-volume print jobs without frequent paper changes, with a paper capacity up to 2350 sheets.
- Improve efficiency with a printer that automatically recognizes paper size and type for best printing results.
- Increase efficiency and versatility with automatic two-sided printing.

Ensure great color prints and uncompromised speed.

- Print documents rapidly—up to 30 ppm letter/A4.
- Get a first page out in as fast as 10 seconds with Instant-on Technology.
- Get consistent print quality automatically on text, images and graphics with HP EasyColor and HP ImageREt.
- Achieve sharp contrast and vivid color with the high-gloss toner in Original HP LaserJet print cartridges.

Count on a printer that is easy to use and manage.

- Make printing as mobile as you are with HP ePrint.
- Easily integrate enterprise-ready gigabit networking and robust security options into your printing fleet.
- Supervise printing fleets remotely using intuitive management tools. Control color printing usage and costs.
- Print quickly and easily with walk-up USB. Plus, keep data safe with HP High-Performance Secure Hard Disk.

Minimize your environmental impact.

- Reduce packaging waste with pre-installed toner cartridges—no boxes, wrappers or manuals.
- Reduce environmental impact and use up to 50% less paper with two-sided printing.
- Get free and easy recycling—cartridges returned through HP Planet Partners are recycled responsibly.
- Reduce the environmental impact of excess shipping materials with HP ClearView packaging.

Short summary description HP LaserJet Enterprise CP5525n Colour 600 x 600 DPI A4:
This short summary of the HP LaserJet Enterprise CP5525n Colour 600 x 600 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet Enterprise CP5525n, Laser, Colour, 600 x 600 DPI, A4, 30 ppm, Duplex printing

Long summary description HP LaserJet Enterprise CP5525n Colour 600 x 600 DPI A4:
This is an auto-generated long summary of HP LaserJet Enterprise CP5525n Colour 600 x 600 DPI A4 based on the first three specs of the first five spec groups.

HP LaserJet Enterprise CP5525n. Print technology: Laser, Colour. Number of print cartridges: 4, Maximum duty cycle: 120000 pages per month. Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 30 ppm, Duplex printing. Display: LCD. Network ready

Printing
Print speed (colour, normal quality, A4/US Letter)
30 ppm
Colour *
Yes
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
30 ppm
Time to first page (black, normal)
10 s
Time to first page (colour, normal)
10 s
Economical printing
Yes
Features
Maximum duty cycle *
120000 pages per month
Recommended duty cycle
10000
Printing colours *
Black, Cyan, Magenta, Yellow
Number of print cartridges *
4
Page description languages *
PCL 5c, PCL 6, PDF 1.4, PostScript 3
Input & output capacity
Total number of input trays *
3
Total input capacity *
750 sheets
Total output capacity *
300 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Card stock, Envelopes, Glossy paper, Labels, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4
Non-ISO print media sizes
Executive, Legal, Letter
Envelopes sizes
7 3/4, 10
Custom media width
76.2 - 320 mm
Custom media length
127 - 469.9 mm
Paper tray media weight
60 - 120 g/m²
Multi-Purpose Tray media weight
60 - 220 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
USB 2.0 ports quantity
1
Network
Network ready
Yes
Wi-Fi *
No
Ethernet LAN *
Yes
Security algorithms
802.1x RADIUS, SSL/TLS
Supported network protocols (IPv4)
Auto-IP, SLP, Telnet, IGMPv2, BOOTP/DHCP, WINS, IP Direct Mode, WS Print
Network
Supported network protocols (IPv6)
DHCPv6, MLDv1, ICMPv6
Management protocols
SNMPv3, SSL/TLS, 802.1X, IPP (TLS), IPsec
Performance
Internal memory *
1024 MB
Maximum internal memory
1024 MB
Internal storage capacity
8 GB
Storage media
HDD
Processor frequency
800 MHz
Design
Display
LCD
Power
Power consumption (printing) *
620 W
Power consumption (standby)
62 W
Power consumption (PowerSave)
19.5 W
Power consumption (off)
0.5 W
System requirements
Mac operating systems supported
Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard
Server operating systems supported
Windows Server 2003, Windows Server 2008, Windows Server 2008 R2
Minimum system requirements for Macintosh
150MB HDD
Minimum storage drive space
220 MB
Operational conditions
Operating temperature (T-T)
15 - 27.2 °C
Operating temperature (T-T)
59 - 81 °F
Weight & dimensions
Weight
53.3 kg
Dimensions (WxDxH)
544 x 586 x 465 mm
Other features
Mac compatibility
Yes
Envelope feeder
No
Compliance industry standards
IEEE 802.3, IEEE 802.3u, IEEE 802.3ab
Networking features
Gigabit Ethernet
Compatible operating systems
Windows7 x32/64-Bit Windows Vista x32/64-Bit Windows XP (SP2) x32/64-Bit Windows Server 2008/2008 R2 x32/64-Bit Windows Server 2003 x32/64-Bit Citrix/Windows TS Novell Mac OS X v10.4+ Linux Unix
Fonts included
Yes
Power LED
Yes
Stand-by LED
Yes
Dimensions (W x D x H) (imperial)
543.6 x 584.2 x 457.2 mm (21.4 x 23 x 18")
Supported media weight (imperial)
26.3 kg (58 lbs)
Weight (imperial)
53.2 kg (117.3 lbs)
Automatic paper sensor
Yes
SureSupply supported
Yes
Country Distributor
United Kingdom 1 distributor(s)