location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP High-Performance Secure EIO Hard Disk

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
High-Performance Secure EIO Hard Disk
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
J8019A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0883585789702 show
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 249470
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 01:01:03
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 27 Apr 2017
Product end of life date
data sheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP High-Performance Secure EIO Hard Disk
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 80 GB
  • - HDD
  • - 200 g
Warranty: 1 year
Long product name HP High-Performance Secure EIO Hard Disk :
The long product name of HP High-Performance Secure EIO Hard Disk. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EIO, 80GB, AES128-bit, 0.2kg
More>>>
HP High-Performance Secure EIO Hard Disk:
The official description of HP High-Performance Secure EIO Hard Disk as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Use your EIO slot to protect data at rest, using a secure hard disk—validated to FIPS 140-2.

HP High-Performance Secure Hard Disks are easy to install, manage, and maintain. A straightforward design, automatic key provisioning, and other management tools help you secure your printing network at the device.

Help protect data at rest on your internal HP hard disk with an internal or EIO cryptographic solution validated to the FIPS 140-2 standard. Hardware-based AES encryption provides added protection and assurance that information is safe.

Make sure your investment is protected. The HP High-Performance Secure EIO Hard Disk includes an adapter for a physical security mechanism to further prevent theft of your hard disk and attempted access to your information assets.

Short summary description HP High-Performance Secure EIO Hard Disk:
This short summary of the HP High-Performance Secure EIO Hard Disk data-sheet is auto-generated and uses the product title and the first six key specs.

HP High-Performance Secure EIO Hard Disk, 80 GB

Long summary description HP High-Performance Secure EIO Hard Disk:
This is an auto-generated long summary of HP High-Performance Secure EIO Hard Disk based on the first three specs of the first five spec groups.

HP High-Performance Secure EIO Hard Disk. HDD capacity: 80 GB

Features
HDD capacity *
80 GB
Type *
HDD
Weight & dimensions
Width
89 mm
Height
31 mm
Depth
154 mm
Weight & dimensions
Weight
200 g
Packaging data
Package weight
500 g
Other features
Package dimensions (WxDxH)
241 x 155 x 94 mm
Product colour
Metallic
Security algorithms
128-bit AES, FIPS 140-2
Country Distributor
Polska 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)