location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite B070-016-19 NetCommander 16-Port Cat5 1U Rack-Mount Console KVM Switch with 19-in. LCD

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B070-016-19 NetCommander 16-Port Cat5 1U Rack-Mount Console KVM Switch with 19-in. LCD
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B070-016-19 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332137883 show
Category:
Frame or cabinet into which hardware components are mounted.
Rack Consoles Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 161714
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:38:06
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite B070-016-19 NetCommander 16-Port Cat5 1U Rack-Mount Console KVM Switch with 19-in. LCD
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Occupies just 1U of space in a rack-mountable drawer
  • - Low-cost Cat5 cabling allows longer distances, reduces cable clutter
  • - 19” LCD screen supports video resolution up to 1366 x 768
  • - Simplifies IT tasks with easy switching between all 16 ports
  • - Expandable - Cascade a second level of KVM switches to control up to 256 servers from a single station using B072-008-1, B072-008-1A, B072-016-1 and/or B072-016-1A to increase the number of ports.
  • - TAA compliant for GSA Schedule purchases
Warranty: 1-year limited
Long product name Tripp Lite B070-016-19 NetCommander 16-Port Cat5 1U Rack-Mount Console KVM Switch with 19-in. LCD :
The long product name of Tripp Lite B070-016-19 NetCommander 16-Port Cat5 1U Rack-Mount Console KVM Switch with 19-in. LCD. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

NetCommander 16-Port Cat5 1U Rack-Mount Console KVM Switch with 19-in. LCD, TAA
More>>>
Tripp Lite B070-016-19 NetCommander 16-Port Cat5 1U Rack-Mount Console KVM Switch with 19-in. LCD:
The official description of Tripp Lite B070-016-19 NetCommander 16-Port Cat5 1U Rack-Mount Console KVM Switch with 19-in. LCD as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This B070-016-19 KVM Switch gives you a rack-mountable full keyboard, LCD and touchpad in a single console that occupies only 1U of rack space. Easy to install and use, it’s the optimal solution for controlling up to 16 computers/servers.

The B070-016-19 uses inexpensive, user-supplied Cat5e/6/6a cabling and a Server Interface Unit so you can control computers/servers located up to 100 feet away from the switch. You can switch easily between the 16 ports using an on-screen display (OSD) or keyboard hotkey commands. Multi-level password protection prohibits unauthorized users from accessing the connected computers. The built-in 19-inch LCD screen supports video resolutions up to 1366 x 768.

The B070-016-19 stores neatly in a rack drawer and pulls out when needed. This KVM console is compatible with all major operating systems. Heavy-duty steel housing stands up to frequent use. Complies with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases.

Note: B051-000 remote access IP unit is not compatible with B070-008-19 or B070-016-19 NetCommander® Cat5 1U Rack-Mount Console KVM Switch Series.

Short summary description Tripp Lite B070-016-19 NetCommander 16-Port Cat5 1U Rack-Mount Console KVM Switch with 19-in. LCD:
This short summary of the Tripp Lite B070-016-19 NetCommander 16-Port Cat5 1U Rack-Mount Console KVM Switch with 19-in. LCD data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite B070-016-19 NetCommander 16-Port Cat5 1U Rack-Mount Console KVM Switch with 19-in. LCD, 48.3 cm (19"), 1280 x 1024 pixels, LCD, VGA, USB, PS/2, UL 60950-1 (USA), CAN/CSA (Canada), FCC Part 15 Class A, CE, IEC 60950-1, 100 - 240 V

Long summary description Tripp Lite B070-016-19 NetCommander 16-Port Cat5 1U Rack-Mount Console KVM Switch with 19-in. LCD:
This is an auto-generated long summary of Tripp Lite B070-016-19 NetCommander 16-Port Cat5 1U Rack-Mount Console KVM Switch with 19-in. LCD based on the first three specs of the first five spec groups.

Tripp Lite B070-016-19 NetCommander 16-Port Cat5 1U Rack-Mount Console KVM Switch with 19-in. LCD. Display diagonal: 48.3 cm (19"), Display resolution: 1280 x 1024 pixels, Display: LCD. Interface: VGA, USB, PS/2. Certification: UL 60950-1 (USA), CAN/CSA (Canada), FCC Part 15 Class A, CE, IEC 60950-1. AC adapter input voltage: 100 - 240 V, AC adapter frequency: 50/60 Hz. Width: 449.3 mm, Height: 43.4 mm, Depth: 722.4 mm

Display
Display diagonal
48.3 cm (19")
Display resolution
1280 x 1024 pixels
Display
LCD
On Screen Display (OSD)
Yes
Technical details
Height (in Rack Units)
1
Weight (imperial)
16.3 kg (36 lbs)
Product colour
Black
Built-in KVM switch
Yes
KVM switch ports quantity
16
Operating temperature (T-T)
-40 - 158 °F
Relative humidity
0 - 80%
Compliance certificates
RoHS
Country of origin
Taiwan
Ports & interfaces
I/O ports
16x RJ-45
Interface
VGA, USB, PS/2
Certificates
Certification
UL 60950-1 (USA), CAN/CSA (Canada), FCC Part 15 Class A, CE, IEC 60950-1
Power
AC adapter input voltage
100 - 240 V
AC adapter frequency
50/60 Hz
Weight & dimensions
Width
449.3 mm
Height
43.4 mm
Depth
722.4 mm
Weight
14 kg
Packaging data
Package weight
18.1 kg
Package width
594.4 mm
Package depth
830.1 mm
Package height
152.4 mm
Logistics data
Master (outer) case width
594.4 mm
Master (outer) case length
830.1 mm
Master (outer) case height
152.4 mm
Master (outer) case gross weight
18.1 kg
Products per master (outer) case
1 pc(s)
Brand Image Product code Product Stock Price from
Tripp Lite B021-SWHD-K 1U Rack-Mount Short-Depth HDMI KVM Console KVM Switch with 18.5 in. LCD Tripp Lite B021-SWHD-K 1U Rack-Mount Short-Depth HDMI KVM Console KVM Switch with 18.5 in. LCD
(show image)
B021-SWHD-K B021-SWHD-K 1U Rack-Mount Short-Depth HDMI KVM Console KVM Switch with 18.5 in. LCD 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B070-016-19-IP2 NetCommander 16-Port Cat5 KVM over IP Switch - 19 in. LCD, 2 Remote + 1 Local User, 1U Rack-Mount Tripp Lite B070-016-19-IP2 NetCommander 16-Port Cat5 KVM over IP Switch - 19 in. LCD, 2 Remote + 1 Local User, 1U Rack-Mount
(show image)
B070-016-19-IP2 B070-016-19-IP2 NetCommander 16-Port Cat5 KVM over IP Switch - 19 in. LCD, 2 Remote + 1 Local User, 1U Rack-Mount 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B021-000-19-HD2 1U Rack-Mount Console with 19 in. LCD, 1920 x 1080 (1080p), DVI or VGA Video, TAA Tripp Lite B021-000-19-HD2 1U Rack-Mount Console with 19 in. LCD, 1920 x 1080 (1080p), DVI or VGA Video, TAA
(show image)
B021-000-19-HD2 B021-000-19-HD2 1U Rack-Mount Console with 19 in. LCD, 1920 x 1080 (1080p), DVI or VGA Video, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B020-U16-19-IP NetDirector 16-Port 1U Rack-Mount Console IP KVM Switch with 19 in. LCD Tripp Lite B020-U16-19-IP NetDirector 16-Port 1U Rack-Mount Console IP KVM Switch with 19 in. LCD
(show image)
B020-U16-19-IP B020-U16-19-IP NetDirector 16-Port 1U Rack-Mount Console IP KVM Switch with 19 in. LCD 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite 1U Rackmount Console with 19-in. LCD, DVI or VGA Tripp Lite 1U Rackmount Console with 19-in. LCD, DVI or VGA
(show image)
B021-000-19-HD 1U Rackmount Console with 19-in. LCD, DVI or VGA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B070-008-19-IP NetCommander 8-Port Cat5 KVM over IP Switch - 19 in. LCD, 1 Remote + 1 Local User, 1U Rack-Mount Tripp Lite B070-008-19-IP NetCommander 8-Port Cat5 KVM over IP Switch - 19 in. LCD, 1 Remote + 1 Local User, 1U Rack-Mount
(show image)
B070-008-19-IP B070-008-19-IP NetCommander 8-Port Cat5 KVM over IP Switch - 19 in. LCD, 1 Remote + 1 Local User, 1U Rack-Mount 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B070-008-19 NetCommander 8-Port Cat5 1U Rack-Mount Console KVM Switch with 19-in. LCD Tripp Lite B070-008-19 NetCommander 8-Port Cat5 1U Rack-Mount Console KVM Switch with 19-in. LCD
(show image)
B070-008-19 B070-008-19 NetCommander 8-Port Cat5 1U Rack-Mount Console KVM Switch with 19-in. LCD 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B020-U08-19KTAA rack console 48.3 cm (19") 1280 x 1024 pixels Black Tripp Lite B020-U08-19KTAA rack console 48.3 cm (19") 1280 x 1024 pixels Black
(show image)
B020-U08-19KTAA B020-U08-19KTAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B020-U08-19-IP NetDirector 8-Port 1U Rack-Mount Console KVM Switch with 19-in. LCD and IP Remote Access Tripp Lite B020-U08-19-IP NetDirector 8-Port 1U Rack-Mount Console KVM Switch with 19-in. LCD and IP Remote Access
(show image)
B020-U08-19-IP B020-U08-19-IP NetDirector 8-Port 1U Rack-Mount Console KVM Switch with 19-in. LCD and IP Remote Access 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B070-016-19-IP NetCommander 16-Port Cat5 KVM over IP Switch - 19 in. LCD, 1 Remote + 1 Local User, 1U Rack-Mount Tripp Lite B070-016-19-IP NetCommander 16-Port Cat5 KVM over IP Switch - 19 in. LCD, 1 Remote + 1 Local User, 1U Rack-Mount
(show image)
B070-016-19-IP B070-016-19-IP NetCommander 16-Port Cat5 KVM over IP Switch - 19 in. LCD, 1 Remote + 1 Local User, 1U Rack-Mount 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
United Kingdom 4 distributor(s)
Portugal 2 distributor(s)
United States 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
España 1 distributor(s)