location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite B070-016-19-IP2 NetCommander 16-Port Cat5 KVM over IP Switch - 19 in. LCD, 2 Remote + 1 Local User, 1U Rack-Mount

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B070-016-19-IP2 NetCommander 16-Port Cat5 KVM over IP Switch - 19 in. LCD, 2 Remote + 1 Local User, 1U Rack-Mount
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B070-016-19-IP2 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332177315 show
Category:
Frame or cabinet into which hardware components are mounted.
Rack Consoles Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 93046
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Mar 2024 11:19:09
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite B070-016-19-IP2 NetCommander 16-Port Cat5 KVM over IP Switch - 19 in. LCD, 2 Remote + 1 Local User, 1U Rack-Mount
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 19 in. LCD supports video resolutions up to 1366 x 768
  • - Cat5e/6 cabling connects computers/servers up to 100-ft. (30.5 m) away
  • - Simultaneous support for 3 users—1 local, 2 remote
  • - Supports IPv4 and IPv6
  • - Mounts in 1U of space in EIA-standard 19 in. rack
Warranty: 1-year limited
Long product name Tripp Lite B070-016-19-IP2 NetCommander 16-Port Cat5 KVM over IP Switch - 19 in. LCD, 2 Remote + 1 Local User, 1U Rack-Mount :
The long product name of Tripp Lite B070-016-19-IP2 NetCommander 16-Port Cat5 KVM over IP Switch - 19 in. LCD, 2 Remote + 1 Local User, 1U Rack-Mount. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

NetCommander 16-Port Cat5 KVM over IP Switch - 19 in. LCD, 2 Remote 1 Local User, 1U Rack-Mount
More>>>
Tripp Lite B070-016-19-IP2 NetCommander 16-Port Cat5 KVM over IP Switch - 19 in. LCD, 2 Remote + 1 Local User, 1U Rack-Mount:
The official description of Tripp Lite B070-016-19-IP2 NetCommander 16-Port Cat5 KVM over IP Switch - 19 in. LCD, 2 Remote + 1 Local User, 1U Rack-Mount as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Tripp Lite's B070-016-19-IP2 NetCommander® 16-Port Cat5 1U Rack-Mount Console KVM Switch includes a full keyboard, 19-inch LCD screen and touchpad in a 1U rack-mount console. It connects up to 16 computers and/or servers and allows you to control them locally or remotely via LAN, WAN or web browser.

Connect computers/servers up to 100-ft. (30.5 m) away using Cat5e/6 cabling and a compatible Tripp Lite B078-Series server interface unit (B078-101-USB2 required for Fast Virtual Media speeds up to 12 Mbps). Dual 10/100 LAN ports ensure uninterrupted remote access in case one port should fail. A local user and two remote users can log on simultaneously and switch between the 16 ports using an on-screen display, hotkeys or remote toolbar. Multi-level password protection prohibits unauthorized access.

The LCD supports video resolutions up to 1366 x 768. Dual serial ports allow control of serial devices, such as IP PDUs, firewalls and routers. You can assign individual ports to an IP PDU port to power on/off the server connected to that port. The heavy-duty steel housing slides neatly into the rack when not in use.

Free NetCommander-AXS management software is available to access and control your Tripp Lite NetCommander IP KVM switches (B070 and B072 Series). From a single interface, you can access server ports on any of your KVM switches, power cycle or power on/off outlets of IP PDUs, and manage KVM settings. This software can be found at the Technical Support link in the right-hand column.

Includes 16-Port KVM Switch, 19 in. LCD, Keyboard and Touchpad
Mounts in 1U of space in EIA-standard 19 in. rack
Connects up to 16 computers/servers up to 100-ft. (30.5 m) away via Cat5e/6 cabling and Tripp Lite B078 Series SIUs
To convert DisplayPort or HDMI computers to VGA, use Tripp Lite adapters P134-06N-VGA-V2 or P131-06N. Maximum video resolutions using adapters may vary.
Fast Virtual Media KVM system: U.S. Patent #9,417,720
BIOS-level control of any server brand and model

IP Remote Access for Fewer Trips to the Server Room
Java-based application allows Windows computers to control a target server via web browser from any location over a secured IP connection
A non-browser client is available that allows Windows computers to remotely access the KVM without the need for a browser and without the need to install Java
Up to 3 users (1 local, 2 remote) can sign in simultaneously
Up to 5 users can share a single session
Supports both IPv4 and IPv6
Dual 10/100 Mbps LAN ports for uninterrupted remote access in case one port should fail

Simplifies IT Tasks
Users can switch between ports via on-screen display, hotkeys or remote toolbar
Dual RJ45 serial ports for connecting IP devices, such as PDUs, firewalls and routers
Assign individual ports to an IP PDU port to power on/off the server connected to that port
Virtual Media allows .iso file to be mounted to target server and accessed directly
Supports RADIUS and LDAP/S authentication
Log tracks events on your installation

Large 19 in. LCD Screen
Supports video resolutions up to 1366 x 768; 1920 x 1080 remotely
DDC emulation allows for optimal output to LCD

Advanced Security Features
Multi-level password protection—create administrator accounts with full access and user accounts with limited access
Supports TLS 1.2 security protocol

Free NetCommander-AXS Management Software
Access and manage all of your NetCommander IP KVM switches from one interface
Access server ports on any KVM, power cycle or power on/off outlets of IP PDUs, and manage KVM settings
Free download available at Technical Support link in right-hand column

TAA-Compliant
Compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases

Short summary description Tripp Lite B070-016-19-IP2 NetCommander 16-Port Cat5 KVM over IP Switch - 19 in. LCD, 2 Remote + 1 Local User, 1U Rack-Mount:
This short summary of the Tripp Lite B070-016-19-IP2 NetCommander 16-Port Cat5 KVM over IP Switch - 19 in. LCD, 2 Remote + 1 Local User, 1U Rack-Mount data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite B070-016-19-IP2 NetCommander 16-Port Cat5 KVM over IP Switch - 19 in. LCD, 2 Remote + 1 Local User, 1U Rack-Mount, 48.3 cm (19"), 1280 x 1024 pixels, LCD, PS/2; USB; VGA, UL 60950-1 (USA), CAN/CSA (Canada), FCC Part 15 Class A, CE, IEC 60950-1, 100 - 240 V

Long summary description Tripp Lite B070-016-19-IP2 NetCommander 16-Port Cat5 KVM over IP Switch - 19 in. LCD, 2 Remote + 1 Local User, 1U Rack-Mount:
This is an auto-generated long summary of Tripp Lite B070-016-19-IP2 NetCommander 16-Port Cat5 KVM over IP Switch - 19 in. LCD, 2 Remote + 1 Local User, 1U Rack-Mount based on the first three specs of the first five spec groups.

Tripp Lite B070-016-19-IP2 NetCommander 16-Port Cat5 KVM over IP Switch - 19 in. LCD, 2 Remote + 1 Local User, 1U Rack-Mount. Display diagonal: 48.3 cm (19"), Display resolution: 1280 x 1024 pixels, Display: LCD. Interface: PS/2; USB; VGA. Certification: UL 60950-1 (USA), CAN/CSA (Canada), FCC Part 15 Class A, CE, IEC 60950-1. AC adapter input voltage: 100 - 240 V, AC adapter frequency: 50/60 Hz, Input current: 1.2/0.7 A. Width: 477.3 mm, Height: 43.4 mm, Depth: 692.4 mm

Display
Display diagonal
48.3 cm (19")
Display resolution
1280 x 1024 pixels
Display
LCD
On Screen Display (OSD)
Yes
Technical details
Height (in Rack Units)
1
Product colour
Black
Built-in KVM switch
Yes
KVM switch ports quantity
16
Operating temperature (T-T)
-4 - 140 °F
Relative humidity
0 - 80%
Security algorithms
128-bit AES, 802.1x RADIUS, HTTPS
Sustainability certificates
RoHS
Country of origin
Taiwan
Ports & interfaces
Interface
PS/2; USB; VGA
Keyboard
Hot keys
Yes
Certificates
Certification
UL 60950-1 (USA), CAN/CSA (Canada), FCC Part 15 Class A, CE, IEC 60950-1
Power
AC adapter input voltage
100 - 240 V
AC adapter frequency
50/60 Hz
Power
Input current
1.2/0.7 A
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Weight & dimensions
Width
477.3 mm
Height
43.4 mm
Depth
692.4 mm
Weight
12.9 kg
Packaging data
Package weight
19.8 kg
Package width
591.8 mm
Package depth
891.5 mm
Package height
149.9 mm
Packaging content
Quick installation guide
Yes
Rack mount kit
Yes
Logistics data
Master (outer) case width
595.1 mm
Master (outer) case length
833.9 mm
Master (outer) case height
150.1 mm
Master (outer) case gross weight
18 kg
Products per master (outer) case
1 pc(s)
Country Distributor
United Kingdom 2 distributor(s)
United States 2 distributor(s)