location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite B040-008-19 NetController 8-Port 1U Rack-Mount Console KVM Switch with 19-in. LCD

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B040-008-19 NetController 8-Port 1U Rack-Mount Console KVM Switch with 19-in. LCD
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B040-008-19 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332140296 show
Category:
Frame or cabinet into which hardware components are mounted.
Rack Consoles Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 167822
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 03:38:48
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite B040-008-19 NetController 8-Port 1U Rack-Mount Console KVM Switch with 19-in. LCD
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Occupies just 1U of space in rack-mountable drawer
  • - 19” LCD screen supports video resolutions up to 1366 x 768
  • - Simplifies IT tasks with easy switching between all 8 ports
  • - Password protection prevents unauthorized access
  • - Compatible with all major operating systems
  • - Compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases
Warranty: 1-year limited
Long product name Tripp Lite B040-008-19 NetController 8-Port 1U Rack-Mount Console KVM Switch with 19-in. LCD :
The long product name of Tripp Lite B040-008-19 NetController 8-Port 1U Rack-Mount Console KVM Switch with 19-in. LCD. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

NetController 8-Port 1U Rack-Mount Console KVM Switch with 19-in. LCD, TAA
More>>>
Tripp Lite B040-008-19 NetController 8-Port 1U Rack-Mount Console KVM Switch with 19-in. LCD:
The official description of Tripp Lite B040-008-19 NetController 8-Port 1U Rack-Mount Console KVM Switch with 19-in. LCD as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The B040-008-19 KVM Switch gives you a rack-mountable keyboard, LCD and touchpad in a single console that occupies only 1U of rack space. Easy to install and use, it’s the cost-effective solution for controlling up to eight directly connected computers/servers.

The B040-008-19 has a built-in 19-inch LCD screen that supports video resolutions up to 1366 x 768. You can switch easily between the ports using on-console push buttons, an on-screen display (OSD) or keyboard hotkey commands. Password protection prohibits unauthorized users from accessing the connected computers.

With this KVM switch, you can increase the number of connected computers up to 248 by daisy-chaining up to 15 B042-Series KVM switches. Uses P780-Series combo cable kits that support both PS/2 and USB connections without the need to purchase additional cables or adapters. An extra HD15 port allows an additional VGA monitor or an external console to be connected. Add a B051-000 IP Remote Access Unit to connect from anywhere in the world. When not in use, the B040-008-19 stores neatly in a rack drawer and pulls out when needed. This KVM console is compatible with all major operating systems. Rugged steel housing stands up to frequent use. Complies with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases.

Short summary description Tripp Lite B040-008-19 NetController 8-Port 1U Rack-Mount Console KVM Switch with 19-in. LCD:
This short summary of the Tripp Lite B040-008-19 NetController 8-Port 1U Rack-Mount Console KVM Switch with 19-in. LCD data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite B040-008-19 NetController 8-Port 1U Rack-Mount Console KVM Switch with 19-in. LCD, 48.3 cm (19"), 1366 x 768 pixels, LCD, UL 60950-1 (USA), CAN/CSA (Canada), FCC Part 15 Class A, CE, IEC 60950-1, TUV (UL), CTUV, CE, FCC,..., 30 W, 5 W

Long summary description Tripp Lite B040-008-19 NetController 8-Port 1U Rack-Mount Console KVM Switch with 19-in. LCD:
This is an auto-generated long summary of Tripp Lite B040-008-19 NetController 8-Port 1U Rack-Mount Console KVM Switch with 19-in. LCD based on the first three specs of the first five spec groups.

Tripp Lite B040-008-19 NetController 8-Port 1U Rack-Mount Console KVM Switch with 19-in. LCD. Display diagonal: 48.3 cm (19"), Display resolution: 1366 x 768 pixels, Display: LCD. Certification: UL 60950-1 (USA), CAN/CSA (Canada), FCC Part 15 Class A, CE, IEC 60950-1, TUV (UL), CTUV, CE, FCC,.... Power consumption (typical): 30 W, Power consumption (standby): 5 W. Width: 449.3 mm, Height: 43.4 mm, Depth: 722.4 mm. Package weight: 18.2 kg, Package width: 594.4 mm, Package depth: 830.1 mm

Display
Display diagonal
48.3 cm (19")
Display resolution
1366 x 768 pixels
Display
LCD
On Screen Display (OSD)
Yes
Technical details
Form factor
1U
Built-in KVM switch
Yes
KVM switch ports quantity
8
Operating temperature (T-T)
32 - 104 °F
Relative humidity
20 - 90%
Compliance certificates
RoHS
Country of origin
Taiwan
Ports & interfaces
I/O ports
8 x HD15F USB
Certificates
Certification
UL 60950-1 (USA), CAN/CSA (Canada), FCC Part 15 Class A, CE, IEC 60950-1, TUV (UL), CTUV, CE, FCC, NOM
Power
Power consumption (typical)
30 W
Power consumption (standby)
5 W
Weight & dimensions
Width
449.3 mm
Height
43.4 mm
Depth
722.4 mm
Weight
14.4 kg
Packaging data
Package weight
18.2 kg
Package width
594.4 mm
Package depth
830.1 mm
Package height
154.9 mm
Logistics data
Products per master (outer) case
1 pc(s)
Country Distributor
Nederland 4 distributor(s)
United Kingdom 5 distributor(s)
México 1 distributor(s)
United States 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)