location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Docking Station Cable Lock

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Docking Station Cable Lock
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AU656AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884962194980 show
Category:
Cable with a locking mechanism already permanently integrated.
Cable Locks Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 635870
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2024 13:58:28
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Oct 2021
Product end of life date
Warranty: 1 Year Limited
Long product name HP Docking Station Cable Lock :
The long product name of HP Docking Station Cable Lock. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Docking Station Cable Lock
More>>>
HP Docking Station Cable Lock:
The official description of HP Docking Station Cable Lock as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HP Docking Station Cable Lock is dramatically simpler to use than previous locks and delivers enhanced security. The HP Docking Station Cable Lock gives you two locking options: lock the docking station only (which also prevents access to the advanced docking stations drive bay) or lock both the docking station and the notebook.

- Physically secure your notebook and docking station in just 3 steps.
- Secure the drive bay in your HP 120W or 230W Advanced Docking Station.
- Integrate into the HP Docking Station or HP Advanced Docking Station via the unique lock cavity providing enhanced security.

Short summary description HP Docking Station Cable Lock:
This short summary of the HP Docking Station Cable Lock data-sheet is auto-generated and uses the product title and the first six key specs.

HP Docking Station Cable Lock, 1.85 m, Black

Long summary description HP Docking Station Cable Lock:
This is an auto-generated long summary of HP Docking Station Cable Lock based on the first three specs of the first five spec groups.

HP Docking Station Cable Lock. Product colour: Black, HP segment: Business. Cable length: 1.85 m, Weight: 250 g. Package width: 210 mm, Package depth: 280 mm, Package height: 25 mm. Compatibility: HP Compaq nc6320 Notebook PC HP EliteBook 2540p Notebook PC HP EliteBook 2560p Notebook PC HP...

Features
Product colour *
Black
Number of keys provided
2
HP segment
Business
Weight & dimensions
Cable length *
1.85 m
Weight
250 g
Packaging data
Package width
210 mm
Package depth
280 mm
Package height
25 mm
Other features
Compatibility
HP Compaq nc6320 Notebook PC HP EliteBook 2540p Notebook PC HP EliteBook 2560p Notebook PC HP EliteBook 2740p Tablet PC HP EliteBook 8440p Notebook PC HP EliteBook 8460p Notebook PC HP EliteBook 8540p Notebook PC HP EliteBook 8540w Mobile Workstation HP EliteBook 8560p Notebook PC HP EliteBook 8560w Mobile Workstation EliteBook 8740w EliteBook 8760w ProBook 6360b ProBook 6440b ProBook 6450b ProBook 6540b ProBook 6545b ProBook 6550b ProBook 6555b ProBook 6560b 120W Advanced Docking Station 230W Advanced Docking Station 230W Docking Station 90W Docking Station
Country Distributor
Italia 2 distributor(s)
United Kingdom 2 distributor(s)
United States 2 distributor(s)
Switzerland 1 distributor(s)