HP logo

HP UltraSlim Docking Station

Brand:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
89591
Info modified on:
12 Mar 2024, 11:37:37
End of life date:
31 Mar 2021
Warranty:
HP Ultra-light Docking Stations are supported by a one-year limited warranty. Additional support is available 24 hours a day, seven days a week by phone as well as online support forums.
Long product name HP UltraSlim Docking Station:

UltraSlim Docking Station

HP UltraSlim Docking Station:

Designed exclusively for ultraslim HP EliteBook Notebook PCs, the HP UltraSlim Docking Station expands display, network, and device connectivity so you can be more productive throughout the day—all through a simple one-click slide-in side dock.

Four USB 3.0 ports offer high-speed connectivity to the USB devices you use most. USB 3.0 reduces the time required for data transmission (vs. USB 2.0), is backward compatible with USB 2.0, and is bi-directional.

Get high-speed connectivity to the USB devices you use most with four USB 3.0 ports, which reduce the time required for data transmission (vs. USB 2.0), are backward compatible with USB 2.0, and bi-directional.

Secure the connected notebook to the dock with the optional HP Docking Station Cable Lock (sold separately).

Short summary description HP UltraSlim Docking Station:

HP UltraSlim Docking Station, Docking, Black, Business, 44 mm, 368 mm, 107 mm

Long summary description HP UltraSlim Docking Station:

HP UltraSlim Docking Station. Connectivity technology: Docking. Product colour: Black, HP segment: Business. Width: 44 mm, Depth: 368 mm, Height: 107 mm

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.