location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Genuine replacement filter FY2180/30 NanoProtect HEPA Filter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Genuine replacement filter FY2180/30 NanoProtect HEPA Filter
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FY2180/30 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103929192
Category:
Accessories such as filters which are used with air purifiers. Air purifiers are devices which remove contaminants from the air, such as cigarette smoke.
Air Purifier Accessories Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 56409
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Sep 2024 20:40:58
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 15 Jun 2024
Product end of life date
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Retail Leaflet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips Genuine replacement filter FY2180/30 NanoProtect HEPA Filter
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - The original Philips filter
  • - Quality you can trust
  • - 3-in-1 effortless convenience
  • - Long-lasting performance
  • - Up to 99.9% virus removal
  • - Easy to clean pre-filter
  • - Track filter lifetime through
  • - Superior performance
  • - Effortless maintenance
Long product name Philips Genuine replacement filter FY2180/30 NanoProtect HEPA Filter :
The long product name of Philips Genuine replacement filter FY2180/30 NanoProtect HEPA Filter. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Philips Genuine replacement filter NanoProtect HEPA Filter
More>>>
Philips Genuine replacement filter FY2180/30 NanoProtect HEPA Filter:
The official description of Philips Genuine replacement filter FY2180/30 NanoProtect HEPA Filter as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Genuine philips filter that fits perfectly


3 filters in 1 to achieve day one performance
Our 3 layer filtration with NanoProtect HEPA, Active Carbon and pre-filter makes sure that you are protected from bacteria, pollen, dust, PM2.5, pet dander and gases.

Short summary description Philips Genuine replacement filter FY2180/30 NanoProtect HEPA Filter:
This short summary of the Philips Genuine replacement filter FY2180/30 NanoProtect HEPA Filter data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Genuine replacement filter FY2180/30 NanoProtect HEPA Filter, Air purifier filter, HEPA, 99.9%

Long summary description Philips Genuine replacement filter FY2180/30 NanoProtect HEPA Filter:
This is an auto-generated long summary of Philips Genuine replacement filter FY2180/30 NanoProtect HEPA Filter based on the first three specs of the first five spec groups.

Philips Genuine replacement filter FY2180/30 NanoProtect HEPA Filter. Width: 228 mm, Depth: 288 mm, Height: 286 mm. Package width: 325 mm, Package depth: 325 mm, Package height: 500 mm

Perfect fit for consistently high performance
Perfect fit for consistently high performance

Genuine Philips filter was designed together with the device itself to ensure a perfect fit, which guarantees the continuously smooth operation of the device.

Philips filters ensure that your device works effectively
Philips filters ensure that your device works effectively

Philips air filters go through a set of mandatory and strict inspection tests before they are released from the factory. They are subjected to rigorous life and durability tests, for continuous operation 24/7. Our filters are designed to ensure that your Philips purifier performs at its best right up to the end of the filter's lifespan.

3 filters in 1 for convenience and superior performance
3 filters in 1 for convenience and superior performance

The cylindrical 3-in-1 filter combines three layers of filtration to keep your device running like on day one.(6) Our Active Carbon, HEPA and pre-filter are the optimal combination to remove pollutants, viruses, allergens and bacteria. To make sure that you breathe cleaner air, we recommend changing all three filters at once.

Up to 36 months of usage
Up to 36 months of usage

Philips integrated 3-in-1 filter provides consistent protection and guarantees optimal filtration for up to 36 months. (1)

Regularly clean the pre-filter
Regularly clean the pre-filter

For optimal filtration performance, regularly vacuum-clean the pre-filter.

Superior performance
Superior performance

A 3-layer filtration with NanoProtect HEPA, active carbon and pre-filter makes sure that you are protected from bacteria, pollen, dust, PM2.5, pet dander and gases. The NanoProtect HEPA technology not only captures pollutants, but it uses a special electrostatic charge to attract them, enabling it to purify the air faster than the HEPA H13 filter, which is used for medical applications. (5)

Follow the Smart filter status indicator on your device
Follow the Smart filter status indicator on your device

Your Philips device notifies you when to clean your pre-filter and when to replace the filter. This takes less than a minute. Maintenance of the device is effortless, ensuring that you always enjoy clean, healthy air.

Technical details
Product type *
Air purifier filter
Efficiency
99.9%
Product colour
Black, White
Filter type
HEPA
Compatibility
NanoProtect
Country of origin
China
Brand compatibility *
Philips
Weight & dimensions
Width
228 mm
Weight & dimensions
Depth
288 mm
Height
286 mm
Weight
1.1 kg
Packaging data
Package width
325 mm
Package depth
325 mm
Package height
500 mm
Package weight
1.3 g
Features
Anti-bacterial filter
Yes
Country Distributor
Deutschland 2 distributor(s)
Disclaimer Philips Genuine replacement filter FY2180/30 NanoProtect HEPA Filter:
Disclaimer

(1) Recommended lifetime is calculated based on the Philips user's average usage time and the WHO urban outdoor pollution level data. Actual lifetime is impacted by usage environments and frequencies.
(2) Only applicable for selected models with connectivity
(3) Only applicable in those countries where the Philips shop is available
(4) NanoProtect HEPA filter material provides lower air flow resistance than the material from a HEPA H13 filter, enabling a Philips air purifier with NanoProtect to deliver a higher Clean Air Delivery Rate (CADR) than with an equivalently sized certified HEPA H13 filter.
(5) From the air that passes through the filter, tested with NaCl aerosol by iUTA according to DIN71460-1.
(6) Contingent on the filter being used with AC1711 or 1715 Philips purifier
(7) Microbial Reduction Rate Test conducted at Airmid Health group Ltd. tested in a 28.5m³ test chamber contaminated with airborne influenza A(H1N1).
(8) Microbial Reduction Rate Test at external lab, in a test chamber contaminated with avian coronavirus (IBV) aerosols, with Philips HEPA NanoProtect filter.