location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 2000i Series AC2959/53R1 air purifier 45 m² 46 W Black, Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
2000i Series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AC2959/53R1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AC2959/53R1 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8720389007804
Category:
Device which removes contaminants from the air, such as cigarette smoke.
Air Purifiers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3284
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2024 21:25:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips 2000i Series AC2959/53R1 air purifier 45 m² 46 W Black, Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 380 m³/h 45 m²
  • - Number of speeds: 3
  • - Turbo mode
  • - Built-in display
  • - Pre-filter HEPA filter
  • - 46 W
  • - Black, Grey
More>>>
Short summary description Philips 2000i Series AC2959/53R1 air purifier 45 m² 46 W Black, Grey:
This short summary of the Philips 2000i Series AC2959/53R1 air purifier 45 m² 46 W Black, Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 2000i Series AC2959/53R1, 380 m³/h

Long summary description Philips 2000i Series AC2959/53R1 air purifier 45 m² 46 W Black, Grey:
This is an auto-generated long summary of Philips 2000i Series AC2959/53R1 air purifier 45 m² 46 W Black, Grey based on the first three specs of the first five spec groups.

Philips 2000i Series AC2959/53R1. Air purify rate: 380 m³/h

Features
Air purify rate *
380 m³/h
Suitable for room area up to *
45 m²
Number of speeds *
3
Smartphone/tablet remote support
Yes
Works with Amazon Alexa
Yes
Works with Google Home
Yes
Noise level (low speed)
15 dB
Noise level (high speed)
54 dB
Light sensor
Yes
Turbo mode
Yes
Filter model
FY2180/30
Design
Product colour *
Black, Grey
Built-in display *
Yes
Filtering
Pre-filter
Yes
HEPA filter
Yes
Active Carbon (AC) filter
Yes
Filters out viruses
99.9%
Particle filtration
0.003 µm
Filters out PM2.5
99.97%
Recommended HEPA lifetime
36 month(s)
Power
Power consumption (max) *
46 W
Power consumption (standby)
2 W
AC input voltage
230 V
Weight & dimensions
Width
330 mm
Depth
330 mm
Height
652 mm
Weight
6.4 kg