location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson SureLab SL-D800 ML-OC large format printer Inkjet Colour 1440 x 720 DPI 2100 x 1000 mm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SureLab SL-D800 ML-OC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CH75301BC
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946691541
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 47300
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson SureLab SL-D800 ML-OC large format printer Inkjet Colour 1440 x 720 DPI 2100 x 1000 mm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Inkjet 1440 x 720 DPI Colour
  • - 2100 x 1000 mm Printing colours: Black, Cyan, Light Cyan, Light magenta, Magenta, Yellow
  • - USB port
More>>>
Short summary description Epson SureLab SL-D800 ML-OC large format printer Inkjet Colour 1440 x 720 DPI 2100 x 1000 mm:
This short summary of the Epson SureLab SL-D800 ML-OC large format printer Inkjet Colour 1440 x 720 DPI 2100 x 1000 mm data-sheet is auto-generated and uses the product title and the first six key specs.

Epson SureLab SL-D800 ML-OC, Inkjet, 1440 x 720 DPI, Black, Cyan, Light Cyan, Light magenta, Magenta, Yellow, 2100 x 1000 mm, Glossy paper, Matte paper, 66 m

Long summary description Epson SureLab SL-D800 ML-OC large format printer Inkjet Colour 1440 x 720 DPI 2100 x 1000 mm:
This is an auto-generated long summary of Epson SureLab SL-D800 ML-OC large format printer Inkjet Colour 1440 x 720 DPI 2100 x 1000 mm based on the first three specs of the first five spec groups.

Epson SureLab SL-D800 ML-OC. Print technology: Inkjet, Maximum resolution: 1440 x 720 DPI, Printing colours: Black, Cyan, Light Cyan, Light magenta, Magenta, Yellow. Maximum print size: 2100 x 1000 mm, Paper tray media types: Glossy paper, Matte paper, Maximum roll length: 66 m. USB connector: USB Type-A. Product colour: Black, White, Display: LED, Country of origin: China. Power consumption (typical): 120 W, AC input frequency: 50 - 60 Hz

Printing
Print technology *
Inkjet
Colour *
Yes
Maximum resolution *
1440 x 720 DPI
Number of print cartridges *
6
Printing colours *
Black, Cyan, Light Cyan, Light magenta, Magenta, Yellow
Copying
Copying *
No
Scanning
Scanning *
No
Paper handling
Maximum print size *
2100 x 1000 mm
Paper tray media types *
Glossy paper, Matte paper
Maximum roll length
66 m
Maximum roll diameter
17 cm
Ports & interfaces
Wi-Fi *
No
Ethernet LAN *
No
USB port *
Yes
USB connector
USB Type-A
USB 2.0 ports quantity
1
Performance
Product colour *
Black, White
Built-in display *
Yes
Performance
Display
LED
Country of origin
China
Power
Power consumption (typical)
120 W
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-20 - 40 °C
Storage relative humidity (H-H)
5 - 85%
System requirements
Windows operating systems supported
Windows 10, Windows 7, Windows 8, Windows 8.1
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.13 High Sierra, Mac OS X 10.14 Mojave, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Packaging data
Package width
800 mm
Package depth
1200 mm
Package height
2000 mm
Package weight
99.4 kg
Logistics data
Quantity per pack
1 pc(s)