location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson T43U Light Magenta SURELAB SL-D800

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T43U Light Magenta SURELAB SL-D800
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13T43U640
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946666167
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 76842
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson T43U Light Magenta SURELAB SL-D800
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Light magenta
  • - Colour ink cartridges quantity: 1
  • - Brand compatibility: Epson
  • - 1 pc(s)
Long product name Epson T43U Light Magenta SURELAB SL-D800 :
The long product name of Epson T43U Light Magenta SURELAB SL-D800. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

T43U Light Magenta SURELAB SL-D800
More>>>
Short summary description Epson T43U Light Magenta SURELAB SL-D800:
This short summary of the Epson T43U Light Magenta SURELAB SL-D800 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson T43U Light Magenta SURELAB SL-D800, Light magenta, 1 pc(s)

Long summary description Epson T43U Light Magenta SURELAB SL-D800:
This is an auto-generated long summary of Epson T43U Light Magenta SURELAB SL-D800 based on the first three specs of the first five spec groups.

Epson T43U Light Magenta SURELAB SL-D800. Printing colours: Light magenta, Quantity per pack: 1 pc(s)

Features
Compatibility *
SureLab SL-D800
Quantity per pack *
1 pc(s)
Colour ink cartridges quantity
1
Type *
Original
Printing colours *
Light magenta
Brand compatibility *
Epson
OEM code
C13T43U640
Country of origin
Indonesia
Packaging data
Package width
107 mm
Packaging data
Package depth
245 mm
Package height
28 mm
Package weight
350 g
Logistics data
Master (outer) case width
376 mm
Master (outer) case length
452 mm
Master (outer) case height
138 mm
Products per master (outer) case
12 pc(s)
Master (outer) case gross weight
4.615 g
Country Distributor
United Kingdom 3 distributor(s)
Danmark 2 distributor(s)
Nederland 1 distributor(s)