Epson logo

Epson SureLab SL-D800 Media Bundle

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59391
Info modified on:
11 Mar 2024, 09:14:46
Bullet Points Epson SureLab SL-D800 Media Bundle:
  • - Less downtime: Improved roll change thanks to the easy two-step media change process
  • - Media support: Media widths: 89mm, 102mm, 127mm, 152mm, 203mm, 210mm. Print length: 50 - 1000mm
  • - Wide colour gamut: Epson UltraChrome D6r-S
  • - Improved power consumption: 100W (Operating). 60W (Ready Mode)
  • - Quick Print Mode: Quick printing and paper ejection
Long product name Epson SureLab SL-D800 Media Bundle:

SureLab SL-D800 Media Bundle

Epson SureLab SL-D800 Media Bundle:

Flexibility
The SL-D800 has been developed with media flexibility in mind; in order to improve users' scope of business. The supported print lengths range from 50-1000mm, on roll media widths of 89mm, 102mm, 127mm, 152mm, 203mm and 210mm. It also supports glossy, lustre and paper-based matte media.

Impressive speed
It has a production speed of 360 pph (15x10cm) at standard quality with a wide colour gamut, deep blacks and the smooth gradation of a 6-colour printer with the superior gloss level of a dye-based printer.

Durability
The SL-D800 has been built to last and ensures that users keep working efficiently for years to come1. It benefits from a rigid, sturdy print tray, improved spindle design and an intuitive paper change.

Complete solution
As well as the printer, Epson offers inks, papers and software; all tested to work perfectly together.

Short summary description Epson SureLab SL-D800 Media Bundle:

Epson SureLab SL-D800 Media Bundle, Inkjet, 1400 x 720 DPI, Black, Cyan, Light Cyan, Light magenta, Magenta, Yellow, 180 pph - 15 x 10 cm ( 6 x 4 "), 360 pph - 15 x 10 cm ( 6 x 4 "), 200 ml

Long summary description Epson SureLab SL-D800 Media Bundle:

Epson SureLab SL-D800 Media Bundle. Print technology: Inkjet, Maximum resolution: 1400 x 720 DPI, Printing colours: Black, Cyan, Light Cyan, Light magenta, Magenta, Yellow. Maximum print size: 2100 x 1000 mm, Paper tray media types: Glossy paper, Semi-glossy paper, Matte paper, ISO A-series sizes (A0...A9): A4. USB connector: USB Type-A. Product colour: Black, White, Display: LED, Sound pressure level (standby): 43 dB. Power consumption (typical): 120 W, Power consumption (sleep): 6 W, AC input voltage: 100-240 V

Specs
Recommended products
Loading...
Disclaimer Epson SureLab SL-D800 Media Bundle C11CH75301XX:
(1) 200,000 prints (4” x 6”) or five years.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.