location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pro x2 612 G2 Intel® Pentium® 4410Y Hybrid (2-in-1) 30.5 cm (12") Touchscreen 4 GB LPDDR3-SDRAM 256 GB SSD Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pro x2
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
612
HP segment:
HP segment
Business
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
612 G2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2TS75ES
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0192545338769 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 96781
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:19:00
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Pro x2 612 G2 Intel® Pentium® 4410Y Hybrid (2-in-1) 30.5 cm (12") Touchscreen 4 GB LPDDR3-SDRAM 256 GB SSD Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel Pentium Gold 4410Y (2MB Cache, 1.5GHz)
  • - 30.5 cm (12") Touch
  • - 4GB (1866MHz) LPDDR3-SDRAM & 256GB SSD
Long product name HP Pro x2 612 G2 Intel® Pentium® 4410Y Hybrid (2-in-1) 30.5 cm (12") Touchscreen 4 GB LPDDR3-SDRAM 256 GB SSD Silver :
The long product name of HP Pro x2 612 G2 Intel® Pentium® 4410Y Hybrid (2-in-1) 30.5 cm (12") Touchscreen 4 GB LPDDR3-SDRAM 256 GB SSD Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Pentium Gold 4410Y (2MB Cache, 1.5GHz), 4GB LPDDR3-SDRAM, 256GB SSD, 30.5 cm (12") Touch, Intel HD Graphics 615, Webcam
More>>>
HP Pro x2 612 G2 Intel® Pentium® 4410Y Hybrid (2-in-1) 30.5 cm (12") Touchscreen 4 GB LPDDR3-SDRAM 256 GB SSD Silver:
The official description of HP Pro x2 612 G2 Intel® Pentium® 4410Y Hybrid (2-in-1) 30.5 cm (12") Touchscreen 4 GB LPDDR3-SDRAM 256 GB SSD Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Versatility. Security. Serviceability.
The versatile HP Pro x2 design strikes the right balance of mobility, durability, and security in a device that is designed to last. Ideal for challenging environments, this versatile detachable PC lets you work the way you want.

Short summary description HP Pro x2 612 G2 Intel® Pentium® 4410Y Hybrid (2-in-1) 30.5 cm (12") Touchscreen 4 GB LPDDR3-SDRAM 256 GB SSD Silver:
This short summary of the HP Pro x2 612 G2 Intel® Pentium® 4410Y Hybrid (2-in-1) 30.5 cm (12") Touchscreen 4 GB LPDDR3-SDRAM 256 GB SSD Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP Pro x2 612 G2, Intel® Pentium®, 1.5 GHz, 30.5 cm (12"), 4 GB, 256 GB, Silver

Long summary description HP Pro x2 612 G2 Intel® Pentium® 4410Y Hybrid (2-in-1) 30.5 cm (12") Touchscreen 4 GB LPDDR3-SDRAM 256 GB SSD Silver:
This is an auto-generated long summary of HP Pro x2 612 G2 Intel® Pentium® 4410Y Hybrid (2-in-1) 30.5 cm (12") Touchscreen 4 GB LPDDR3-SDRAM 256 GB SSD Silver based on the first three specs of the first five spec groups.

HP Pro x2 612 G2. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel® Pentium®, Processor model: 4410Y, Processor frequency: 1.5 GHz. Display diagonal: 30.5 cm (12"), Touchscreen. Internal memory: 4 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 615. Product colour: Silver. Weight: 1.2 kg

Design
Product type *
Hybrid (2-in-1)
Product colour *
Silver
Form factor *
Convertible (Detachable)
Market positioning
Everyday
Country of origin
China
Display
Display diagonal *
30.5 cm (12")
Touchscreen *
Yes
LED backlight
Yes
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Pentium®
Processor model *
4410Y
Processor cores
2
Processor threads
4
Processor frequency *
1.5 GHz
System bus rate
4 GT/s
Processor cache
2 MB
Processor cache type
Smart Cache
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Pentium 4000 series for Mobile
Processor codename
Kaby Lake
Bus type
OPI
Thermal Design Power (TDP)
6 W
Configurable TDP-down
4.5 W
Tjunction
100 °C
Maximum number of PCI Express lanes
10
PCI Express slots version
3.0
PCI Express configurations
1x2+2x1, 1x4, 2x2, 4x1
Memory
Internal memory *
4 GB
Internal memory type
LPDDR3-SDRAM
Memory clock speed
1866 MHz
Maximum internal memory *
8 GB
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Total SSDs capacity
256 GB
Number of SSDs installed
1
SSD capacity
256 GB
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MicroSD (TransFlash)
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card model *
Intel® HD Graphics 615
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
850 MHz
Maximum on-board graphics card memory
16 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
0x591E
Audio
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Ethernet LAN
No
Bluetooth
Yes
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
Combo headphone/mic port
Yes
USB Power Delivery
Yes
Performance
Ambient light sensor
Yes
Performance
Accelerometer
Yes
Proximity sensor
Yes
Gyroscope
Yes
Keyboard
Pointing device
Clickpad
Numeric keypad *
No
Keyboard backlit
Yes
Island-style keyboard
Yes
Full-size keyboard
Yes
Processor special features
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
20 X 16.5 mm
Supported instruction sets
SSE4.1, SSE4.2
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel TSX-NI version
0.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
97140
Conflict-Free processor
Yes
Brand-specific features
HP speaker type
HP Dual Speakers
HP segment
Business
Battery
Number of battery cells
4
Battery capacity *
41 Wh
Security
Smart card reader
Yes
Trusted Platform Module (TPM)
Yes
Weight & dimensions
Width
300 mm
Depth
219.3 mm
Height
14.6 mm
Weight *
1.2 kg
Source Testseek summary Average rating
Reviews
Updated:
2020-09-27 04:10:46
Uk has collected 12 expert reviews for HP Pro x2 612 G2 Intel® Pentium® 4410Y Hybrid (2-in-1) 30.5 cm (12") Touchscreen 4 GB LPDDR3-SDRAM 256 GB SSD Silver and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%