Duplex printing mode
Manual
Print resolution colour
4800 x 1200 DPI
Print resolution black
1200 x 1200 DPI
Print technology
*
Thermal inkjet
Printing
*
Colour printing
Maximum resolution
*
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter)
*
11 ppm
Print speed (colour, normal quality, A4/US Letter)
5 ppm
Print speed (black, draft quality, A4/US Letter)
22 ppm
Print speed (colour, draft quality, A4/US Letter)
16 ppm
Print speed (ISO/IEC 24734) black
11 ppm
Print speed (ISO/IEC 24734) colour
5 ppm
Time to first page (black, normal)
14 s
Time to first page (colour, normal)
21 s
Print margin top (min)
3 mm
Print margin bottom (min)
3 mm
Print margin left (min)
3 mm
Print margin right (min)
3 mm
Maximum copy resolution
*
600 x 600 DPI
Copy speed (black, normal quality, A4)
22 cpm
Copy speed (colour, normal quality, A4)
14 cpm
Copy speed (black, draft, A4)
22 cpm
Copy speed (colour, draft, A4)
14 cpm
Maximum number of copies
99 copies
Scanning
*
Colour scanning
Optical scanning resolution
*
1200 x 1200 DPI
Optical scanning resolution (black)
1200 x 1200 ppi
Optical scanning resolution (colour)
1200 x 1200 ppi
Maximum scan resolution
1200 x 1200 DPI
Maximum scan area
216 x 297 mm
Scanner type
*
Flatbed & ADF scanner
Scan to
Software, E-mail Server
Scan speed (colour)
3 ppm
Image formats supported
BMP, JPG, PNG, TIFF
Document formats supported
PDF, RTF, TXT
Input colour depth
24 bit
Recommended duty cycle
400 - 800 pages per month
Maximum duty cycle
*
1000 pages per month
Number of print cartridges
*
4
Printing colours
*
Black, Cyan, Magenta, Yellow
Page description languages
PCL 3 GUI
Replacement cartridges
HP 32 90-ml Black Original Ink Bottle 1VV25AE; HP 31 70-ml Cyan Original Ink Bottle 1VU26AE; HP 31 70-ml Magenta Original Ink Bottle 1VU27AE; HP 31 70-ml Yellow Original Ink Bottle 1VU28AE; HP 32XL 135-ml Black Original Ink Bottle 1VV24AE. For more information about fill and yield, see http://www.hp.com/go/learnaboutsupplies
Total number of input trays
*
1
Total input capacity
*
100 sheets
Total output capacity
*
30 sheets
Auto document feeder (ADF)
Auto document feeder (ADF) input capacity
35 sheets
Maximum number of input trays
1
Maximum input capacity
100 sheets
Maximum output capacity
30 sheets
Maximum ISO A-series paper size
*
A4
Maximum print size
216 x 355 mm
Paper tray media types
*
Glossy paper, Matte paper, Photo paper, Plain paper, Recycled paper, Thick paper
ISO A-series sizes (A0...A9)
*
A4, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Legal
Borderless printing media sizes
A4, Letter
Custom media width
76.2 - 215.9 mm