location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 32XL Original

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
32XL
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1VV24AE show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0192545270687 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 407604
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Jul 2024 00:11:23
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 32XL Original
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Print thousands of pages. It's easy with the HP Smart Tank Plus series printer. It’s high-volume printing at an extremely low cost per page.[1]
  • - Impress with excellent HP print quality and reliability. With Original HP inks, print crisp documents with sharp black text that remain legible for many years.[2]
  • - You decide when to add more ink. Easily replenish when it’s convenient for you. Print without worries, knowing Original HP inks are designed for your HP Smart Tank series printer.
Long product name HP 32XL Original :
The long product name of HP 32XL Original. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

32XL 135-ml Black Original Ink Bottle
More>>>
HP 32XL Original:
The official description of HP 32XL Original as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ideal for busy households and small businesses that want to print, purchase ink infrequently and replenish ink when it’s convenient.
Print thousands of pages with one simple purchase of a set of Original HP high-yield ink bottles – at an extremely low cost per page.[1] Get high-volume printing, an easy and convenient way to replenish ink, and HP print quality and reliability.

Short summary description HP 32XL Original:
This short summary of the HP 32XL Original data-sheet is auto-generated and uses the product title and the first six key specs.

HP 32XL, Black, HP, Smart Tank Wireless 400, Smart Tank Plus Wireless 500/600, 6000 pages, High (XL) Yield, 135 ml

Long summary description HP 32XL Original:
This is an auto-generated long summary of HP 32XL Original based on the first three specs of the first five spec groups.

HP 32XL. Printing colours: Black, Brand compatibility: HP, Compatibility: Smart Tank Wireless 400, Smart Tank Plus Wireless 500/600. Quantity per pack: 1 pc(s), Package width: 58 mm, Package depth: 58 mm. Master (outer) case gross weight: 4.54 g, Products per pallet: 1296 pc(s), Pallet gross weight: 274.89 g

High yield ink bottles
High yield ink bottles

Print thousands of pages with one set of high-yield Original HP ink bottles – the perfect match for high-volume printing.

Better together, better results
Better together, better results

Original HP Inks are the only inks precisely developed with HP printers for reliable quality, results, and consistent performance.

Quality prints you can take pride in
Quality prints you can take pride in

Experience premium print quality with Original HP Inks designed for vibrant colour, crisp text, and rich blacks for big impact.

Professional quality documents
Professional quality documents

Count on crisp, sharp text and graphics for borderless marketing materials, such as flyers, brochures and more. HP’s advanced ink tank system and Original HP ink deliver excellent print quality, time after time.

Shop less often
Shop less often

Thousands of pages in each Original HP ink bottle mean you seldom need to think about purchasing ink.

Few interruptions
Few interruptions

Work with less interruption – print page after page without having to worry about replenishing ink.

Add more Original HP Ink when you want
Add more Original HP Ink when you want

No guessing about ink levels or waiting until you run low. Monitor ink levels in your HP ink tank series system, so you can decide when to easily add more ink.

Designed to work the first time, every time
Designed to work the first time, every time

Be assured that Original HP Ink Bottles will consistently deliver quality results and premium performance.[3]

The environmental choice.
The environmental choice.

Print with confidence – Original HP Ink Bottles designed with the planet in mind for easy recycling and less waste.[4]

Extremely low cost per page
Extremely low cost per page

Print all you want without worrying about the cost of ink. You’ll get an extremely low cost per page using high-yield Original HP ink bottles and a high-capacity ink tank system.[1]

Print dark, crisp text and photos that last for decades.

Prints on plain papers using HP black pigment inks for HP ink tank printers remain legible for many years.[2]

Innovative spill-free refill system
Innovative spill-free refill system

It’s clean and easy to replenish ink with HP’s easy-access spill-free refill system. Simply plug the bottle into the ink tank and let it drain – no squeezing, no spilling.[5]

Features
Original *
Yes
Printing colours *
Black
Black ink page yield
6000 pages
Cartridge capacity
High (XL) Yield
Black ink volume
135 ml
Ink technology
Pigment-based
Print technology
Thermal inkjet
Brand compatibility *
HP
Compatibility *
Smart Tank Wireless 400, Smart Tank Plus Wireless 500/600
Country of origin
Malaysia
Operational conditions
Operating temperature (T-T)
15 - 30 °C
Storage temperature (T-T)
-40 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
20 - 80%
Packaging data
Quantity per pack *
1 pc(s)
Package width
58 mm
Packaging data
Package depth
58 mm
Package height
170 mm
Package weight
180 g
Technical details
Weight
170 g
Layers per pallet
6 pc(s)
Pallet dimensions (W x D x H)
1200 x 800 x 1324 mm
Master (outer) cases per pallet layer
9 pc(s)
Master (outer) cases per pallet
54 pc(s)
Brand-specific features
HP GTIN (EAN/UPC)
192545270687
Logistics data
Master (outer) case gross weight
4.54 g
Products per pallet
1296 pc(s)
Pallet gross weight
274.89 g
Products per master (outer) case
24 pc(s)
Harmonized System (HS) code
84439990
Country Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
España 4 distributor(s)
France 3 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 2 distributor(s)
United Kingdom 9 distributor(s)
Switzerland 2 distributor(s)
Danmark 4 distributor(s)
Deutschland 3 distributor(s)
Belgium 2 distributor(s)
Polska 2 distributor(s)
Suomi 2 distributor(s)
Worldwide 1 distributor(s)
Österreich 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Lithuania 1 distributor(s)
México 1 distributor(s)
Disclaimer HP 32XL Original:
Disclaimer

[1] HP ink bottles compared to HP ink cartridges. Cost per page based on expected black and composite (cyan/magenta/yellow) page yield results based on HP methodology and continuous printing of ISO/IEC 24712 test pages. Not based on ISO/IEC 24711 test process. Actual yield varies based on content of printed pages and other factors. Some ink from included bottles is used to start up the printer. For more information about fill and yield, see http://www.hp.com/go/learnaboutsupplies.
[2] Documents printed with HP black inks on plain paper and stored in folders and cabinets maintain legibility. Based on HP internal and external testing. See http://wilhelm-research.com/hp/WIR_Dark_Storage_Permanence_Statement_for_HP_2017-11-07.pdf and http://www.hp.com/go/printpermanence.
[3] See http://www.hp.com/go/suppliesclaims.
[4] HP Planet Partners Program availability varies. For details, see http//www.hp.com/recycle. On recycled materials in cartridges, see http://www.hp.com/go/recycledcontent.
[5] When used in accordance with set up instructions.