location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite CLAMPINTL Clamp-On Power Strip Holder, White, International

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CLAMPINTL Clamp-On Power Strip Holder, White, International
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CLAMPINTL show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332255631 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 77638
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Mar 2024 12:01:48
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite CLAMPINTL Clamp-On Power Strip Holder, White, International
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Adjustable desk clamp fits most tables and other flat surfaces 10–50 mm thick
  • - Adds AC accessibility at arm’s length to avoid connecting power cords under your desk
  • - Accommodates most surge protectors and power strips 50–70 mm wide
  • - EVA foam pads on the clamp protect your desktop from scuffs and scratches
  • - Heavy-duty ABS construction strong and durable enough for day-to-day use
Warranty: Lifetime limited
Long product name Tripp Lite CLAMPINTL Clamp-On Power Strip Holder, White, International :
The long product name of Tripp Lite CLAMPINTL Clamp-On Power Strip Holder, White, International. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Clamp-On Power Strip Holder, White, International
More>>>
Tripp Lite CLAMPINTL Clamp-On Power Strip Holder, White, International:
The official description of Tripp Lite CLAMPINTL Clamp-On Power Strip Holder, White, International as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Power Strip Clamp Mounts Securely on Your Desktop without Drilling
This clamp-on holder for power strips and surge protectors is easy to install without the hassle of drilling into walls or workbenches. Keep AC outlets and USB ports within easy reach of your desk, table or workspace by attaching the CLAMPINTL to any flat surface 10 to 50 millimeters (0.4 to 2 inches) thick. No tools are needed. Just slide the clamps onto the surface’s edge, tighten the adjustment knobs by hand, and snap your surge or power strip into the mounting clip.

No More Crawling Under Desks to Plug Devices into Hard-to-Reach Outlets
Add AC and USB power where you most need it. The CLAMPINTL lets you install a power strip or surge protector within an arm’s reach of your chair. The heavy-duty plastic clamp accepts most strips 50 to 70 millimeters (2 to 2.75 inches) in width. Soft EVA foam pads on the clamp protect your desk from scuffs and scratches.

Retrofit Existing Installations to Improve Access to Outlets
Add AC outlets and USB ports somewhere new or change the mounting of an existing power or surge strip to improve access to power. A cable management clip in the rear keeps power cords neat and tidy.

Short summary description Tripp Lite CLAMPINTL Clamp-On Power Strip Holder, White, International:
This short summary of the Tripp Lite CLAMPINTL Clamp-On Power Strip Holder, White, International data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite CLAMPINTL Clamp-On Power Strip Holder, White, International, Power extension holder, White, Acrylonitrile butadiene styrene (ABS), 1 cm, 5 cm, 5 cm

Long summary description Tripp Lite CLAMPINTL Clamp-On Power Strip Holder, White, International:
This is an auto-generated long summary of Tripp Lite CLAMPINTL Clamp-On Power Strip Holder, White, International based on the first three specs of the first five spec groups.

Tripp Lite CLAMPINTL Clamp-On Power Strip Holder, White, International. Product type: Power extension holder, Product colour: White, Material: Acrylonitrile butadiene styrene (ABS). Country of origin: China, Products per master (outer) case: 20 pc(s), Master (outer) case gross weight: 11.6 kg. Width: 71.1 mm, Depth: 48.3 mm, Height: 63.5 mm. Quantity per pack: 1 pc(s), Package width: 71.1 mm, Package depth: 170.2 mm

Features
Product type *
Power extension holder
Product colour
White
Material
Acrylonitrile butadiene styrene (ABS)
Supported desktop thickness (min)
1 cm
Supported desktop thickness (max)
5 cm
Minimum device width
5 cm
Maximum device width
7 cm
Certification
RoHS
Logistics data
Country of origin
China
Products per master (outer) case
20 pc(s)
Master (outer) case gross weight
11.6 kg
Logistics data
Master (outer) case length
375.9 mm
Master (outer) case width
360.7 mm
Master (outer) case height
233.7 mm
Technical details
Master (outer) case GTIN (EAN/UPC)
10037332255638
Weight & dimensions
Width
71.1 mm
Depth
48.3 mm
Height
63.5 mm
Weight
400 g
Packaging data
Quantity per pack
1 pc(s)
Package width
71.1 mm
Package depth
170.2 mm
Package height
104.9 mm
Package weight
540 g
Brand Image Product code Product Stock Price from
Tripp Lite Clamp-On Power Strip Holder, White Tripp Lite Clamp-On Power Strip Holder, White
(show image)
CLAMPUSW Clamp-On Power Strip Holder, White 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite Clamp-On Power Strip Holder, Black Tripp Lite Clamp-On Power Strip Holder, Black
(show image)
CLAMPUSBLK Clamp-On Power Strip Holder, Black 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 1 distributor(s)
United Kingdom 2 distributor(s)
United States 1 distributor(s)