location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP RV706AA graphics card NVIDIA Quadro FX 4600 0.75 GB GDDR3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RV706AA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RV706AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8087368264338 show
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 156109
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Mar 2021 09:25:14
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 20 Jul 2008
Product end of life date
Bullet Points HP RV706AA graphics card NVIDIA Quadro FX 4600 0.75 GB GDDR3
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - NVIDIA Quadro FX 4600 0.75 GB GDDR3
  • - 2560 x 1600 pixels 384, 128 PCI Express x16
  • - DVI-I ports quantity: 2
  • - DirectX version: 10.0 OpenGL version: 2.1
  • - 134 W
Warranty: standard statement: 3 Years Limited(Next Day On-Site, with Hardware Support & Phone-in Assistance)
Long product name HP RV706AA graphics card NVIDIA Quadro FX 4600 0.75 GB GDDR3 :
The long product name of HP RV706AA graphics card NVIDIA Quadro FX 4600 0.75 GB GDDR3. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Industry-leading graphics technology with a revolutionary new architecture and a wide range of top-end performance features. Supports 768 MB ultra-fast GDDR3 memory for the most advanced design and visualisation applications.
More>>>
Short summary description HP RV706AA graphics card NVIDIA Quadro FX 4600 0.75 GB GDDR3:
This short summary of the HP RV706AA graphics card NVIDIA Quadro FX 4600 0.75 GB GDDR3 data-sheet is auto-generated and uses the product title and the first six key specs.

HP RV706AA, Quadro FX 4600, 0.75 GB, GDDR3, 384, 128, 2560 x 1600 pixels, PCI Express x16

Long summary description HP RV706AA graphics card NVIDIA Quadro FX 4600 0.75 GB GDDR3:
This is an auto-generated long summary of HP RV706AA graphics card NVIDIA Quadro FX 4600 0.75 GB GDDR3 based on the first three specs of the first five spec groups.

HP RV706AA. Graphics processor family: NVIDIA, Graphics processor: Quadro FX 4600, Processor frequency: 1350 MHz. Discrete graphics card memory: 0.75 GB, Graphics card memory type: GDDR3, Memory bus: 384, 128. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10.0, OpenGL version: 2.1, Dual Link DVI. Interface type: PCI Express x16. Cooling type: Active

Processor
CUDA *
Yes
CUDA cores
128
Graphics processor family *
NVIDIA
Graphics processor *
Quadro FX 4600
Processor frequency *
1350 MHz
Maximum resolution *
2560 x 1600 pixels
Graphics card RAMDAC
400 MHz
Maximum analog resolution
2560 x 1600 pixels
Maximum digital resolution
2560 x 1600 pixels
Memory
Discrete graphics card memory *
0.75 GB
Graphics card memory type *
GDDR3
Memory bus *
384, 128
Memory bandwidth (max)
67.2 GB/s
Ports & interfaces
Interface type *
PCI Express x16
TV-out
Yes
DVI-I ports quantity *
2
DVI ports quantity
2
Performance
PhysX
No
TV tuner integrated *
No
DirectX version *
10.0
Performance
Shader model version *
4.0
OpenGL version *
2.1
HDCP
No
Dual Link DVI *
Yes
NVIDIA 3D Vision
Yes
Design
Cooling type *
Active
Power
Power consumption (typical) *
134 W
System requirements
Windows operating systems supported
Windows Vista Business, Windows Vista Business x64, Windows XP Professional, Windows XP Professional x64
Linux operating systems supported
Yes
Minimum system requirements
PCI-Ex16
Weight & dimensions
Weight
1.31 kg
Other features
Mac compatibility
No
HDMI
No
Compatible operating systems
Windows Vista Business (32/64-bit) Microsoft Windows XP Professional (32/64-bit) Red Hat Enterprise Linux 3, 4, 5 SUSE Linux Enterprise