location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Goula Numbers Puzzle

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jumbo Check ‘Jumbo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Goula
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Numbers Puzzle
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
53074 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8410446530740
Category:
Picture printed on cardboard or wood and cut into various pieces of different shapes that have to be fitted together.
Puzzles Check ‘Jumbo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jumbo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32053
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Apr 2024 10:50:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Goula Numbers Puzzle
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Shape puzzle
  • - Underwater
  • - Infant
  • - Any gender
  • - Recommended age (min): 2 yr(s)
  • - Material: Wood
  • - 10 pc(s)
  • - Multicolour
Long product name Goula Numbers Puzzle :
The long product name of Goula Numbers Puzzle. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Goula Numbers Puzzle, 28 x 28 cm, 2+
More>>>
Goula Numbers Puzzle:
The official description of Goula Numbers Puzzle as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Learn to count from 1 to 10 with this wooden puzzle. Look at the cut-out number shapes in the puzzle board and associate the shape of the number with the cut-out piece and also count the number of animals or objects inside the cut-out shape, to find out which numbered peg belongs in which space. Only the correct number peg piece will match the cut-out shape on the wooden puzzle board.
Compare the puzzle piece with the board and see that they match.

With the cut out shape to guide them, your child will learn to match up the pieces to the correct space they then learn to manipulate the piece until it fits.
Suitable for children aged 2 and up.

Short summary description Goula Numbers Puzzle:
This short summary of the Goula Numbers Puzzle data-sheet is auto-generated and uses the product title and the first six key specs.

Goula Numbers Puzzle, 10 pc(s), Underwater, 2 yr(s)

Long summary description Goula Numbers Puzzle:
This is an auto-generated long summary of Goula Numbers Puzzle based on the first three specs of the first five spec groups.

Goula Numbers Puzzle. Number of puzzle pieces: 10 pc(s). Genre: Underwater, Recommended age (min): 2 yr(s). Width: 280 mm, Height: 280 mm

Features
Product type *
Shape puzzle
Genre *
Underwater
Recommended age group *
Infant
Suggested gender *
Any gender
Recommended age (min) *
2 yr(s)
Suitable for indoor use
Yes
Product colour
Multicolour
Material
Wood
Minimum number of players
1
Country of origin
China
Learning & training skills
Learning & training skills
Hand-eye coordination development, Fine motor skills training, Math & counting learning
Battery
Batteries required
No
Weight & dimensions
Width
280 mm
Height
280 mm
Weight
250 g
Packaging data
Package width
280 mm
Package depth
25 mm
Package height
280 mm
Package weight
350 g
Package tare weight
100 g
Packaging content
Number of puzzles *
1
Packaging content
Number of puzzle pieces *
10 pc(s)
Logistics data
Pallet gross height
185 cm
Pallet gross weight
156 kg
Master (outer) cases per pallet
15 pc(s)
Master (outer) cases per pallet layer
3 pc(s)
Layers per pallet
5 pc(s)
Products per pallet
360 pc(s)
Products per master (outer) case
24 pc(s)
Master (outer) case width
300 mm
Master (outer) case length
520 mm
Master (outer) case height
340 mm
Master (outer) case gross weight
9.4 kg
Master (outer) case tare weight
400 g
Master (outer) case net weight
9 kg
Master (outer) case volume
53040 cm³
Products per shipping (inner) case
6 pc(s)
Other features
Customs product code (TARIC)
95030061