location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP KP080AA Black, Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KP080AA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KP080AA#ABH
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 118961
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Warranty: One-year limitedAdditional support is available 24 hours a day, seven days a week by phone as well as online support forms.
NOTE: Certain restrictions and exclusions apply. Consult the HP Customer Support Center for details.
Long product name HP KP080AA Black, Grey :
The long product name of HP KP080AA Black, Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP 2008 120W Docking Station
More>>>
HP KP080AA Black, Grey:
The official description of HP KP080AA Black, Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The perfectly designed home for your mobile office with full port replication and a wide range of advanced features. This unique HP desktop solution supports hot docking to provide hassle-free convenience for on-the-go professionals.

• Easy docking system provides port replication and cable management


• Four USB ports allow you to connect more peripherals to make you more productive


• Optional integrated HP/Kensington Cable Lock allows you to secure your docking station and with one lock

Short summary description HP KP080AA Black, Grey:
This short summary of the HP KP080AA Black, Grey data-sheet is auto-generated and uses the product title and the first six key specs.

HP KP080AA, Black, Grey, HP Compaq 6510b HP Compaq 6515b HP Compaq 6530b HP Compaq 6535b HP Compaq 6710b HP Compaq 6715b HP..., 1.02 kg, 280 x 61 x 153 mm, docking connector, 120 VAC - 230 VAC

Long summary description HP KP080AA Black, Grey:
This is an auto-generated long summary of HP KP080AA Black, Grey based on the first three specs of the first five spec groups.

HP KP080AA. Product colour: Black, Grey, Compatibility: HP Compaq 6510b HP Compaq 6515b HP Compaq 6530b HP Compaq 6535b HP Compaq 6710b HP Compaq 6715b HP.... Weight: 1.02 kg. Dimensions (WxDxH): 280 x 61 x 153 mm, Interface: docking connector, Power requirements: 120 VAC - 230 VAC

Ports & interfaces
USB 2.0 ports quantity *
4
VGA (D-Sub) ports quantity
1
Line-in
Yes
Line-out
Yes
Parallel ports quantity
1
Serial ports quantity
1
PS/2 ports quantity
2
Network
Ethernet LAN (RJ-45) ports
1
Performance
Product colour *
Black, Grey
Performance
Compatibility
HP Compaq 6510b HP Compaq 6515b HP Compaq 6530b HP Compaq 6535b HP Compaq 6710b HP Compaq 6715b HP Compaq 6720s HP Compaq 6720t HP Compaq 6730b HP Compaq 6910p HP Compaq 8510p HP Compaq 8510w HP Compaq 8710p HP Compaq 8710w HP EliteBook 6930p HP EliteBook 8530p HP EliteBook 8530w HP EliteBook 8730w
Weight & dimensions
Weight
1.02 kg
Other features
Dimensions (WxDxH)
280 x 61 x 153 mm
Interface
docking connector
Power requirements
120 VAC - 230 VAC
DVI port
Yes
RJ-11 ports quantity
1