location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Adjustable Stand Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Adjustable Stand
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PA508A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0829160282565 show
Category:
Devices used to rest and support laptops to make then easier to use.
Laptop Stands Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 207258
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2022 13:40:43
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 05 Jul 2010
Product end of life date
quickspecs (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: One-year limitedAdditional support is available 24 hours a day, seven days a week by phone as well as online support forms.
NOTE: Certain restrictions and exclusions apply. Consult the HP Customer Support Center for details.
Long product name HP Adjustable Stand Black :
The long product name of HP Adjustable Stand Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP Adjustable Notebook Stand
More>>>
HP Adjustable Stand Black:
The official description of HP Adjustable Stand Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Turn your HP Business Notebook into a desktop solution supporting up to two displays (notebook display plus monitor or two external displays) or completely eliminate the external display by raising your computer screen to a comfortable level.

• Raise your computer screen to an adjustable comfortable eye level.


• Use two displays at once to increase productivity - your notebook display, plus connect one external display via the VGA or DVI port on your docking station.


• Keep your desktop clutter-free even when connecting multiple devices with the simple cable management channels on the back of the stand.

Short summary description HP Adjustable Stand Black:
This short summary of the HP Adjustable Stand Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Adjustable Stand, Black, 330.2 mm, 279.4 mm, 334 mm, 3.63 kg, 33 cm (13")

Long summary description HP Adjustable Stand Black:
This is an auto-generated long summary of HP Adjustable Stand Black based on the first three specs of the first five spec groups.

HP Adjustable Stand. Product colour: Black. Width: 330.2 mm, Depth: 279.4 mm, Height: 334 mm. Compatibility: HP Compaq 2510p HP Compaq 6510b HP Compaq 6515b HP Compaq 6710b HP Compaq 6715b HP...

Design
Product colour *
Black
Ergonomics
Adjustable
Yes
Weight & dimensions
Width
330.2 mm
Depth
279.4 mm
Height
334 mm
Weight
3.63 kg
Size (imperial)
33 cm (13")
Other features
Compatibility
HP Compaq 2510p HP Compaq 6510b HP Compaq 6515b HP Compaq 6710b HP Compaq 6715b HP Compaq 6910p HP Compaq 8510p HP Compaq 8510w HP Compaq 8710p HP Compaq 8710w HP Compaq nc2400 HP Compaq nc4200 HP Compaq nc4400 HP Compaq nc6120 HP Compaq nc6220 HP Compaq nc6320 HP Compaq nc6400 HP Compaq nc8230 HP Compaq nc8430 HP Compaq nw8440 HP Compaq nw9440 HP Compaq nx6125 HP Compaq nx6325 HP Compaq nx7400 HP Compaq nx8220 HP Compaq nx9420 HP Compaq tc4200 HP Compaq tc4400