location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ZG38C03033 tablet case 25.6 cm (10.1") Folio Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ZG38C03033
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ZG38C03033
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195042381474 show
Category:
Protective cases for tablets such as the iPad.
Tablet Cases Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 182938
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Dec 2023 12:24:29
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ZG38C03033 tablet case 25.6 cm (10.1") Folio Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - The flatness of the soft lining provides great protection for the screen
  • - Ultrasonic technology solidly bonds the leather to the rear cover, offering comprehensive protection
  • - Two stand positions to view the screen from different angles
  • - High-quality anti-scratch protective film protects the screen forever
Long product name Lenovo ZG38C03033 tablet case 25.6 cm (10.1") Folio Black :
The long product name of Lenovo ZG38C03033 tablet case 25.6 cm (10.1") Folio Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Lenovo Tab M10 2nd Gen Folio Case and Film, Leather, Black
More>>>
Lenovo ZG38C03033 tablet case 25.6 cm (10.1") Folio Black:
The official description of Lenovo ZG38C03033 tablet case 25.6 cm (10.1") Folio Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Lenovo Tab M10 Folio Case and Film provides safety and reliability with long run time for your Lenovo tablet.

Short summary description Lenovo ZG38C03033 tablet case 25.6 cm (10.1") Folio Black:
This short summary of the Lenovo ZG38C03033 tablet case 25.6 cm (10.1") Folio Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ZG38C03033, Folio, Lenovo, M10 2nd Gen, 25.6 cm (10.1"), 304 g

Long summary description Lenovo ZG38C03033 tablet case 25.6 cm (10.1") Folio Black:
This is an auto-generated long summary of Lenovo ZG38C03033 tablet case 25.6 cm (10.1") Folio Black based on the first three specs of the first five spec groups.

Lenovo ZG38C03033. Case type: Folio, Brand compatibility: Lenovo, Compatibility: M10 2nd Gen, Maximum screen size: 25.6 cm (10.1"), Number of stand modes: 2. Weight: 304 g

Features
Compatibility *
M10 2nd Gen
Number of stand modes
2
Maximum screen size *
25.6 cm (10.1")
Case type *
Folio
Material *
Leather
Product main colour *
Black
Brand compatibility *
Lenovo
Closure type
Not supported
Built-in speaker(s) *
No
Stand mode *
Yes
Features
Protection features
Scratch resistant, Shock resistant
Battery
Built-in battery *
No
Weight & dimensions
Weight
304 g
Packaging data
Quantity per pack
1 pc(s)
Screen protector
Yes
Logistics data
Harmonized System (HS) code
84733080
Country Distributor
France 1 distributor(s)
Italia 1 distributor(s)
United Kingdom 3 distributor(s)
Deutschland 1 distributor(s)
Lithuania 1 distributor(s)
España 1 distributor(s)
Danmark 1 distributor(s)