location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo Tab M10 HD (2nd Gen) M10 HD Mediatek 32 GB 25.6 cm (10.1") 3 GB Wi-Fi 5 (802.11ac) Android 10 Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Tab
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
M10 HD (2nd Gen)
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M10 HD
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ZA6W0215ES + FUNDA Y SEGURO
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8435207807435
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21013
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 03:22:38
The date of the most recent change of this product data-sheet in Icecat.
Carbon Footprint (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo Tab M10 HD (2nd Gen) M10 HD Mediatek 32 GB 25.6 cm (10.1") 3 GB Wi-Fi 5 (802.11ac) Android 10 Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - MediaTek Helio P22T (8C, 4x A53 @2.3GHz + 4x A53 @1.8GHz)
  • - 3GB LPDDR4x
  • - 32GB (eMCP4x, eMMC)
  • - IMG PowerVR GE8320 GPU
  • - Android 10
Warranty: 3-year, Depot with 1-year Battery
Long product name Lenovo Tab M10 HD (2nd Gen) M10 HD Mediatek 32 GB 25.6 cm (10.1") 3 GB Wi-Fi 5 (802.11ac) Android 10 Grey :
The long product name of Lenovo Tab M10 HD (2nd Gen) M10 HD Mediatek 32 GB 25.6 cm (10.1") 3 GB Wi-Fi 5 (802.11ac) Android 10 Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MediaTek Helio P22T (8C, 4x A53 @2.3GHz + 4x A53 @1.8GHz), 3GB LPDDR4x, 32GB (eMCP4x, eMMC), 10.1" HD (1280x800) TDDI 400nits Touch, IMG PowerVR GE8320 GPU, 11a/b/g/n/ac 1x1 + BT5.0, Front 5.0MP / Rear 8.0MP, Android 10
More>>>
Lenovo Tab M10 HD (2nd Gen) M10 HD Mediatek 32 GB 25.6 cm (10.1") 3 GB Wi-Fi 5 (802.11ac) Android 10 Grey:
The official description of Lenovo Tab M10 HD (2nd Gen) M10 HD Mediatek 32 GB 25.6 cm (10.1") 3 GB Wi-Fi 5 (802.11ac) Android 10 Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Family-first tablet entertainment
The Lenovo Tab M10 HD is a 2nd gen 10.1" HD tablet that packs a wallop while sporting a premium metal design. It offers great sound and audio—and adds in a host of family friendly features like curated kids' content, parental controls, and TÜV Rheinland-certified eye protection.

Short summary description Lenovo Tab M10 HD (2nd Gen) M10 HD Mediatek 32 GB 25.6 cm (10.1") 3 GB Wi-Fi 5 (802.11ac) Android 10 Grey:
This short summary of the Lenovo Tab M10 HD (2nd Gen) M10 HD Mediatek 32 GB 25.6 cm (10.1") 3 GB Wi-Fi 5 (802.11ac) Android 10 Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo Tab M10 HD (2nd Gen) M10 HD, 25.6 cm (10.1"), 1280 x 800 pixels, 32 GB, 3 GB, Android 10, Grey

Long summary description Lenovo Tab M10 HD (2nd Gen) M10 HD Mediatek 32 GB 25.6 cm (10.1") 3 GB Wi-Fi 5 (802.11ac) Android 10 Grey:
This is an auto-generated long summary of Lenovo Tab M10 HD (2nd Gen) M10 HD Mediatek 32 GB 25.6 cm (10.1") 3 GB Wi-Fi 5 (802.11ac) Android 10 Grey based on the first three specs of the first five spec groups.

Lenovo Tab M10 HD (2nd Gen) M10 HD. Display diagonal: 25.6 cm (10.1"), Display resolution: 1280 x 800 pixels. Internal storage capacity: 32 GB. Processor frequency: 2.3 GHz, Processor family: Mediatek, Processor model: Helio P22T. Internal memory: 3 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 5 MP. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Card reader integrated. Weight: 420 g. Operating system installed: Android 10. Product colour: Grey

Display
Display diagonal *
25.6 cm (10.1")
Display resolution *
1280 x 800 pixels
Panel type
IPS
Display brightness
400 cd/m²
Processor
Processor manufacturer *
MediaTek
Processor family *
Mediatek
Processor model *
Helio P22T
Processor cores
8
Processor frequency *
2.3 GHz
Memory
Internal memory *
3 GB
Internal memory type
LPDDR4x-SDRAM
Maximum internal memory
3 GB
Storage
Internal storage capacity *
32 GB
Card reader integrated *
Yes
Compatible memory cards
MicroSD (TransFlash)
Maximum memory card size
256 GB
Storage media *
eMMC
Graphics
Graphics card family
Imagination Technologies
Graphics card
PowerVR GE8320
Audio
Number of built-in speakers
2
Audio system
Dolby Atmos
Camera
Rear camera type *
Single camera
Rear camera resolution (numeric) *
8 MP
Front camera *
Yes
Front camera resolution (numeric)
5 MP
Network
Mobile network connection *
No
Bluetooth
Yes
Bluetooth version
5.0
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
Wi-Fi 5 (802.11ac)
Ports & interfaces
USB 2.0 Type-C ports quantity
1
Ports & interfaces
Combo headphone/mic port
Yes
Design
Colour name
Iron Grey
Device type *
Mobile tablet
Form factor *
Slate
Product colour *
Grey
Performance
Assisted GPS (A-GPS) *
No
GLONASS
Yes
GPS (satellite)
Yes
Accelerometer
Yes
Ambient light sensor
Yes
Position location *
Yes
Software
Platform *
Android
Operating system installed *
Android 10
Battery
Battery included
Yes
Battery technology *
Lithium Polymer (LiPo)
Battery capacity *
5000 mAh
Battery recharge time
4.5 h
Standby time
700 h
Continuous video playback time
8 h
Browsing time (Wi-Fi)
10 h
Power
AC adapter output voltage
5 V
AC adapter output current
2 A
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
241.5 mm
Depth
149.4 mm
Height
8.25 mm
Weight
420 g
Certificates
Compliance certificates
RoHS
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
0 - 95%
Operating altitude
0 - 3048 m