location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson EB-455Wi with Educ Lamp Warranty

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson EB-455Wi with Educ Lamp Warranty
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V11H440040LW
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 82844
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson EB-455Wi with Educ Lamp Warranty
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Ultra short throw projector
  • - LCD 2500 ANSI lumens
  • - Lamp 2500 h
  • - WXGA (1280x800) 2000:1
  • - Screen size compatibility: 1498.6 - 2463.8 mm (59 - 97")
  • - Ethernet LAN
  • - Built-in speaker(s) 12 W
  • - 343 W
Long product name Epson EB-455Wi with Educ Lamp Warranty :
The long product name of Epson EB-455Wi with Educ Lamp Warranty. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EB-455WI 3LCD, WXGA (1280 x 800), 0.59" LVD, 59 - 97", 0.37:1, 2500 lumens, 16:10, 2000:1, 2500 / 3500 hours, 230W UHE E-TORL, S-Video, RCA, D-sub, USB 2.0, RJ-45, RS-232
More>>>
Epson EB-455Wi with Educ Lamp Warranty:
The official description of Epson EB-455Wi with Educ Lamp Warranty as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Make any surface interactive - including a tabletop - without the need for a screen or whiteboard.
This complete package comes with everything that's needed to create a collaborative learning or working experience, including projector, digital pen and wall-mount.

Large, fully interactive projection
Achieve an image size of up to 97 inches, fully interactive right to the corners. Notes or additions can be saved with the digital pen, giving complete control of the projection area. Annotate without casting a shadow thanks to the ultra-short-throw design, achieving a 70-inch projected image from just 16cm.

Desktop collaboration
Mount the projector vertically, allowing collaborative work on documents or multimedia files on the tabletop to make group projects and classroom activities more engaging.

Easy to use
Always easy to use, the projector is quick to set up and shut down with USB 'plug-and-play' functionality plus quick start and instant off features, which avoid wasting valuable lesson time.

High quality images
No matter what the interactive projector is used for, Epson's 3LCD technology ensures high-quality images with its equally high White and Colour Light Output for vivid, natural colours and deep blacks, even in daylight.

Short summary description Epson EB-455Wi with Educ Lamp Warranty:
This short summary of the Epson EB-455Wi with Educ Lamp Warranty data-sheet is auto-generated and uses the product title and the first six key specs.

Epson EB-455Wi with Educ Lamp Warranty, 2500 ANSI lumens, LCD, WXGA (1280x800), 2000:1, 1498.6 - 2463.8 mm (59 - 97"), 0.58 - 0.58 m

Long summary description Epson EB-455Wi with Educ Lamp Warranty:
This is an auto-generated long summary of Epson EB-455Wi with Educ Lamp Warranty based on the first three specs of the first five spec groups.

Epson EB-455Wi with Educ Lamp Warranty. Projector brightness: 2500 ANSI lumens, Projection technology: LCD, Projector native resolution: WXGA (1280x800). Light source type: Lamp, Service life of light source: 2500 h, Service life of light source (economic mode): 3500 h. Focal length range: 4.68 - 4.68 mm, Offset: 4.39: -1. Serial interface type: RS-232. Country of origin: China

Projector
Screen size compatibility *
1498.6 - 2463.8 mm (59 - 97")
Projection distance
0.58 - 0.58 m
Projector brightness *
2500 ANSI lumens
Projection technology *
LCD
Projector native resolution *
WXGA (1280x800)
Contrast ratio (typical) *
2000:1
Keystone correction, vertical
Light source
Light source type *
Lamp
Service life of light source *
2500 h
Service life of light source (economic mode)
3500 h
Lamp type
UHE
Lamp power
230 W
Lens system
Focal length range
4.68 - 4.68 mm
Offset
4.39: -1
Ports & interfaces
S-Video inputs quantity
1
USB 2.0 ports quantity *
1
Headphone outputs
2
Microphone in
Yes
Serial interface type *
RS-232
VGA (D-Sub) ports quantity *
2
Composite video in *
1
DVI port *
No
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Wi-Fi *
No
Features
Country of origin
China
Multimedia
Built-in speaker(s) *
Yes
RMS rated power
12 W
Number of built-in speakers
1
Design
Product type *
Ultra short throw projector
Power
Power consumption (typical) *
343 W
Power consumption (standby) *
0.3 W
Weight & dimensions
Package width
585 mm
Package depth
800 mm
Package height
340 mm
Package weight
22.8 kg
Packaging content
Remote control included *
No
Logistics data
Quantity per pack
1 pc(s)
Products per pallet
10 pc(s)
Pallet gross length
120 cm
Pallet gross width
80 cm
Pallet gross height
185 cm
Products per pallet layer
2 pc(s)
Products per pallet layer (UK)
2 pc(s)
Products per pallet (UK)
10 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
185 cm
Other features
Aspect ratio
16:10
Audio input
RCA
Dimensions (WxDxH)
369 x 481 x 115 mm
Lens system
f1.8
RS-232 ports
1
Source Testseek summary Average rating
Reviews
Updated:
2013-07-01 03:36:21
Uk has collected 3 expert reviews for Epson EB-455Wi with Educ Lamp Warranty and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Review comments Score
projectorcentral.com
Updated:
2013-07-01 03:36:19
The Epson 455Wi interactive projector delivers everything it promises and more: interactivity, an ultra short throw, its full rated brightness, a high quality image for data, two interactive pens, and even a wall mount. And, of course, there's the new...
88%
pcmag.com
Updated:
2013-07-01 03:36:19
Whatever the strengths of the Epson BrightLink 455Wi ($2,200 street), it stands as a reminder of how quickly perspectives can change. When I reviewed the Epson BrightLink 450Wi ($2,200 street, 4.5 stars) last year, it was unique in combining interactiv...
Good Ultra short throw, Can use any solid surface, including a tabletop or floor, as an interactive screen...
Bad Needs calibration, Doesn't handle video as well as it handles data images, Pen needs to touch the screen...
Bottom line The Epson BrightLink 455Wi is almost identical to the Editors' Choice 450Wi, but adds the ability to work facing straight down, to let you create an interactive table top...
80%
projectorreviews.com
Updated:
2013-07-01 03:36:21
Epson has introduced its latest interactive projector, the Epson BrightLink 455wi. Some of you might be familiar with Epson's BrightLink 450wi and this projector is very similar but with some really interesting new features that really make it stand...
Bottom line In summary, the Epson BrightLink 455wi turned out to be a great projector for interactive teaching. The 1280x800 native resolution and its ability to project an image up to 96" diagonal really made this projector a true contender in the interactive pr...
0%
Country Distributor
United Kingdom 1 distributor(s)