location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN 4-Port USB-to-Serial RS-232 Hub

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4-Port USB-to-Serial RS-232 Hub
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UC2324-AT show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4710423773110 show
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 73745
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jan 2024 10:47:53
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN 4-Port USB-to-Serial RS-232 Hub
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Easy way to add 4 RS-232 serial ports
  • - Fully compliant with USB 1.1; USB 2.0 compatible
  • - Supports automatic handshake mode
  • - Up to 115.2 Kbps data transfer rate for each serial port
Long product name ATEN 4-Port USB-to-Serial RS-232 Hub :
The long product name of ATEN 4-Port USB-to-Serial RS-232 Hub. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4-Port USB-to-Serial RS-232 Hub
More>>>
ATEN 4-Port USB-to-Serial RS-232 Hub:
The official description of ATEN 4-Port USB-to-Serial RS-232 Hub as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The ATEN USB-to-Serial RS-232 Hub provides an external plug-and-play RS-232 serial connection for computers, notebooks, laptops, and handheld computing devices that support the USB specification. It provides a quick, simple, and cost-effective solution and is ideal for various communication and automation applications.
1x USB-to-Serial Hub
1x USB Cable
1x Installation Disk
1x User Instructions

Short summary description ATEN 4-Port USB-to-Serial RS-232 Hub:
This short summary of the ATEN 4-Port USB-to-Serial RS-232 Hub data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN 4-Port USB-to-Serial RS-232 Hub, USB 2.0 Type-B, Metallic, VGA, Metal, 0.4 W, 0 - 50 °C

Long summary description ATEN 4-Port USB-to-Serial RS-232 Hub:
This is an auto-generated long summary of ATEN 4-Port USB-to-Serial RS-232 Hub based on the first three specs of the first five spec groups.

ATEN 4-Port USB-to-Serial RS-232 Hub. Host interface: USB 2.0 Type-B. Product colour: Metallic, Hub interfaces: VGA, Housing material: Metal. Power consumption (typical): 0.4 W. Width: 80 mm, Depth: 125 mm, Height: 25 mm. Quantity per pack: 1 pc(s), Package width: 59 mm, Package depth: 239 mm

Ports & interfaces
Host interface *
USB 2.0 Type-B
USB 2.0 ports quantity *
1
VGA (D-Sub) ports quantity
4
DC-in jack
Yes
Performance
Product colour *
Metallic
Hub interfaces
VGA
LED indicators
Yes
Housing material
Metal
Power
Power consumption (typical)
0.4 W
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Weight & dimensions
Width
80 mm
Depth
125 mm
Weight & dimensions
Height
25 mm
Weight
391 g
Packaging data
Quantity per pack
1 pc(s)
Package width
59 mm
Package depth
239 mm
Package height
160 mm
Package weight
594 g
Logistics data
Products per master (outer) case
20 pc(s)
Master (outer) case width
315 mm
Master (outer) case length
490 mm
Master (outer) case height
338 mm
Master (outer) case gross weight
12.6 kg
Master (outer) case net weight
7.82 kg
Harmonized System (HS) code
84719000
Brand Image Product code Product Stock Price from
ATEN UC4854 USB 2.0 Black, Silver ATEN UC4854 USB 2.0 Black, Silver
(show image)
UC4854-AT UC4854 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 2 distributor(s)
United Kingdom 5 distributor(s)
España 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Australia 2 distributor(s)
United States 1 distributor(s)
México 1 distributor(s)