location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Mini-in-One 24 computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LED Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Mini-in-One
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
24
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7AX23AA#ABB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193905170159 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 359138
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 15:03:13
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Aug 2022
Product end of life date
Product Brochure/Datasheet (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (8.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Mini-in-One 24 computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LED Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Take your clean desk to another level with an elegant design and simple slide-in mechanism that connects your Mini[2] behind the screen through a USB-C™ cable and houses both discreetly out of view.
  • - Reduce the threat of tampering with the built-in, fully-enclosed compartment and panels that secure your Mini.[2] Block your webcam feed when not in use with the HP Privacy Camera shutter.
  • - Effortlessly support your evolving business with our first display that powers a USFF PC with up to 65 watts. Connect to any HP Pro or Elite Desktop Mini[2] and add your devices with 6 USB ports.
Warranty: 3 year limited warranty including 3 year of parts, labor, and next business-day onsite service. Terms and conditions vary by country. Certain restrictions and exclusions apply.
Long product name HP Mini-in-One 24 computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LED Black :
The long product name of HP Mini-in-One 24 computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LED Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Mini-in-One 24 Display
More>>>
HP Mini-in-One 24 computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LED Black:
The official description of HP Mini-in-One 24 computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LED Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The display engineered for your Mini.[1]
Maximize your workspace with our first Mini-in-One display that fully encloses a USFF PC and is purpose-built to seamlessly connect, contain, secure, and power your Mini[2]—from this generation to the next. Multi-task like a pro in Full HD resolution, and add your USB devices at the display.

Short summary description HP Mini-in-One 24 computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LED Black:
This short summary of the HP Mini-in-One 24 computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LED Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Mini-in-One 24, 60.5 cm (23.8"), 1920 x 1080 pixels, Full HD, LED, 14 ms, Black

Long summary description HP Mini-in-One 24 computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LED Black:
This is an auto-generated long summary of HP Mini-in-One 24 computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LED Black based on the first three specs of the first five spec groups.

HP Mini-in-One 24. Display diagonal: 60.5 cm (23.8"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 14 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting. Product colour: Black

Stylish, adaptable design
Stylish, adaptable design

Take your clean desk to another level with an elegant design and simple slide-in mechanism that connects your Mini[2] behind the screen through a USB-C™ cable and houses both discreetly out of view. Then power on your solution through the display.

Security for your Mini, privacy for you

Reduce the threat of tampering with the built-in, fully-enclosed compartment and panels that secure your Mini.[2] Work without worry that you’re being watched with the integrated HP Privacy Camera shutter that blocks your webcam feed when not in use.

Expansive HP Mini compatibility and device connectivity

Effortlessly support your evolving business with separate display and PC lifecycles with our first display that powers a USFF PC with up to 65 watts. Add an HP Pro or Elite Desktop Mini[2] through a USB-C™ cable and USB devices through 6 USB ports.

Display
Display diagonal *
60.5 cm (23.8")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
IPS
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time *
14 ms
Screen shape *
Flat
Contrast ratio (typical) *
1000:1
Maximum refresh rate *
80 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
3D
No
Performance
HP segment
Business
Multimedia
Number of speakers
2
Built-in speaker(s) *
Yes
Built-in camera *
Yes
Design
Product colour *
Black
Ports & interfaces
Built-in USB hub *
Yes
USB hub version
3.2 Gen 1 (3.1 Gen 1)
Number of upstream ports
1
DisplayPorts quantity
1
Audio input
Yes
HDCP
Yes
Ergonomics
VESA mounting *
Yes
Cable lock slot *
Yes
Height adjustment *
No
Tilt angle range
-5 - 30°
Power
Energy efficiency class (SDR) *
E
Power
Energy consumption (SDR) per 1000 hours *
18 kWh
AC input voltage
100 - 240 V
European Product Registry for Energy Labelling (EPREL) code
298059
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Width (with stand)
539.6 mm
Depth (with stand)
242 mm
Height (with stand)
503.8 mm
Weight (with stand)
7.2 kg
Width (without stand)
539.6 mm
Depth (without stand)
75 mm
Height (without stand)
367.6 mm
Weight (without stand)
7.2 kg
Packaging data
Package width
650 mm
Package depth
473 mm
Package height
315 mm
Package weight
12.8 kg
Packaging content
Cables included
AC
Sustainability
Sustainability certificates
EPEAT Silver
Sustainable technologies and materials
Arsenic-free display glass; Low halogen; Mercury-free display backlights
Other features
Country of origin
China
TV tuner integrated
No
Certification
Australian-New Zealand MEPS; BSMI; CB; CCC; CE; CECP; CEL; CSA; EAC; Energy Star; FCC; ICES; ISO 9241-307; KC; KCC; NOM; PSB; SEPA; TCO Certified Edge; TUV; UL; VCCI; Vietnam MEPS; WEEE; ISC
Logistics data
Harmonized System (HS) code
85285210
Country Distributor
Nederland 1 distributor(s)
France 2 distributor(s)
United Kingdom 3 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Polska 1 distributor(s)
Disclaimer HP Mini-in-One 24 computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LED Black:
Disclaimer

[1] Based on displays as of April 2019 that can fully enclose a USFF PC.
[2] HP Desktop Mini sold separately. Compatible with 35W and 65W HP ProDesk and EliteDesk Desktop Mini G5 models configured with an optional USB-C™ w/Power Delivery rear port. [4] Each display sold separately.
[5] External power supplies, power cords, cables and peripherals are not Low Halogen. Service parts obtained after purchase may not be Low Halogen.
[6] EPEAT® registered where applicable. EPEAT registration varies by country. See www.epeat.net for registration status in your country. Search keyword generator on HP’s 3rd party option store for solar generator accessories at www.hp.com/go/options.
[7] HP Care Packs sold separately. Service levels and response times for HP Care Packs may vary depending on your geographic location. Service starts on date of hardware purchase. Restrictions and limitations apply. For details, visit www.hp.com/go/cpc. HP Services are governed by the applicable HP terms and conditions of service provided or indicated to Customer at the time of purchase. Customer may have additional statutory rights according to applicable local laws, and such rights are not in any way affected by the HP terms and conditions of service or the HP Limited Warranty provided with your HP Product.

Technical specification disclaimers
All specifications represent the typical specifications provided by HP's component manufacturers, actual performance may vary either higher or lower.
External power supplies, power cords, cables and peripherals are not Low Halogen. Service parts obtained after purchase may not be Low Halogen.
Lock is sold separately.
EPEAT® 2019 registered where applicable. EPEAT ® registration varies by country. See www.epeat.net for registration status by country.