location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Shuttle X50V7U3 Intel® Core™ i3 i3-8145U 39.6 cm (15.6") 1366 x 798 pixels Touchscreen All-in-One PC barebone Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Shuttle Check ‘Shuttle’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X50V7U3
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
X50V7U3 (BLACK) show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887993002163 show
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘Shuttle’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Shuttle: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 47854
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:44:26
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Shuttle X50V7U3 Intel® Core™ i3 i3-8145U 39.6 cm (15.6") 1366 x 798 pixels Touchscreen All-in-One PC barebone Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 19.5" Multi Touchscreen
  • - Core i3 processor
  • - Fanless
  • - Approved for 24/7 non-stop operation
Long product name Shuttle X50V7U3 Intel® Core™ i3 i3-8145U 39.6 cm (15.6") 1366 x 798 pixels Touchscreen All-in-One PC barebone Black :
The long product name of Shuttle X50V7U3 Intel® Core™ i3 i3-8145U 39.6 cm (15.6") 1366 x 798 pixels Touchscreen All-in-One PC barebone Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i3-8145U (4MB Cache, 2.1GHz), 2 x SoDIMM DDR4-SDRAM max 64GB, 39.6 cm (15.6") HD 1366 x 768 LCD Touch, Intel UHD Graphics, LAN, WLAN, Bluetooth, Webcam, No OS
More>>>
Shuttle X50V7U3 Intel® Core™ i3 i3-8145U 39.6 cm (15.6") 1366 x 798 pixels Touchscreen All-in-One PC barebone Black:
The official description of Shuttle X50V7U3 Intel® Core™ i3 i3-8145U 39.6 cm (15.6") 1366 x 798 pixels Touchscreen All-in-One PC barebone Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

All-in-One PC for POS, POI, Kiosk Applications
The Shuttle XPC all-in-one X50V7U3 is the latest addition to the X50 Series and is powered by Intel's Core i3-8145U processor. The new Whiskey Lake-U processor architecture helps improve on power consumption and computing power. Thanks to its passive cooling, the system is virtually noiseless, maintenance-free and approved for 24/7 nonstop operation. Particularly suitable for vertical applications is the arrangement of connectors at the bottom and the IP54 compliant front panel which is dust-protected and protected from splashing of water.

Fanless and whisper-quiet
The fanless technology used in this PC means it is incredibly quiet. Doing away with these mechanical components also reduces the number of wearing parts, making the machine more durable and stable.

Low energy consumption
Thrift is a virtue. In terms of power consumption this Mini-PC sets an example. It is not just good for the environment but for your pocket, too.

Resistive touch screen
The resistive touch screen allows operation even without skin contact, e.g. with gloves or a pen, and is therefore particularly suitable for demanding environments.

Rapid system and program start-up thanks to NVMe support
SSDs are already very fast compared to hard disks. But what is possible thanks to M.2 modules with PCIe Express technology really takes your breath away. The NVMe modules process several gigabytes per second and thus ensure the system starts up in just a few seconds with noticeably shorter program start-up times.

Suitable for constant operation
Work 24 hours a day, 7 days a week. As it does not use any moving parts, such as a fan, this Mini-PC is approved for constant operation. This means lower maintenance costs and a longer lifespan.

Multiformat card reader
At last – no more searching for missing digital camera leads. Simply insert the memory card and you can access all stored photos and videos immediately.

Utilising mobile technology
An array of components from mobile devices are put to use in this Mini-PC. You can tell straight away by how quiet it is. The energy-saving technologies of the components used generate minimal heat, therefore additional fans are not required. The energy you save will soon be reflected in your electricity bills in the medium to long term.

Anti-theft protection
The Kensington Lock forms part of the anti-theft system. As with many other Notebooks, this Mini-PC can also be safely locked, ensuring long-term enjoyment from your Shuttle product.

Inbuilt stereo speakers
Two powerful speakers are elegantly integrated into the design and deliver astonishingly good sound quality. And when more power is needed, you can attach external speakers via audio jacks.

Suitable for Linux operating systems
This model was successfully tested with openSUSE Linux by Novell. All machine functions worked without problem immediately after installation.

Connections without all those annoying cables
Data is transferred by WLAN completely without cables. Accessing the Internet and local network resources (e.g. printers) is now child's play when within range of an access point/hotspot.

Solid base
Folded 180° vertically, the chrome anti-slip pedestal can be used as a carrying handle. A particularly clever solution from Shuttle's engineers.

Keeping in touch
The revolutionary touchscreen allows this Mini-PC to be controlled without the use of mouse or keyboard. Touching the screen with a finger or stylus takes the place of the mouse. And with a virtual keyboard, entries can be made directly on the screen.

Securely attached
The practical VESA mounting surface on the back of the device enables it to be attached to monitor arms or wall mounts. The VESA format is standardised, making it suitable for most mounts.

Integrated Webcam
The inbuilt Webcam enables problem-free video telephony and video conferencing in high-quality megapixel format.

Fan-less external power supply
A highly effective external power supply provides the Shuttle Mini-PC with its energy. And since it works without a fan, it is completely noise-free.

Communication in the fast lane
The integrated gigabit LAN chipset opens up completely new possibilities for communication with no restriction on the speed of data transfer. Say goodbye to information bottlenecks, whether in the company network or for home Internet access.

Always-on Jumper
This machine is provided with a hardware solution to keep it permanently switched on (e.g. after a power outage). If you remove the jumper documented in the manual, the PC then starts as soon as the power supply is restored.

The fastest connection to external peripheral devices available to date
The USB 3.0 connectors of this model allow for data transfer of up to 5 Gbit/s (625 MB/s). This enables external devices such as USB hard disks to be connected and run at nearly the same speed as their internal siblings. USB 3.0 is downward compatible so that also devices of previous USB generations can be hooked up.

Just 2.5" HDDs
An extremely compact PC housing offers less space for drives, that's why this Mini-PC uses slimline 2.5-inch hard disks. The advantage of this is that there's less noise, less heat generated and reduced power consumption. However small hard disks in a small housing does not have to mean less memory. Modern 2.5" HDDs are every bit as good as their 3.5" brothers.

You can rely on SSD
This is where an energy-saving "Solid State Drive" should be used. This drive technology guarantees extremely short access times, the highest data transmission rates and considerably lower energy consumption compared to conventional hard disks. SSDs have no mechanical components at all, are therefore subject to less wear and tear and consequently benefit from a longer service life.

HDMI interface
Goodbye cable spaghetti! Modern flat-screen TVs and large-format TFT screens can be connected to this Mini-PC with just a single thin cable. Often the audio output is also transferred in brilliant quality via the HDMI cable.

Intel chipset inside
Play it safe with the reliable chipsets from the world's largest chip manufacturer. Intel chipsets have proven themselves over many years, have been presented with awards by the trade press and offer the best possible degree of compatibility.

The interface for the fastest of memory media
Internal drives to be used inside this Mini-PC can transfer data at a speed of up to 6 Gbit/s. Hard drives thus run significantly faster and brand-new media technologies such as SSDs can use their full potential. Be sure to look for SATA 6 Gbit/s.

Short summary description Shuttle X50V7U3 Intel® Core™ i3 i3-8145U 39.6 cm (15.6") 1366 x 798 pixels Touchscreen All-in-One PC barebone Black:
This short summary of the Shuttle X50V7U3 Intel® Core™ i3 i3-8145U 39.6 cm (15.6") 1366 x 798 pixels Touchscreen All-in-One PC barebone Black data-sheet is auto-generated and uses the product title and the first six key specs.

Shuttle X50V7U3, 39.6 cm (15.6"), HD, Touchscreen, Intel® Core™ i3, 2.1 GHz, Black

Long summary description Shuttle X50V7U3 Intel® Core™ i3 i3-8145U 39.6 cm (15.6") 1366 x 798 pixels Touchscreen All-in-One PC barebone Black:
This is an auto-generated long summary of Shuttle X50V7U3 Intel® Core™ i3 i3-8145U 39.6 cm (15.6") 1366 x 798 pixels Touchscreen All-in-One PC barebone Black based on the first three specs of the first five spec groups.

Shuttle X50V7U3. Product type: All-in-One PC barebone. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 798 pixels, Touchscreen, Panel type: LCD. Processor family: Intel® Core™ i3, Processor frequency: 2.1 GHz. On-board graphics card model: Intel® UHD Graphics. Product colour: Black

Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1366 x 798 pixels
Touchscreen *
Yes
HD type *
HD
Display brightness
220 cd/m²
Panel type
LCD
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i3
Processor generation
8th gen Intel® Core™ i3
Processor model *
i3-8145U
Processor cores
2
Processor threads
4
Processor boost frequency
3.9 GHz
Processor frequency *
2.1 GHz
Thermal Design Power (TDP)
15 W
Configurable TDP-up frequency
2.3 GHz
Configurable TDP-up
25 W
Configurable TDP-down frequency
0.8 GHz
Configurable TDP-down
10 W
PCI Express slots version
3.0
Processor socket
BGA 1528
Processor lithography
14 nm
Bus type
OPI
Processor codename
Whiskey Lake
PCI Express configurations
1x2+2x1, 1x4, 2x2, 4x1
Memory
Maximum internal memory *
64 GB
Memory slots type
SO-DIMM
Supported memory clock speeds
2400 MHz
Storage
Number of storage drives supported
2
SSD form factor
M.2
Card reader integrated
Yes
Compatible memory cards
SD, SDXC
Graphics
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
On-board graphics card model *
Intel® UHD Graphics
Audio
Built-in speaker(s) *
Yes
Number of speakers
2
RMS rated power
2 W
Network
Wi-Fi *
Yes
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Ethernet LAN *
Yes
Bluetooth *
Yes
Bluetooth version
4.0
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
HDMI ports quantity *
1
HDMI version
1.4a
VGA (D-Sub) ports quantity
1
Headphone outputs
1
Microphone in
Yes
DC-in jack
Yes
Design
Product colour *
Black
Cable lock slot
Yes
Cable lock slot type
Kensington
VESA mounting
Yes
Country of origin
China
Performance
Product type *
All-in-One PC barebone
Motherboard chipset
Intel SoC
Software
Operating system installed *
No
Processor special features
Intel® Smart Response Technology
Yes
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel TSX-NI version
0.00
Processor ARK ID
149090
Power
AC adapter output voltage
19 V
Weight & dimensions
Package weight
4.8 kg
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 90%
Certificates
Certification
CE, FCC, BSMI
Sustainability
Sustainability certificates
ENERGY STAR
Packaging content
AC adapter included
Yes
Quick start guide
Yes
Drivers included
Yes
Power cord included
Yes
Logistics data
Harmonized System (HS) code
84713000
Other features
Graphics card family
Intel
AC adapter output current
3.42 A
Storage drive interface
M.2, PCI Express
Power supply
65 W
Power supply type
External AC adapter
Safety
CB, BSMI, ETL
Country Distributor
Deutschland 1 distributor(s)
Switzerland 2 distributor(s)
Magyarország 1 distributor(s)
Österreich 1 distributor(s)