location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon LV-X7 data projector 1500 ANSI lumens LCD XGA (1024x768)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LV-X7
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2105B003 show
Show alternative article codes used in the online market place
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 57349
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jan 2020 15:24:01
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon LV-X7 data projector 1500 ANSI lumens LCD XGA (1024x768)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - LCD 1500 ANSI lumens
  • - Lamp
  • - XGA (1024x768) 500:1
  • - Built-in speaker(s)
  • - 205 W
Warranty: 3 Years
Long product name Canon LV-X7 data projector 1500 ANSI lumens LCD XGA (1024x768) :
The long product name of Canon LV-X7 data projector 1500 ANSI lumens LCD XGA (1024x768). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LV-X7 - 1500 ANSI, LCD 1024 x 768, 4:3, 0.6" TFT, NSH
More>>>
Canon LV-X7 data projector 1500 ANSI lumens LCD XGA (1024x768):
The official description of Canon LV-X7 data projector 1500 ANSI lumens LCD XGA (1024x768) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Offering XGA projection at a classroom-friendly brightness level, the LV-X7 performs admirably in any lesson. Quiet, discreet and economical to run, it is ideal for educational institutions.

Features:
-XGA resolution.
-1500 lumens for classroom use.
-500:1 contrast ratio.
-Near-silent 25dBA Quiet Mode.
-Wide 1.6x zoom lens.
-Vertical Keystone Correction.
-Screen Colour Correction.
-Fast start-up and shutdown.
-Great value.
-Compact and portable.
-Bring your classroom to life.

Native XGA resolution
The LV-X7 projects at XGA resolution (1024 x 768 pixels) for sharply defined images with crisp, legible text. Maximum resolution is UXGA (1600 x 1200) using high-quality compression.

Gentle brightness
A controlled 1500 lumens output delivers sufficient brightness while being gentle on the eyes of children and teachers passing in front of the beam. Progressive scan technology further reduces eyestrain by keeping images smooth and flicker-free.

500:1 contrast ratio
A contrast ratio of 500:1 delivers deeper blacks, brighter whites and richer colours - ideal for projecting text or colour-intensive learning materials.

Virtually silent
The LV-X7 is optimised for learning environments. Quiet Mode's near-silent 25dBA operation suppresses distracting fan hum, keeping classroom attention fixed firmly on your lesson.

Flexible placement
A wide-angle Canon 1.6x zoom lens projects 100 inch images from just 2.9 metres away - perfect for smaller classrooms.

Keystone correction
Vertical Keystone Correction compensates for picture distortion that occurs when the projector is tilted towards the screen. The LV-X7 can compensate for tilt angles up to ±30 degrees.

Natural colours, whatever the background
Screen Colour Correction eliminates the hassle and cost of projector screens. Settings are optimised to preserve the natural colour of images when projecting onto classroom chalkboards and other coloured backgrounds.

Fast start-up and shutdown
An 8-second start-up time means the LV-X7 is ready to project as soon as class begins. And with a cool down time of just 30 seconds, there's no delay with packing up afterwards.

Excellent value
With an impressive 4000 hour lamp life in Quiet Mode, the LV-X7 is extremely economical. Power Saving mode helps with energy costs by automatically shutting down if no video signal is detected for a predefined period.

Portable and compact
Weighing just 2.9kg and supplied with a soft carry case as standard, the LV-X7 can be carried between classrooms with ease. A footprint of 310mm x 265mm - barely bigger than a sheet of A4 paper - makes storage just as easy.

Short summary description Canon LV-X7 data projector 1500 ANSI lumens LCD XGA (1024x768):
This short summary of the Canon LV-X7 data projector 1500 ANSI lumens LCD XGA (1024x768) data-sheet is auto-generated and uses the product title and the first six key specs.

Canon LV-X7, 1500 ANSI lumens, LCD, XGA (1024x768), 500:1, 85%, 15 - 100 kHz

Long summary description Canon LV-X7 data projector 1500 ANSI lumens LCD XGA (1024x768):
This is an auto-generated long summary of Canon LV-X7 data projector 1500 ANSI lumens LCD XGA (1024x768) based on the first three specs of the first five spec groups.

Canon LV-X7. Projector brightness: 1500 ANSI lumens, Projection technology: LCD, Projector native resolution: XGA (1024x768). Light source type: Lamp, Lamp type: NSH, Lamp power: 150 W. Dot clock scanning frequency: 108 MHz. Power consumption (typical): 205 W, Power consumption (standby): 9 W. Weight: 2.9 kg

Projector
Projector brightness *
1500 ANSI lumens
Projection technology *
LCD
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
500:1
Uniformity
85%
Horizontal scan range
15 - 100 kHz
Vertical scan range
50 - 120 Hz
Light source
Light source type *
Lamp
Lamp type
NSH
Lamp power
150 W
Video
Full HD *
No
Network
Ethernet LAN *
No
Features
Dot clock scanning frequency
108 MHz
Multimedia
Built-in speaker(s) *
Yes
Number of built-in speakers
1
Power
Power consumption (typical) *
205 W
Power consumption (standby) *
9 W
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Storage temperature (T-T)
10 - 50 °C
Weight & dimensions
Weight *
2.9 kg
Packaging content
Remote control included *
No
Other features
Aspect ratio
4:3
Dimensions (WxDxH)
310 x 265 x 109 mm
I/O ports
2 x Mini D-Sub 15-pin 1 x Mini Din 4-pin 2 x RCA 1 x Mini-DIN 8-pin
Country Distributor
Nederland 1 distributor(s)