location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson EB-L200SX data projector Short throw projector 3600 ANSI lumens 3LCD XGA (1024x768) White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EB-L200SX
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V11H994040
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946686417
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 138014
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Epson V11H994040 user manual (7.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Epson EB-L200SX data projector Short throw projector 3600 ANSI lumens 3LCD XGA (1024x768) White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Any room, any size: Bright, large-format display options up to 112"
  • - Every-angle viewing: No restricted angles, shadows, glare or blind spots
  • - Multiple collaboration options: Expand connectivity through BYOD devices, VC cameras and more
  • - Document camera compatibility: Create a totally immersive experience with top sound and live visuals
  • - Exceptional reliability: Maintenance-free laser technology for fit-and-forget peace if mind
Warranty: 60 months Carry-in or 12,000 h
Long product name Epson EB-L200SX data projector Short throw projector 3600 ANSI lumens 3LCD XGA (1024x768) White :
The long product name of Epson EB-L200SX data projector Short throw projector 3600 ANSI lumens 3LCD XGA (1024x768) White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

3LCD, 3600 lm,XGA, 1024 x 768, 4:3, 2500000 : 1, Laser
More>>>
Epson EB-L200SX data projector Short throw projector 3600 ANSI lumens 3LCD XGA (1024x768) White:
The official description of Epson EB-L200SX data projector Short throw projector 3600 ANSI lumens 3LCD XGA (1024x768) White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

EB-L200SX
Whatever the size of workspace, unrestricted and immersive presentations are now possible with this compact, affordable display solution. Due to a large display size, and flexible formats, content can be viewed from every angle, and participants can share directly from their own devices, for the perfect collaborative experience.
With the EB-L200SX, users are no longer restricted to a single display size, with bright, large scalable options up to 112”. Unlike flat-panel equivalents, there are no shadows, glare or blind spots, and the 3,600lm high-brightness laser light source can work when ambient lighting is also high. Multi-screen capability makes collaboration easy and intuitive, while a split-screen feature can show up to four inputs in one large display at XGA resolution.
The viewing experience is more immersive, with multiple connectivity options enhancing exceptional image and built-in speaker sound quality. By connecting an optional Epson document camera you can easily display live images of 3D objects with incredible detail that the whole room can see.
For the ultimate in engagement; wireless connectivity (including Screen Mirroring via Miracast) allows everyone to share content from their tablets, mobiles or laptops.
Sustainability is another strength, based on sustainable manufacturing, product usage and lifecycle.

Short summary description Epson EB-L200SX data projector Short throw projector 3600 ANSI lumens 3LCD XGA (1024x768) White:
This short summary of the Epson EB-L200SX data projector Short throw projector 3600 ANSI lumens 3LCD XGA (1024x768) White data-sheet is auto-generated and uses the product title and the first six key specs.

Epson EB-L200SX, 3600 ANSI lumens, 3LCD, XGA (1024x768), 2500000:1, 4:3, 1270 - 2844.8 mm (50 - 112")

Long summary description Epson EB-L200SX data projector Short throw projector 3600 ANSI lumens 3LCD XGA (1024x768) White:
This is an auto-generated long summary of Epson EB-L200SX data projector Short throw projector 3600 ANSI lumens 3LCD XGA (1024x768) White based on the first three specs of the first five spec groups.

Epson EB-L200SX. Projector brightness: 3600 ANSI lumens, Projection technology: 3LCD, Projector native resolution: XGA (1024x768). Light source type: Laser, Service life of light source: 20000 h, Service life of light source (economic mode): 30000 h. Focus: Manual, Fixed focal length: 6.4 mm. Video colour modes: Blackboard, Cinema, Dynamic, Presentation, sRGB. Serial interface type: RS-232C, HDMI connector type: Full-size

Projector
Screen size compatibility *
1270 - 2844.8 mm (50 - 112")
Projector brightness *
3600 ANSI lumens
Projection technology *
3LCD
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
2500000:1
Native aspect ratio *
4:3
Number of colours
1.073 billion colours
Keystone correction, horizontal
-15 - 15°
Keystone correction, vertical
-15 - 15°
White light output
3600 ANSI lumens
Colour light output
3600 ANSI lumens
Light source
Light source type *
Laser
Service life of light source *
20000 h
Service life of light source (economic mode)
30000 h
Lens system
Focus *
Manual
Fixed focal length
6.4 mm
Video
Full HD *
No
3D *
No
Video colour modes
Blackboard, Cinema, Dynamic, Presentation, sRGB
Ports & interfaces
HDMI connector type
Full-size
USB 2.0 ports quantity *
1
USB 2.0 Type-B ports quantity
1
Audio (L/R) in *
2
Audio (L/R) out
1
Serial interface type *
RS-232C
Ports & interfaces
VGA (D-Sub) ports quantity *
2
HDMI ports quantity *
2
DVI port *
No
Network
Ethernet LAN *
Yes
Wi-Fi *
Yes
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Miracast
Yes
Features
Noise level (economic mode)
26 dB
Noise level *
36 dB
Multimedia
Built-in speaker(s) *
Yes
Design
Product type *
Short throw projector
Product colour *
White
Placement
Desktop
Power
Power source *
AC
Power consumption (typical) *
254 W
Power consumption (standby) *
0.5 W
Power consumption (economy mode)
193 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Storage temperature (T-T)
-10 - 60 °C
Weight & dimensions
Width
325 mm
Depth
337 mm
Height
90 mm
Weight *
4.5 kg
Logistics data
Harmonized System (HS) code
85286200
Country Distributor
Nederland 1 distributor(s)
España 2 distributor(s)
Magyarország 1 distributor(s)
United Kingdom 1 distributor(s)
Danmark 1 distributor(s)
México 1 distributor(s)