location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson V12H963010 project mount Ceiling White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
V12H963010
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V12H963010
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0010343949096 show
Category:
Object which is placed on the floor or attached to the ceiling or wall, used to hold a projector in place.
Projector Mounts Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 87399
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Sep 2022 15:51:22
The date of the most recent change of this product data-sheet in Icecat.
Long product name Epson V12H963010 project mount Ceiling White :
The long product name of Epson V12H963010 project mount Ceiling White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Ceiling Mount
More>>>
Epson V12H963010 project mount Ceiling White:
The official description of Epson V12H963010 project mount Ceiling White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Easily project high-quality images from classroom ceilings with the ELPMB60 Ceiling Mount*. Designed with durability in mind, this state-of-the-art mount provides optimal stability for ceiling and wall-mounted applications. The sleek mount integrates into a variety of classroom settings and features a rotating ball joint, plus image tilt, for convenient projection onto whiteboards, screens and more.

Short summary description Epson V12H963010 project mount Ceiling White:
This short summary of the Epson V12H963010 project mount Ceiling White data-sheet is auto-generated and uses the product title and the first six key specs.

Epson V12H963010, Ceiling, White, 250 mm, 310 mm, 280 mm, 4.14 g

Long summary description Epson V12H963010 project mount Ceiling White:
This is an auto-generated long summary of Epson V12H963010 project mount Ceiling White based on the first three specs of the first five spec groups.

Epson V12H963010. Mounting type: Ceiling, Product colour: White. Package width: 250 mm, Package depth: 310 mm, Package height: 280 mm. Country of origin: China. Quantity per pack: 1 pc(s)

Performance
Mounting type *
Ceiling
Product colour *
White
Weight & dimensions
Package width
250 mm
Package depth
310 mm
Weight & dimensions
Package height
280 mm
Package weight
4.14 g
Other features
Country of origin
China
Logistics data
Quantity per pack
1 pc(s)
Country Distributor
Australia 1 distributor(s)
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)