location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite SRWBLCPLR L Coupler Kit for Wire Mesh Cable Trays

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SRWBLCPLR L Coupler Kit for Wire Mesh Cable Trays
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SRWBLCPLR
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332240408 show
Category:
Cable trays are used in the electrical wiring of buildings to support insulated electric cables used for power distribution and communication. Cable trays are used as an alternative to open wiring or electrical conduit systems, and are commonly used for cable management in commercial and industrial construction. Cable tray accessories include cables and the trays themselves.
Cable Tray Accessories Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 44211
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 22:03:37
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite SRWBLCPLR L Coupler Kit for Wire Mesh Cable Trays
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Securely connects wire mesh cable tray sections in ceiling, floor and wall installations
  • - Allows you more flexibility in routing custom cable management applications
  • - Includes 2 couplers, each with a mounting nut and bolt for quick installation
Warranty: 5-year limited
Long product name Tripp Lite SRWBLCPLR L Coupler Kit for Wire Mesh Cable Trays :
The long product name of Tripp Lite SRWBLCPLR L Coupler Kit for Wire Mesh Cable Trays. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

L Coupler Kit for Wire Mesh Cable Trays
More>>>
Tripp Lite SRWBLCPLR L Coupler Kit for Wire Mesh Cable Trays:
The official description of Tripp Lite SRWBLCPLR L Coupler Kit for Wire Mesh Cable Trays as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

High-Resiliency Connecting Bar Helps You Create Custom Bends and Junctions
The SmartRack® SRWBLCPLR includes a black powder-coated metal L-shaped connecting bar and two couplers, each with an M6 flange nut and M6 x 20 carriage bolt for easy installation with your wire mesh cable tray. By creating a secure connection point between two intersecting sections of cable tray in your server room or data center, you can create L- or T-shaped intersections that guide the direction of cabling to your liking. For best practices, attaching each L connector with four couplers (such as those included with SRWBUNVCPLR Coupler Kit) is recommended.

Short summary description Tripp Lite SRWBLCPLR L Coupler Kit for Wire Mesh Cable Trays:
This short summary of the Tripp Lite SRWBLCPLR L Coupler Kit for Wire Mesh Cable Trays data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite SRWBLCPLR L Coupler Kit for Wire Mesh Cable Trays, Black, Metal, 125 mm, 18 mm, 150 g, 150.1 mm

Long summary description Tripp Lite SRWBLCPLR L Coupler Kit for Wire Mesh Cable Trays:
This is an auto-generated long summary of Tripp Lite SRWBLCPLR L Coupler Kit for Wire Mesh Cable Trays based on the first three specs of the first five spec groups.

Tripp Lite SRWBLCPLR L Coupler Kit for Wire Mesh Cable Trays. Product colour: Black, Material: Metal. Width: 125 mm, Height: 18 mm, Weight: 150 g. Products per master (outer) case: 15 pc(s), Master (outer) case width: 309.9 mm, Master (outer) case length: 249.9 mm

Features
Product colour
Black
Material
Metal
Weight & dimensions
Width
125 mm
Height
18 mm
Weight
150 g
Package width
150.1 mm
Package depth
39.9 mm
Package height
249.9 mm
Package weight
200 g
Packaging content
Quantity
1
Technical details
Master (outer) case GTIN (EAN/UPC)
10037332240405
Logistics data
Products per master (outer) case
15 pc(s)
Master (outer) case width
309.9 mm
Master (outer) case length
249.9 mm
Master (outer) case height
160 mm
Master (outer) case gross weight
4.13 kg
Country of origin
China
Country Distributor
United Kingdom 1 distributor(s)
United States 1 distributor(s)