location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite SRFC5CPL5 Toolless Coupler for Fiber Routing System, 120 mm (5 in.)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SRFC5CPL5 Toolless Coupler for Fiber Routing System, 120 mm (5 in.)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SRFC5CPL5
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332240842 show
Category:
Cable trays are used in the electrical wiring of buildings to support insulated electric cables used for power distribution and communication. Cable trays are used as an alternative to open wiring or electrical conduit systems, and are commonly used for cable management in commercial and industrial construction. Cable tray accessories include cables and the trays themselves.
Cable Tray Accessories Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 48228
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite SRFC5CPL5 Toolless Coupler for Fiber Routing System, 120 mm (5 in.)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Allows you flexibility in creating your custom fiber optic cable routing system
  • - Constructed from durable but lightweight PVC plastic
  • - Easy to install with your fiber routing system with no tools needed
Warranty: 5-year limited
Long product name Tripp Lite SRFC5CPL5 Toolless Coupler for Fiber Routing System, 120 mm (5 in.) :
The long product name of Tripp Lite SRFC5CPL5 Toolless Coupler for Fiber Routing System, 120 mm (5 in.). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Toolless Coupler for Fiber Routing System, 120 mm (5 in.)
More>>>
Tripp Lite SRFC5CPL5 Toolless Coupler for Fiber Routing System, 120 mm (5 in.):
The official description of Tripp Lite SRFC5CPL5 Toolless Coupler for Fiber Routing System, 120 mm (5 in.) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

High-Impact PVC Coupler Helps You Create Custom Fiber Cable Routing Schemes
The SmartRack® SRFC5CPL5 connects two 120 mm channel sections or other fittings in your fiber routing system. Made from durable, lightweight PVC material, this coupler connects using the included hardware to help keep your fiber optic cable bundles neat and organized. Screws tighten by hand with no tools required to complete a professional, finished look in your data center, network closet or industrial space.

Short summary description Tripp Lite SRFC5CPL5 Toolless Coupler for Fiber Routing System, 120 mm (5 in.):
This short summary of the Tripp Lite SRFC5CPL5 Toolless Coupler for Fiber Routing System, 120 mm (5 in.) data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite SRFC5CPL5 Toolless Coupler for Fiber Routing System, 120 mm (5 in.), Yellow, PVC, Screw-on, 170.2 mm, 83.8 mm, 121.9 mm

Long summary description Tripp Lite SRFC5CPL5 Toolless Coupler for Fiber Routing System, 120 mm (5 in.):
This is an auto-generated long summary of Tripp Lite SRFC5CPL5 Toolless Coupler for Fiber Routing System, 120 mm (5 in.) based on the first three specs of the first five spec groups.

Tripp Lite SRFC5CPL5 Toolless Coupler for Fiber Routing System, 120 mm (5 in.). Product colour: Yellow, Material: PVC, Mounting type: Screw-on. Width: 170.2 mm, Length: 83.8 mm, Height: 121.9 mm. Products per master (outer) case: 45 pc(s), Master (outer) case width: 482 mm, Master (outer) case length: 400 mm

Features
Product colour
Yellow
Material
PVC
Mounting type
Screw-on
Weight & dimensions
Width
170.2 mm
Length
83.8 mm
Height
121.9 mm
Weight
230 g
Package width
95 mm
Package depth
130 mm
Package height
180 mm
Package weight
350 g
Packaging content
Quantity
1
Technical details
Master (outer) case GTIN (EAN/UPC)
10037332240849
Logistics data
Products per master (outer) case
45 pc(s)
Master (outer) case width
482 mm
Master (outer) case length
400 mm
Master (outer) case height
547 mm
Master (outer) case gross weight
15.8 kg
Country of origin
China
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)