location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

SEGA Thor: God of Thunder Wii

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
SEGA Check ‘SEGA’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Thor: God of Thunder
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
01155
Category:
Electronic games which involves a human interacting with a user interface, generating visual feedback on a video device such as a laptop, games console or handheld device.
Video Games Check ‘SEGA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by SEGA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7647
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points SEGA Thor: God of Thunder Wii
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wii
  • - Game genre: Action
  • - Developer: Red Fly Studio
  • - ESRB rating: T (Teen)
Long product name SEGA Thor: God of Thunder Wii :
The long product name of SEGA Thor: God of Thunder Wii. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Thor: God of Thunder, Nintendo Wii, Action
More>>>
Short summary description SEGA Thor: God of Thunder Wii:
This short summary of the SEGA Thor: God of Thunder Wii data-sheet is auto-generated and uses the product title and the first six key specs.

SEGA Thor: God of Thunder, Wii, T (Teen)

Long summary description SEGA Thor: God of Thunder Wii:
This is an auto-generated long summary of SEGA Thor: God of Thunder Wii based on the first three specs of the first five spec groups.

SEGA Thor: God of Thunder. Platform: Wii, ESRB rating: T (Teen), Developer: Red Fly Studio

Source Testseek summary Average rating
Reviews
Updated:
2012-01-25 06:36:14
Uk has collected 14 expert reviews for SEGA Thor: God of Thunder Wii and the average expert rating is 53 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
53%
Source Review comments Score
Gamingnexus.com
Updated:
2012-01-25 06:36:13
Expectations can be weird things. Simply thinking about something you’re going to experience can hopelessly bias your opinion of it. That kind of sucks when you think about it. How are you supposed to know whether what you’re feeling is real or colored...
38%
about.com
Updated:
2012-01-25 06:36:13
Pros: Incredibly exciting, over-the-top combat.Cons: Repetitive, especially in boss battles. There is something rather enjoyable about being a god. To be able to call down cyclones or hurl lightning bolts at your foes is just kind of cool. Which is p...
Good Incredibly exciting, overthetop combat.
Bad Repetitive, especially in boss battles, There is something rather enjoyable about being a god. To be able to call down cyclones or hurl lightning bolts at your foes is just kind of cool. Which is probably why, in spite of some serious flaws, I had so much fun playing Thor: God of Thunder. That kind of power is downright intoxicating, The Basics: A Beat'em Up With Hammers and Storms, Ba...
Bottom line Pros: Incredibly exciting, over-the-top combat.Cons: Repetitive, especially in boss battles. There is something rather enjoyable about being a god. To be able to call down cyclones or hurl lightning bolts at your foes is just kind of cool. Which is p...
70%
nintendoworldreport.com
Updated:
2012-01-25 06:36:13
From the moment I received Thor for Wii, I was skeptical. I opened the package to find a four-page pamphlet. Looking at the packaging and presentation of the physical product, the game screamed “discount shelf,” which was disheartening for me. Still, I...
60%
gamespot.com
Updated:
2012-01-25 06:36:14
An ordinary person might look at a hammer and see a blunt instrument that could be used to pound nails into a rocking horse or swing set. But if you're a Norse god, a hammer is far more useful as a bludgeoning device against your mortal enemies. In Tho...
Good Comic bookinspired cutscenes capture Thor's heritage, Godlike superpowers clear the screen in style.
Bad Shallow, repetitive combat is devoid of strategy.
Bottom line Thor bashes his way through a stylish adventure, but a lack of diversity and depth leads to stale action...
55%
gamezone.com
Updated:
2012-01-25 06:36:14
The plot in Thor is fairly thin and the storytelling is predictably weak. The game takes place before the events of the movie and tells the story of how Thor must take down a massive beast that he freed in his rage. After the mighty protagonist realiz...
70%
hookedgamers.com
Updated:
2012-01-25 06:36:14
Of course, the lack of depth in the combo system can also be attributed to a lacking variation of enemy types. Of the four different groups of enemies you’ll face in the game, there’s a generic small enemy, who all have about...
40%
1up.com
Updated:
2012-01-25 06:36:14
As is often the case with licensed multiplatform releases, the Wii version of Thor: God of Thunder was developed separately from the other console versions and offers a markedly different experience. Whereas the Xbox 360 and PlayStation 3 versions do t...
63%
ign.com
Updated:
2012-01-25 06:36:14
Thor for Wii lacks the high-definition visuals of its Xbox 360/PlayStation 3 counterparts and the old school, 2D brawler approach of WayForward's Nintendo DS version. It's also based on a movie license. You might assume the game is doomed to failure, b...
Bottom line Thor on Wii gets a lot of things right. The core combat mechanic works well, even if many of your move options don’t seem necessary. It’s easy to get big chain attacks going, resulting in some flashy moves and a feeling that you truly are kicking some...
60%
cheatcc.com
Updated:
2012-01-25 06:36:14
Thor: God of Thunder for the Wii is a tad better than its HD counterpart. It's still a generic action game, but the Wii's motion controls, coupled with a tighter battle system, make this a bit more fun to play than the button mash fest that was the HD...
70%
Brand Image Product code Product Stock Price from
SEGA

SEGA Bleach: The 3rd Phantom Nintendo DS
(show image)
00140 Bleach: The 3rd Phantom 0.00
(excl. VAT)
0 (incl. VAT)
SEGA

SEGA Mario & Sonic at the Olympic Games German Nintendo DS
(show image)
00097 Mario & Sonic at the Olympic Games 0.00
(excl. VAT)
0 (incl. VAT)
SEGA

SEGA Die wahnsinnige Welt des Sports (Wii) German
(show image)
00117 Die wahnsinnige Welt des Sports (Wii) 0.00
(excl. VAT)
0 (incl. VAT)
SEGA

SEGA Virtua Tennis 2009 Bundle Pack (Wii)
(show image)
00109 Virtua Tennis 2009 Bundle Pack (Wii) 0.00
(excl. VAT)
0 (incl. VAT)