location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

SEGA Virtua Tennis 4 Wii

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
SEGA Check ‘SEGA’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Virtua Tennis 4
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
01106
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5055277011063
Category:
Electronic games which involves a human interacting with a user interface, generating visual feedback on a video device such as a laptop, games console or handheld device.
Video Games Check ‘SEGA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by SEGA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4623
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points SEGA Virtua Tennis 4 Wii
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wii
  • - Game genre: Sports
  • - Developer: Sega-AM3
  • - ESRB rating: E (Everyone)
Long product name SEGA Virtua Tennis 4 Wii :
The long product name of SEGA Virtua Tennis 4 Wii. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Virtua Tennis 4, Nintendo Wii, Sports
More>>>
Short summary description SEGA Virtua Tennis 4 Wii:
This short summary of the SEGA Virtua Tennis 4 Wii data-sheet is auto-generated and uses the product title and the first six key specs.

SEGA Virtua Tennis 4, Wii, E (Everyone)

Long summary description SEGA Virtua Tennis 4 Wii:
This is an auto-generated long summary of SEGA Virtua Tennis 4 Wii based on the first three specs of the first five spec groups.

SEGA Virtua Tennis 4. Platform: Wii, ESRB rating: E (Everyone), Developer: Sega-AM3

Source Testseek summary Average rating
Reviews
Updated:
2012-01-25 06:36:21
Uk has collected 10 expert reviews for SEGA Virtua Tennis 4 Wii and the average expert rating is 62 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
62%
Source Review comments Score
nintendoworldreport.com
Updated:
2012-01-25 06:36:19
Despite the success of tennis in Wii Sports, the Wii hasn't seen many follow-up tennis games that take advantage of the groundwork already laid down. Virtua Tennis 4 from Sega doesn't seem to even try to capitalize on the success of Wii Sports, but it...
80%
diehardgamefan.com
Updated:
2012-01-25 06:36:19
I have seen video games sold on the merit of their graphics alone. I have seen video games sold on the merit of their novel control scheme alone. I have even seen video games sold on the merit of their replayability. The one significant review criteria...
Bottom line Virtua Tennis 4 should not be this good. This is a multi-console sports game from a company that has lost most of its luster. This is a sport with little media coverage. This is a Wii game without motion controls. All of that being said, Virtua Tennis...
80%
about.com
Updated:
2012-01-25 06:36:19
Pros: Nicely designed MotionPlus mode.Cons: Most of game requires use of really bad control set up. As a general rule, a video game review should be an essay that considers the strengths and weaknesses of a particular game and tries to determine the qu...
Good Nicely designed MotionPlus mode.
Bad Most of game requires use of really bad control set up, As a general rule, a video game review should be an essay that considers the strengths and weaknesses of a particular game and tries to determine the quality of that game accordingly. But some games do not deserve a review. Instead, they deserve a scolding, a diatribe, a flogging. Some games simply require that someone says, in stentorian...
Bottom line Pros: Nicely designed MotionPlus mode.Cons: Most of game requires use of really bad control set up. As a general rule, a video game review should be an essay that considers the strengths and weaknesses of a particular game and tries to determine the qu...
40%
gear.ign.com
Updated:
2012-01-25 06:36:20
It's probably a good thing that tennis video games aren't an annual endeavor. Don't get me wrong, I love me some Top Spin and Virtua Tennis, but looking at SEGA's Virtua Tennis 4 – and how little has changed in the tennis world in the last four years –...
Bottom line Virtua Tennis 4 is a fun tennis game, after you dig through all the fluff: Mini-games and a needlessly complex career mode. If you already got your fill of Virtua Tennis 3 then there isn't a lot of new stuff in here, which is a shame, but it's still a...
70%
cheatcc.com
Updated:
2012-01-25 06:36:20
After five years of Wii Sports stealing the tennis scene with its simple controls and addictive gameplay, Sega is trying to liven things up with Virtua Tennis 4. It certainly keeps the controls simple, but aside from a few enjoyable minigames, does not...
34%
Brand Image Product code Product Stock Price from
SEGA

SEGA Bleach: The 3rd Phantom Nintendo DS
(show image)
00140 Bleach: The 3rd Phantom 0.00
(excl. VAT)
0 (incl. VAT)
SEGA

SEGA Mario & Sonic at the Olympic Games German Nintendo DS
(show image)
00097 Mario & Sonic at the Olympic Games 0.00
(excl. VAT)
0 (incl. VAT)
SEGA

SEGA Die wahnsinnige Welt des Sports (Wii) German
(show image)
00117 Die wahnsinnige Welt des Sports (Wii) 0.00
(excl. VAT)
0 (incl. VAT)
SEGA

SEGA Virtua Tennis 2009 Bundle Pack (Wii)
(show image)
00109 Virtua Tennis 2009 Bundle Pack (Wii) 0.00
(excl. VAT)
0 (incl. VAT)