location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OMEN Spacer Wireless TKL Keyboard

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OMEN Spacer Wireless TKL Keyboard
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9BU31AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0194721339676 show
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 409740
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jun 2024 11:44:25
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Jul 2023
Product end of life date
CE Marking (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP OMEN Spacer Wireless TKL Keyboard
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Keep it tidy with the TKL design, detachable cable and magnetic palm rest, which make for easy storage, packing, and comfort.
  • - 100% anti-ghosting—with N-key rollover, press as many keys as you need at once and never miss a move.
  • - Control lighting, macros, and customize your keyboard, all from the OMEN Command Center.
  • - Customize LED lighting and brightness easily on-the-go with a simple on/off key.
Warranty: One-year limited warranty.
Long product name HP OMEN Spacer Wireless TKL Keyboard :
The long product name of HP OMEN Spacer Wireless TKL Keyboard. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

OMEN Spacer Wireless TKL Keyboard
More>>>
HP OMEN Spacer Wireless TKL Keyboard:
The official description of HP OMEN Spacer Wireless TKL Keyboard as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Game on your terms, no strings attached
No wires, no worries. Now you can get a reliable and consistent connection, that’s as fast as wired; and 100 million keystrokes guaranteed with CHERRY MX Brown Switches.

Short summary description HP OMEN Spacer Wireless TKL Keyboard:
This short summary of the HP OMEN Spacer Wireless TKL Keyboard data-sheet is auto-generated and uses the product title and the first six key specs.

HP OMEN Spacer Wireless TKL Keyboard, Full-size (100%), Wireless, RF Wireless, Mechanical, Black

Long summary description HP OMEN Spacer Wireless TKL Keyboard:
This is an auto-generated long summary of HP OMEN Spacer Wireless TKL Keyboard based on the first three specs of the first five spec groups.

HP OMEN Spacer Wireless TKL Keyboard. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wireless, Device interface: RF Wireless, Keyboard key switch: Mechanical. Wrist rest. Recommended usage: Gaming. Product colour: Black

Wireless freedom, wired performance

Warp Wireless Technology gives every game a reliable and consistent 2.4 GHz connection with Zero-Lag technology, or easily flex to the secure wired cable.

Switches, not glitches

Enjoy the superb quality of CHERRY MX Brown Switches. They're lightning fast with a 1ms response time and ultra-durable, lasting up to 100 million keystrokes.[1]

Battery life so long, you'll forget to sleep

Only 5 minutes of charging via USB-C® provides up to 6 hours of play time. And with a full charge of up to 75 hours, don’t forget to sleep.[2]

Keyboard
Recommended usage *
Gaming
Connectivity technology *
Wireless
Device interface *
RF Wireless
Keyboard key switch *
Mechanical
Pointing device *
No
Keyboard form factor *
Full-size (100%)
Numeric keypad *
No
Frequency band
2.4 GHz
Design
Backlight *
Yes
Keyboard style
Straight
Wrist rest
Yes
Product colour *
Black
Power
Power source type *
Battery
Rechargeable
Yes
Power
Charging source
USB Type-C
Mouse
Mouse included *
No
Weight & dimensions
Keyboard dimensions (WxDxH)
369.3 x 139.5 x 36 mm
Keyboard weight
960 g
Weight
960 g
Packaging data
Package width
406 mm
Package depth
192 mm
Package height
67 mm
Package weight
1.67 kg
Packaging content
Number of products included *
1 pc(s)
Logistics data
Harmonized System (HS) code
84716060
Country Distributor
España 2 distributor(s)
France 2 distributor(s)
Sverige 2 distributor(s)
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
Suomi 1 distributor(s)
Italia 1 distributor(s)
Switzerland 1 distributor(s)
United Arab Emirates 2 distributor(s)
Disclaimer HP OMEN Spacer Wireless TKL Keyboard:
Disclaimer

[1] All performance specifications represent the typical specifications provided by HP's component manufacturers; actual performance may vary either higher or lower.
[2] Based on HP internal testing charging via USB-C®, number of usage hours calculated with keyboard backlighting off. Actual battery life will vary with use and environmental conditions, and will naturally decrease with time and usage.