location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Chromebook 15a-nb0003sa Intel® Core™ i3 i3-N305 39.6 cm (15.6") Full HD 8 GB LPDDR5-SDRAM 128 GB Flash Wi-Fi 6 (802.11ax) ChromeOS Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Chromebook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
15
HP segment:
HP segment
Home
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
15a-nb0003sa
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8J985EA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197497761580 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9376
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Aug 2024 17:41:43
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Chromebook 15a-nb0003sa Intel® Core™ i3 i3-N305 39.6 cm (15.6") Full HD 8 GB LPDDR5-SDRAM 128 GB Flash Wi-Fi 6 (802.11ax) ChromeOS Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™ i3-N305 (up to 3.8 GHz with Intel® Turbo Boost Technology, 6 MB L3 cache, 8 cores, 8 threads)
  • - ChromeOS
  • - 39.6 cm (15.6") diagonal FHD display
  • - Intel® UHD Graphics
  • - 8 GB memory; 128 GB UFS storage
Warranty: 1 year (1/1/0) limited warranty includes 1 year of parts and labor. No on-site repair. Terms and conditions vary by country. Certain restrictions and exclusions apply.
Long product name HP Chromebook 15a-nb0003sa Intel® Core™ i3 i3-N305 39.6 cm (15.6") Full HD 8 GB LPDDR5-SDRAM 128 GB Flash Wi-Fi 6 (802.11ax) ChromeOS Silver :
The long product name of HP Chromebook 15a-nb0003sa Intel® Core™ i3 i3-N305 39.6 cm (15.6") Full HD 8 GB LPDDR5-SDRAM 128 GB Flash Wi-Fi 6 (802.11ax) ChromeOS Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Chromebook 15a-nb0003sa, ChromeOS, 15.6", Intel® Core™ i3, 8GB RAM, 128GB UFS, FHD
More>>>
HP Chromebook 15a-nb0003sa Intel® Core™ i3 i3-N305 39.6 cm (15.6") Full HD 8 GB LPDDR5-SDRAM 128 GB Flash Wi-Fi 6 (802.11ax) ChromeOS Silver:
The official description of HP Chromebook 15a-nb0003sa Intel® Core™ i3 i3-N305 39.6 cm (15.6") Full HD 8 GB LPDDR5-SDRAM 128 GB Flash Wi-Fi 6 (802.11ax) ChromeOS Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Power, speed, and security
The sleek, durable HP Chromebook delivers prime power for productivity with a large, high-resolution display, fast memory, ample storage, and all-day battery life. Enjoy fast bootups and automatic updates, built-in virus protection, plus stay productive with the latest Wi-Fi technology[2] and access to tons of apps in the Google Play Store[3].

Short summary description HP Chromebook 15a-nb0003sa Intel® Core™ i3 i3-N305 39.6 cm (15.6") Full HD 8 GB LPDDR5-SDRAM 128 GB Flash Wi-Fi 6 (802.11ax) ChromeOS Silver:
This short summary of the HP Chromebook 15a-nb0003sa Intel® Core™ i3 i3-N305 39.6 cm (15.6") Full HD 8 GB LPDDR5-SDRAM 128 GB Flash Wi-Fi 6 (802.11ax) ChromeOS Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP Chromebook 15a-nb0003sa, Intel® Core™ i3, 39.6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 128 GB, ChromeOS

Long summary description HP Chromebook 15a-nb0003sa Intel® Core™ i3 i3-N305 39.6 cm (15.6") Full HD 8 GB LPDDR5-SDRAM 128 GB Flash Wi-Fi 6 (802.11ax) ChromeOS Silver:
This is an auto-generated long summary of HP Chromebook 15a-nb0003sa Intel® Core™ i3 i3-N305 39.6 cm (15.6") Full HD 8 GB LPDDR5-SDRAM 128 GB Flash Wi-Fi 6 (802.11ax) ChromeOS Silver based on the first three specs of the first five spec groups.

HP Chromebook 15a-nb0003sa. Product type: Chromebook, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-N305. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: LPDDR5-SDRAM. Total storage capacity: 128 GB, Storage media: Flash. On-board graphics card model: Intel® UHD Graphics. Operating system installed: ChromeOS. Product colour: Silver. Weight: 1.73 kg

Unlimited productivity is within your grasp
Unlimited productivity is within your grasp

Take on any day, every day, with an Intel® Processor[1] and LPDDR5 memory for speedy and responsive performance.

Get your game on when the work is off
Get your game on when the work is off

Packed with the features, a vibrant resolution, and dual-stereo sound for captivating entertainment anytime.

Connect with what matters
Connect with what matters

Look, sound, and do good with an HP Chromebook made with recycled plastics[4] and 100% recyclable packaging[5].

FHD IPS display

Enjoy crystal-clear images from any angle. With 178° wide-viewing angles and a vibrant 1920 x 1080 resolution, you'll always have a great view of your favorite content. [7]

Ocean-bound plastic

Built with the environment in mind, our laptop design includes sustainable materials like ocean-bound plastic in the speaker enclosure and recycled aluminum. [8]

Keyboard keycaps contain post-consumer recycled plastic

We're bringing a more sustainable design to our keyboards by using keycaps made with post-consumer recycled plastic. [9]

Camera Shutter

No more unsightly tape and tacky gum to hide your private moments. Ensure your privacy and security with a visible, physical shutter that turns off your PC’s camera when not in use.

USB Type-C® Power + Display + 5Gbps signaling rate

Power your device or connect to an external display from just one USB-C® port with 5Gbps signaling rate. And it's reversible, so you never have to worry about plugging in upside down. [10]

HP True Vision HD Camera

Video chat in vibrant clarity, even in low light and make every conversation a face-to-face experience for a better way to stay in touch. [11]

Intel® UHD Graphics
Intel® UHD Graphics

Smoothly stream 4K content and play your favorite games in 720p, without the need for a dedicated graphics card. With excellent Intel® UHD graphics performance, you'll see the difference in everything you do. [6]

Full-size keyboard with integrated numeric keypad
Full-size keyboard with integrated numeric keypad

The full-sized keyboard with integrated numeric keypad allows you to comfortably type and increase productivity with 1.5mm key travel.

Design
Colour name
Natural silver
Product type *
Chromebook
Product colour *
Silver
Form factor *
Clamshell
Market positioning
Everyday
Introduction year
2023
Product design
Matte finish cover and keyboard frame, textured base
Original brand name
HP
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
Panel type
IPS
Native aspect ratio
16:9
Anti-glare screen
Yes
Display bezel technology
Micro-Edge
Display brightness
250 cd/m²
Display diagonal (metric)
39.6 cm
RGB colour space
NTSC
Colour gamut
45%
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i3
Processor generation
Intel Core i3-Nxxx
Processor model *
i3-N305
Processor cores
8
Processor threads
8
Processor boost frequency
3.8 GHz
Processor cache
6 MB
Processor cache type
L3
Memory
Internal memory *
8 GB
Internal memory type
LPDDR5-SDRAM
Memory clock speed
4800 MHz
Memory form factor
On-board
Maximum internal memory *
8 GB
Storage
Total storage capacity *
128 GB
Storage media *
Flash
Flash memory
128 GB
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MicroSD (TransFlash)
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
Discrete graphics card *
No
On-board graphics card family
Intel® UHD Graphics
On-board graphics card model *
Intel® UHD Graphics
Audio
Built-in speaker(s)
Yes
Number of built-in speakers
2
Built-in microphone
Yes
Number of microphones
2
Camera
Front camera
Yes
Front camera HD type
Full HD
Network
Top Wi-Fi standard *
Wi-Fi 6 (802.11ax)
Wi-Fi standards
Wi-Fi 6 (802.11ax)
Mobile network connection *
No
Network
Antenna type
2x2
WLAN controller model
MediaTek MT7921
WLAN controller manufacturer
MediaTek
Bluetooth
Yes
Bluetooth version
5.3
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
2
Combo headphone/mic port
Yes
USB Type-C DisplayPort Alternate Mode
Yes
USB Power Delivery
Yes
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge ports
1
Performance
Motherboard chipset
Intel SoC
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Full-size keyboard
Yes
Keyboard colour name
natural silver
Software
Trial software
100 GB Google One™ (1-year subscription included)
Operating system installed *
ChromeOS
Brand-specific features
HP speaker type
HP Dual Speakers
HP Imagepad
Yes
HP front camera
HP TrueVision FHD
HP Security tools
H1 Secure Microcontroller; Mic mute key; Camera privacy shutter
HP segment
Home
HP GTIN (EAN/UPC)
197497761580
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
3
Battery capacity *
58 Wh
Battery life (max)
13.25 h
Fast charging
Yes
Fast charging time (50%)
45 min
Battery weight
190 g
Power
AC adapter power
45 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
Security
Password protection
Yes
Password protection type
BIOS, Power on, User
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR, EPEAT Gold
Weight & dimensions
Width
362.6 mm
Depth
241.5 mm
Height
19.8 mm
Weight *
1.73 kg
Packaging data
Package width
69 mm
Package depth
520 mm
Package height
305 mm
Package weight
2.35 kg
Packaging content
Stylus pen
No
Other features
Number of speakers
2
Country Distributor
United Kingdom 1 distributor(s)
Disclaimer HP Chromebook 15a-nb0003sa Intel® Core™ i3 i3-N305 39.6 cm (15.6") Full HD 8 GB LPDDR5-SDRAM 128 GB Flash Wi-Fi 6 (802.11ax) ChromeOS Silver:
Disclaimer

[1] Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering is not a measurement of higher performance.
[2] Wireless access point and internet service required and sold separately. Availability of public wireless access points limited.
[3] Access to the Google Play Store and related apps will be provided as part of a regular OS update. This feature might not be available at time of purchase; for an update on the Play Store release timing, go to www.google.com.
[4] Laptops manufactured with ocean bound plastic in product speaker enclosure and bezel and post-consumer recycled plastic in keycaps. Percentage of recycled materials contained in each component varies by product.
[5] 100% outer box packaging and corrugated cushions made from sustainably sourced certified and recycled fibers.
[6] High-definition (HD) content required to view HD images. Graphics output may be limited based on the maximum resolution of the display. 4K content required to view full 4K images.
[7] Full high-definition (FHD) content is required to view FHD images.
[8] Percentage of ocean-bound plastic contained in each component varies by product. Laptops manufactured with recycled aluminum material in product cover. Percent of recycled aluminum varies by product.
[9] Percentage of post-consumer recycled plastic contained in keycap varies by product.
[10] Actual throughput may vary. USB Type-C® and USB-C® are trademarks of USB Implementers Forum.
[11] Features may require software or other 3rd party applications to provide the described functionality.
Technical specification disclaimers
This Google One membership offer (Offer) provides you with subscription benefits at no charge for a period of twelve months from the day you redeem the offer. After you redeem the offer, you can confirm the Offer period end date in your Subscriptions page in the Google Play Store. The Offer requires a Google Payments account. Offer expires and must be redeemed by January 31, 2021. This Offer is limited to new users of Google One in Australia, Canada (excluding Quebec), Denmark, Finland, France, Germany, Japan, Netherlands, New Zealand, Norway, Sweden, United Kingdom, and the US who purchased a new Chromebook device on or after May 1, 2019. See www.google.com/chromebook/offers/ for details.
Testing conducted by HP using Google Chrome OS power LoadTest. Battery life will vary and the maximum capacity of the battery will naturally decrease with time and usage. See http://www.chromium.org/chromium-os/testing/power-testing for test details.
Recharges your battery up to 50% within 45 minutes when the system is off (using “shut down” command). Recommended for use with the HP adapter provided with the notebook, not recommended with a smaller capacity battery charger. After charging has reached 50% capacity, charging speed will return to normal speed. Charging time may vary +/-10% due to System tolerance. Available on select HP products. See http://store.hp.com for a full list of product features.
Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance.
Intel® Turbo Boost performance varies depending on hardware, software and overall system configuration. See http://www.intel.com/technology/turboboost/ for more information.
Wi-Fi 6 is designed to support gigabit data rate when transferring files between two devices connected to the same router. Requires a wireless router, sold separately, that supports 80MHz and higher channels.
Wireless access point and internet service required and sold separately. Availability of public wireless access points limited. Wi-Fi 6 is backwards compatible with prior 802.11 specs.
Wi-Fi 6 (802.11ax) is not supported in Belarus where Wi-Fi settings will be optimized to local regulatory requirements (802.11ac).
All performance specifications represent the typical specifications provided by HP's component manufacturers; actual performance may vary either higher or lower.
Percent of active plus nonactive viewing area to active viewing area plus border. Measure with lid vertical to the desk.
For best results with HP Sleep and Charge, use a USB charging protocol standard cable or cable adapter with an external device.
Actual battery Watt-hours (Wh) will vary from design capacity. Battery capacity will naturally decrease with shelf life, time, usage, environment, temperature, system configuration, loaded apps, features, power management settings and other factors.
Based on U.S. EPEAT® registration according to IEEE 1680.1-2018 EPEAT®. EPEAT® status varies by country. Visit www.epeat.net for more information.
Weight and system dimensions may fluctuate due to configuration and manufacturing variances.
Percentage of ocean-bound plastic contained in each component varies by product.
Keyboard keycaps contain post-consumer recycled plastic. Percentage of post consumer recycled contained in each component varies by product.