location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 726B 300-ml Matte Black DesignJet Ink Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
726B 300-ml Matte Black DesignJet Ink Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3WX12A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0194850303906 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 108328
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Aug 2024 01:17:05
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 726B 300-ml Matte Black DesignJet Ink Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Innovative Original HP inks deliver a unique combination of quality and resilience. You get consistently crisp, clear, accurate lines and vivid color—even true neutral grays—in fast-drying, smudge-resistant prints.
  • - With the trouble-free printing of Original HP supplies, avoid trial and error that costs you time. Original HP inks are designed and tested with the printer to provide consistent results. You get crisp, clear, accurate quality, every time you print.
  • - Intelligent technology built into Original HP ink cartridges provides a host of time-saving features including alerts that let you know when ink cartridges need replacement. Enjoy convenient supplies reordering.[1]
  • - Technical applications like cartography, architectural drawings (B&W and color line drawings), urban/civil maps, renders and presentations, photos.
  • - What's in the box: Ink cartridge
Warranty: Until the ink is depleted or until the end of warranty date, which ever occurs first. For details see http://www.hp.com/support/inkjet_warranty.
Long product name HP 726B 300-ml Matte Black DesignJet Ink Cartridge :
The long product name of HP 726B 300-ml Matte Black DesignJet Ink Cartridge. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

726B 300-ml Matte Black DesignJet Ink Cartridge
More>>>
HP 726B 300-ml Matte Black DesignJet Ink Cartridge:
The official description of HP 726B 300-ml Matte Black DesignJet Ink Cartridge as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Technical applications like cartography, architectural drawings (B&W and color line drawings), urban/civil maps, renders and presentations, photos.
Reliable, trouble-free printing. Accurate, vivid, fast-drying prints. Time-saving supplies management and ordering features.[1] Original HP cartridges with Original HP inks help you present your professional best while keeping your productivity high.

Short summary description HP 726B 300-ml Matte Black DesignJet Ink Cartridge:
This short summary of the HP 726B 300-ml Matte Black DesignJet Ink Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

HP 726B 300-ml Matte Black DesignJet Ink Cartridge, Matte black, Pigment-based ink, 300 ml, 1 pc(s), Single pack

Long summary description HP 726B 300-ml Matte Black DesignJet Ink Cartridge:
This is an auto-generated long summary of HP 726B 300-ml Matte Black DesignJet Ink Cartridge based on the first three specs of the first five spec groups.

HP 726B 300-ml Matte Black DesignJet Ink Cartridge. Black ink type: Pigment-based ink, Black ink volume: 300 ml, Supply type: Single pack, Printing colours: Matte black, Quantity per pack: 1 pc(s)

Features
Black ink type
Pigment-based ink
Compatibility *
DesignJet
Quantity per pack *
1 pc(s)
Black ink cartridges quantity
1
Black ink volume
300 ml
Type *
Original
Printing colours *
Matte black
Brand compatibility *
HP
Supply type *
Single pack
Weight & dimensions
Width
283 mm
Weight & dimensions
Depth
41 mm
Height
118 mm
Package width
283 mm
Package depth
41 mm
Package height
118 mm
Brand-specific features
HP GTIN (EAN/UPC)
194850303906
Technical details
Box contents
Ink cartridge
Logistics data
Products per master (outer) case
5 pc(s)
Country Distributor
Australia 1 distributor(s)
United Arab Emirates 2 distributor(s)
United Kingdom 1 distributor(s)
Disclaimer HP 726B 300-ml Matte Black DesignJet Ink Cartridge:
Disclaimer

[1] Program features and availability may vary by country. For more information, visit http://www.hp.com/go/designjet/supplies.