location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Designjet T795 large format printer Thermal inkjet Colour 2400 x 1200 DPI A0 (841 x 1189 mm) Ethernet LAN

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Designjet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T795
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CR649C show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0888182751879 show
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 257695
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Mar 2023 12:55:27
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 05 May 2018
Product end of life date
Bullet Points HP Designjet T795 large format printer Thermal inkjet Colour 2400 x 1200 DPI A0 (841 x 1189 mm) Ethernet LAN
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Print quickly – and get the quality you need. Six Original HP inks create professional-quality colour graphics and precise line accuracy, dark blacks, and true neutral greys. Print up to A0/E without sacrificing quality.
  • - Get to your final print quickly with an easy workflow. Print files directly from your printer’s USB thumb drive. Send documents remotely to your printer via email.[1] And navigate and operate the printer easily with its intuitive touchscreen.
  • - Go larger with this printer. Print on a range of sizes from sheets to 1118-mm (44-inch) roll width. Work with a variety of different media. And print a range of CAD/GIS applications, including large infrastructure projects and geospatial mapping.
Warranty: One-year limited hardware warranty
Long product name HP Designjet T795 large format printer Thermal inkjet Colour 2400 x 1200 DPI A0 (841 x 1189 mm) Ethernet LAN :
The long product name of HP Designjet T795 large format printer Thermal inkjet Colour 2400 x 1200 DPI A0 (841 x 1189 mm) Ethernet LAN. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP DesignJet T795 44-in Printer, Thermal inkjet, A0 (841 x 1189 mm), 2400 x 1200dpi
More>>>
HP Designjet T795 large format printer Thermal inkjet Colour 2400 x 1200 DPI A0 (841 x 1189 mm) Ethernet LAN:
The official description of HP Designjet T795 large format printer Thermal inkjet Colour 2400 x 1200 DPI A0 (841 x 1189 mm) Ethernet LAN as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

1118mm (A0) capabilities and print speeds of up to 103 A1 prints per hour; up to 2400 x 1200 optimized dpi; Gigabit Ethernet (1000Base-T); Hi-Speed USB 2.0 certified; 16 GB (virtual) memory based on 640 MB RAM; sheet feed; roll feed; automatic cutter
Print professional-quality CAD and GIS applications up to 1118 mm (44 inches). Produce prints quickly with an easy, convenient workflow. Take advantage of flexible size, media, and application options.

Short summary description HP Designjet T795 large format printer Thermal inkjet Colour 2400 x 1200 DPI A0 (841 x 1189 mm) Ethernet LAN:
This short summary of the HP Designjet T795 large format printer Thermal inkjet Colour 2400 x 1200 DPI A0 (841 x 1189 mm) Ethernet LAN data-sheet is auto-generated and uses the product title and the first six key specs.

HP Designjet T795, Thermal inkjet, 2400 x 1200 DPI, HP-GL/2, HP-RTL, PCL 3, TIFF, 103 pph, A0 (841 x 1189 mm), Bond paper, Coated paper, Heavy paper, Photo paper

Long summary description HP Designjet T795 large format printer Thermal inkjet Colour 2400 x 1200 DPI A0 (841 x 1189 mm) Ethernet LAN:
This is an auto-generated long summary of HP Designjet T795 large format printer Thermal inkjet Colour 2400 x 1200 DPI A0 (841 x 1189 mm) Ethernet LAN based on the first three specs of the first five spec groups.

HP Designjet T795. Print technology: Thermal inkjet, Maximum resolution: 2400 x 1200 DPI, Page description languages: HP-GL/2, HP-RTL, PCL 3, TIFF. Maximum print size: A0 (841 x 1189 mm), Paper tray media types: Bond paper, Coated paper, Heavy paper, Photo paper, Media thickness: 0.8 mm. Ethernet interface type: Fast Ethernet, USB connector: USB Type-A. Power consumption (standby): 27 W, Power consumption (typical): 120 W, Power consumption (off): 0.1 W. Sustainability certificates: ENERGY STAR

QUALITY – Quickly produce outstanding results

Six Original HP inks produce a wide colour gamut ideal for colour graphics.
Original HP grey and photo black inks achieve precise line accuracy, dark blacks, and true neutral greys.
Communicate with precision – produce plans, drawings, and maps with fine line quality, and up to 2400 dpi.
Print up to A0 without sacrificing quality; create A1-size prints in 28 seconds with Economode.

CONVENIENCE – Speed up printing with easy workflow

Print TIFF, JPEG, and PDF[2] files from your printer’s USB thumb drive – no computer required.
If you're on-the-go, attach your document to an email and send it directly to your printer via ePrint.[1]
The intuitive touchscreen simplifies navigation and printing.

FLEXIBILITY – Prints on sheets or rolls up to 1118 mm (44 in)

Gain flexibility to print a range of sizes from sheets to 1118-mm (44-inch) roll width.
Use different media – this printer supports everything from bond and coated papers to film and vinyl substrates.
Print a range of CAD and GIS applications, including large infrastructure projects and geospatial mapping.

Printing
Print technology *
Thermal inkjet
Colour *
Yes
Maximum resolution *
2400 x 1200 DPI
Number of print cartridges *
6
Page description languages *
HP-GL/2, HP-RTL, PCL 3, TIFF
Print speed (line, black, economy mode, A1)
103 pph
Copying
Copying *
No
Scanning
Scanning *
No
Paper handling
Maximum print size *
A0 (841 x 1189 mm)
Paper tray media types *
Bond paper, Coated paper, Heavy paper, Photo paper
Media thickness
0.8 mm
Maximum roll length
91 m
Maximum roll diameter
13.5 cm
Roll paper
Yes
Ports & interfaces
Ethernet interface type
Fast Ethernet
Ethernet LAN *
Yes
Ports & interfaces
USB port *
Yes
USB connector
USB Type-A
USB 2.0 ports quantity
1
RJ-45 ports quantity
1
Power
Power consumption (standby)
27 W
Power consumption (typical)
120 W
Power consumption (off)
0.1 W
System requirements
Mac compatibility
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
1770 mm
Depth
701 mm
Height
1050 mm
Weight
81.6 kg
Other features
Line accuracy
+/- 0.1%
Vinyl media
Yes
Logistics data
Harmonized System (HS) code
84433210
Brand Image Product code Product Stock Price from
HP DesignJet HD Scanner HP DesignJet HD Scanner
(show image)
CQ654C DesignJet HD Scanner 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Polska 1 distributor(s)
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)
Disclaimer HP Designjet T795 large format printer Thermal inkjet Colour 2400 x 1200 DPI A0 (841 x 1189 mm) Ethernet LAN:
Disclaimer

[1] Local printing requires mobile device and printer to be on the same network (usually Wi-Fi access points bridge wireless to wired connections). Wireless performance is dependent on physical environment and distance from access point. Wireless operations are compatible with 2.4 GHz operations only. Remote printing requires an Internet connection to an HP web-connected printer. Wireless broadband use requires separately purchased service contract for mobile devices. Check with service provider for coverage and availability in your area. See www.hp.com/go/designjetmobility for more details.
[2] PDF files only available with PostScript® (PS) accessory (optional accessory to be purchased separately).
[3] An FCC Class A emissions compliant device meets the less stringent (higher) levels of emissions allowed by the FCC for a product operation in a commercial environment. An FCC class A device cannot be marketed for use in a residential environment and an FCC class A device should not be purchased for use in a residential environment due to the increased risk of interference to radio communications.