location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 711B 38-ml Black DesignJet Ink Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
711B 38-ml Black DesignJet Ink Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3WX00A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0194850177781 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 135017
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Aug 2024 01:08:20
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 711B 38-ml Black DesignJet Ink Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Trial and error costs you time. To get the consistent quality you need, look to Original HP supplies designed with your printer as an optimized printing system to provide accurate lines, sharp detail, and rich color quality.
  • - Choose the size to fit your needs and your budget whether you print a little or a lot. Color cartridge 3-packs keep you working, not running to the store. Intelligence built into the cartridge and printer alerts you when it's time for a replacement.
  • - Imagine the impact you can make with clear, easily readable drawings and colorful, powerful presentations. Original HP inks deliver a unique combination of quality and resilience—see sharp lines in fast-drying, smudge-resistant prints.
  • - AEC students, AEC professionals and freelancers, construction offices, universities, and small AEC workteams.
  • - What's in the box: Ink cartridge
Warranty: Until the “Warranty Ends” date has been reached or the warranted usage limit has been reached, whichever occurs first.
Long product name HP 711B 38-ml Black DesignJet Ink Cartridge :
The long product name of HP 711B 38-ml Black DesignJet Ink Cartridge. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

711B 38-ml Black DesignJet Ink Cartridge
More>>>
HP 711B 38-ml Black DesignJet Ink Cartridge:
The official description of HP 711B 38-ml Black DesignJet Ink Cartridge as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

AEC students, AEC professionals and freelancers, construction offices, universities, and small AEC workteams.
It's easy to get consistent, sharp, accurate results with Original HP inks, designed together with your printer as an optimized printing system.

Short summary description HP 711B 38-ml Black DesignJet Ink Cartridge:
This short summary of the HP 711B 38-ml Black DesignJet Ink Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

HP 711B 38-ml Black DesignJet Ink Cartridge, Black, Pigment-based ink, 38 ml, 1 pc(s), Single pack

Long summary description HP 711B 38-ml Black DesignJet Ink Cartridge:
This is an auto-generated long summary of HP 711B 38-ml Black DesignJet Ink Cartridge based on the first three specs of the first five spec groups.

HP 711B 38-ml Black DesignJet Ink Cartridge. Black ink type: Pigment-based ink, Black ink volume: 38 ml, Supply type: Single pack, Printing colours: Black, Quantity per pack: 1 pc(s)

Features
Black ink type
Pigment-based ink
Compatibility *
DesignJet
Quantity per pack *
1 pc(s)
Black ink cartridges quantity
1
Black ink volume
38 ml
Type *
Original
Printing colours *
Black
Brand compatibility *
HP
Supply type *
Single pack
Weight & dimensions
Width
119 mm
Depth
36 mm
Weight & dimensions
Height
126 mm
Packaging data
Package width
119 mm
Package depth
36 mm
Package height
126 mm
Brand-specific features
HP GTIN (EAN/UPC)
194850177781
Technical details
Box contents
Ink cartridge
Logistics data
Layers per pallet
10 pc(s)
Products per master (outer) case
40 pc(s)
Country Distributor
Australia 2 distributor(s)
United Arab Emirates 2 distributor(s)
United Kingdom 1 distributor(s)
New Zealand 1 distributor(s)