location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Designjet T130 24-in Printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Designjet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DesignJet T130 24-in Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5ZY58A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193808354601 show
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 281642
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Sep 2024 18:36:32
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Designjet T130 24-in Printer
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Print
Warranty: Two years limited hardware warranty
Long product name HP Designjet T130 24-in Printer :
The long product name of HP Designjet T130 24-in Printer. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DesignJet T130 24-in Printer
More>>>
HP Designjet T130 24-in Printer:
The official description of HP Designjet T130 24-in Printer as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Save space, time, and money with a compact plotter with built-in Wi-Fi that lets you print right away. Speed up the PDF printing process. Print from your smartphone with the HP Smart app.[2] Get high quality and high speed.

Dynamic security enabled printer Certain HP printers are intended to work only with cartridges that have a new or reused HP chip or electronic circuitry. These printers use dynamic security measures to block cartridges using a non-HP chip or electronic circuitry. Periodic firmware updates will maintain the effectiveness of these measures and block cartridges that previously worked. Reused HP chips and electronic circuitry enable the use of reused, remanufactured, and refilled cartridges.

Short summary description HP Designjet T130 24-in Printer:
This short summary of the HP Designjet T130 24-in Printer data-sheet is auto-generated and uses the product title and the first six key specs.

HP Designjet T130 24-in Printer, Thermal inkjet, 1200 x 1200 DPI, Black, Cyan, Magenta, Yellow, 1200 x 1200 DPI, 70 pph, Bond paper, Coated paper, Glossy paper, Matte paper, Plain paper, Recycled paper, Satin paper,...

Long summary description HP Designjet T130 24-in Printer:
This is an auto-generated long summary of HP Designjet T130 24-in Printer based on the first three specs of the first five spec groups.

HP Designjet T130 24-in Printer. Print technology: Thermal inkjet, Maximum resolution: 1200 x 1200 DPI, Printing colours: Black, Cyan, Magenta, Yellow. Paper tray media types: Bond paper, Coated paper, Glossy paper, Matte paper, Plain paper, Recycled paper, Satin paper,..., ISO A-series sizes (A0...A9): A1, A2, A3, A4, Media thickness: 0.3 mm. Ethernet interface type: Fast Ethernet, USB connector: USB Type-A, Ethernet LAN data rates: 100 Mbit/s. Product colour: Black, Internal memory: 256 MB, Sound power level (standby): 16 dB. Power consumption (standby): 0.3 W, Power consumption (typical): 35 W

The perfect fit – for your office and budget

Save space by placing the world's smallest plotters wherever they fit best in your office.[1]
Save time by connecting and printing right away with built-in Wi-Fi.
Save money by printing in-house with HP’s most affordable plotters.[2]

Radically simple – from setup to printout

Speed up your PDF printing process with free HP Click software.
Easily access your files from cloud folders and print them using your smartphone with the HP Smart app.
Impress your clients with beautifully designed posters using the free and intuitive HP Poster Web app.

DesignJet quality – from the most trusted brand[3]

Meet client expectations with high-quality, high-speed A1/D-size printing, as fast as 35 seconds.
Get perfectly matched colour on both small- and large-format prints thanks to the built-in A3/A4 tray.
Convey your ideas with bold images, sharp lines on plain paper for any application with HP Bright Office Inks.

Printing
Print resolution colour
1200 x 1200 DPI
Print technology *
Thermal inkjet
Colour *
Yes
Maximum resolution *
1200 x 1200 DPI
Number of print cartridges *
4
Printing colours *
Black, Cyan, Magenta, Yellow
Print speed (normal quality, A1)
70 pph
Copying
Copying *
No
Scanning
Scanning *
No
Paper handling
Paper tray media types *
Bond paper, Coated paper, Glossy paper, Matte paper, Plain paper, Recycled paper, Satin paper, Semi-glossy paper
ISO A-series sizes (A0...A9)
A1, A2, A3, A4
Cut sheets *
Yes
Media thickness
0.3 mm
Maximum roll diameter
10 cm
Ports & interfaces
Wi-Fi *
Yes
Ethernet interface type
Fast Ethernet
Ethernet LAN *
Yes
USB port *
Yes
USB connector
USB Type-A
USB 2.0 ports quantity
1
Ethernet LAN data rates
100 Mbit/s
Direct printing
Yes
Performance
Product colour *
Black
Performance
Built-in display *
Yes
Internal memory
256 MB
Sound power level (standby)
16 dB
Sound pressure level (printing)
45 dB
Certification
ENERGY STAR; WEEE; EU RoHS; REACH; EuP; EPEAT
Power
Power consumption (standby)
0.3 W
Power consumption (typical)
35 W
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-25 - 55 °C
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
987 mm
Depth
530 mm
Height
285 mm
Weight
25 kg
Packaging data
Package width
1130 mm
Package depth
610 mm
Package height
405 mm
Package weight
28.5 kg
Cartridge(s) included
Yes
Quick start guide
Yes
Country Distributor
Deutschland 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
United Kingdom 1 distributor(s)
Canada 1 distributor(s)
Suomi 1 distributor(s)
Danmark 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)
Disclaimer HP Designjet T130 24-in Printer:
Disclaimer

[1] Most compact footprint based on competitive alternatives with comparable size and features as of February 2019.
[2] Compared to other HP DesignJet T-series plotters, as of February 2019.

Technical specification disclaimers
Mechanical printing time. Printed in Fast mode, using HP Bright White Inkjet Paper (bond) and Original HP inks.
±0.1% of the specified vector length or ±0.2 mm (whichever greater) at 23ºC (73ºF), 50-60% relative humidity, on A0/E printing material in Best or Normal mode with HP Heavyweight Coated roll feed and Original HP inks.
With HP Premium Instant Dry Photo Gloss media with Original HP inks.
BMG trademark license code FSC®-C115319, see http://www.fsc.org. HP trademark license code FSC®-C017543, see http://www.fsc.org.
Can be recycled through commonly available recycling programs.