location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu E line E22W-6 LED computer monitor 55.9 cm (22") 1680 x 1050 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
E line
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E22W-6 LED
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26361-K1377-V160 show
Show alternative article codes used in the online market place
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 170837
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 19:04:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu E line E22W-6 LED computer monitor 55.9 cm (22") 1680 x 1050 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 55.9 cm (22")
  • - 1680 x 1050 pixels 16:10
  • - 5 ms 250 cd/m² 1000:1
  • - 27 W
Long product name Fujitsu E line E22W-6 LED computer monitor 55.9 cm (22") 1680 x 1050 pixels Black :
The long product name of Fujitsu E line E22W-6 LED computer monitor 55.9 cm (22") 1680 x 1050 pixels Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

E22W-6 LED, 55.9cm (22"), 16:10, 1680x1050pixel, LED backlight, 1000:1, 5ms, 250cd/m², DVI/D-SUB, HDCP, 2x 1.5W RMS, 4.0kg
More>>>
Fujitsu E line E22W-6 LED computer monitor 55.9 cm (22") 1680 x 1050 pixels Black:
The official description of Fujitsu E line E22W-6 LED computer monitor 55.9 cm (22") 1680 x 1050 pixels Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Fujitsu Display E22W-6 LED offers environmental friendly LED technology with unique, high efficient energy saving solutions like ECO operation mode and ECO standby. The fast response time (typ.) of 5 ms, makes the display ideal for office areas as well as for internet use and more.

SPECIAL FEATURES
- 55.9 cm (22-inch ) widescreen display.
- 16:10.
- LED backlit technology.
- Up to 1680 x 1050 resolution.
- 5 ms response time.
- 2,000:000:1 advanced contrast.
- ECO system: ECO button, ECO mode, ECO LED.
- DVI and Analog.

Short summary description Fujitsu E line E22W-6 LED computer monitor 55.9 cm (22") 1680 x 1050 pixels Black:
This short summary of the Fujitsu E line E22W-6 LED computer monitor 55.9 cm (22") 1680 x 1050 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu E line E22W-6 LED, 55.9 cm (22"), 1680 x 1050 pixels, LCD, 5 ms, Black

Long summary description Fujitsu E line E22W-6 LED computer monitor 55.9 cm (22") 1680 x 1050 pixels Black:
This is an auto-generated long summary of Fujitsu E line E22W-6 LED computer monitor 55.9 cm (22") 1680 x 1050 pixels Black based on the first three specs of the first five spec groups.

Fujitsu E line E22W-6 LED. Display diagonal: 55.9 cm (22"), Display resolution: 1680 x 1050 pixels. Display: LCD. Response time: 5 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 170°, Viewing angle, vertical: 170°. Built-in speaker(s). VESA mounting. Product colour: Black

Display
Display diagonal *
55.9 cm (22")
Display resolution *
1680 x 1050 pixels
Native aspect ratio *
16:10
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time
5 ms
Supported graphics resolutions
1024 x 768 (XGA), 1280 x 1024 (SXGA), 1360 x 768 (WXGA), 1440 x 900 (WXGA+)
Aspect ratio
16:10
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
2000000:1
Viewing angle, horizontal
170°
Viewing angle, vertical
170°
Display number of colours *
16.78 million colours
Pixel pitch
0.282 x 0.282 mm
Viewable size, horizontal
47.4 cm
Viewable size, vertical
29.6 cm
Viewable size diagonal
5.59 cm
Digital horizontal frequency
30 - 82 kHz
Digital vertical frequency
56 - 76 Hz
3D
No
Multimedia
Built-in speaker(s) *
Yes
Built-in camera *
No
Number of speakers
2
RMS rated power
3 W
Design
Product colour *
Black
Certification
CE, EN 60950, Nordic Swan, RoHS, WEEE, IT-Eco, TÜV GS, GOST, FCC B, cUL, VCCI, SASO, NOM, ENERGY STAR 5.0, ISO9241-307
Ports & interfaces
VGA (D-Sub) ports quantity
1
DVI-D ports quantity
1
Microphone in
Yes
HDCP
Yes
Card reader integrated
No
Network
Bluetooth
No
Ethernet LAN
No
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Cable lock slot type
Kensington
Tilt angle range
-5 - 20°
On Screen Display (OSD)
Yes
On Screen Display (OSD) languages
Arabic, Czech, Danish, German, Dutch, English, Spanish, Finnish, French, Italian, Japanese, Norwegian, Polish, Portuguese, Russian, Swedish, Turkish
LED indicators
Yes
Power
Power consumption (typical) *
27 W
Power consumption (off)
0.1 W
Power consumption (PowerSave)
0.2 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Packaging content
Cables included
AUX, VGA
Remote control included
No
Quick start guide
Yes
Manual
Yes
Weight & dimensions
Width (with stand)
508 mm
Depth (with stand)
193 mm
Height (with stand)
387 mm
Weight (with stand)
4 kg
Width (without stand)
508 mm
Depth (without stand)
60 mm
Height (without stand)
343 mm
Weight (without stand)
3.5 kg
Packaging data
Package weight
5.8 kg
Thin Client
Thin client installed
No
Other features
Display
LCD
Built-in subwoofer
No
TV tuner integrated
No
Mean time between failures (MTBF)
70000 h
Source Testseek summary Average rating
Reviews
Updated:
2012-01-07 01:43:09
Uk has collected 1 expert review for Fujitsu E line E22W-6 LED computer monitor 55.9 cm (22") 1680 x 1050 pixels Black and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%
Country Distributor
United Kingdom 1 distributor(s)
Danmark 1 distributor(s)