location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu ESPRIMO P410 E85+ Intel® Core™ i3 i3-3220 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Micro Tower PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ESPRIMO
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
P
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P410 E85+
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VFY:P0410P63A1CH
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Fujitsu’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 70637
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 06:36:43
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu ESPRIMO P410 E85+ Intel® Core™ i3 i3-3220 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Micro Tower PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC Black 280 W
  • - Intel® Core™ i3 i3-3220 3.3 GHz
  • - 4 GB DDR3-SDRAM 1600 MHz 2 x 2 GB
  • - 500 GB HDD DVD Super Multi
  • - Intel® HD Graphics 2500
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Windows 7 Professional 64-bit
Warranty: 1 Year OnSite
Long product name Fujitsu ESPRIMO P410 E85+ Intel® Core™ i3 i3-3220 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Micro Tower PC Black :
The long product name of Fujitsu ESPRIMO P410 E85+ Intel® Core™ i3 i3-3220 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Micro Tower PC Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ESPRIMO P410 E85+, Intel Core i3-3220 (2C/4T, 3.30GHz, 3 MB, Intel HD Graphics 2500), 4GB DDR3 non-ECC 1600MHz PC3-12800 DIMM RAM, 500GB SATAIII 7200rpm 3.5" HDD, DVDSuperMulti, Microtower, Windows 8 Pro & Windows 7 Professional 64-bit
More>>>
Fujitsu ESPRIMO P410 E85+ Intel® Core™ i3 i3-3220 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Micro Tower PC Black:
The official description of Fujitsu ESPRIMO P410 E85+ Intel® Core™ i3 i3-3220 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Micro Tower PC Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Fujitsu ESPRIMO P410 microtower PC delivers high-quality computing for your office applications and projects. You can choose cost-optimized fixed configurations for immediate delivery. Alternatively, you can use configuration options to meet your specific hardware needs. With its new design it fits perfect into the modern office. ENERGY STAR® compatibility ensures a low energy bill.

Green IT
Fujitsu is committed to eliminating the use of harmful and potentially harmful substances in its products and production processes in order to minimize risk to end users and to the environment. This strategy is captured in Environmental Guideline FTS03230 and forms the basis on which all Fujitsu's products are designed. Especially for Fujitsu ESPRIMO PCs this means that all used printed circuit boards are halogen free. Furthermore they are compliant (partly) with several certificates awarding environmental conscience such as ENERGY STAR® and EPEAT.

Energy Effficiency
As energy saving is one of the core components of Fujitsu’ approach to the environment, we permanently try to improve the energy efficiency of our products. The Fujitsu ESPRIMO P410 features proven technology regarding Intel® chipset and processor and an 85% energy efficient power supply.

Flexibility
Each business has unique, specific requirements to its IT infrastructure. You have the freedom of choice in getting systems which perfectly fit in your specific environment with hardware, software, add-on and lifecycle management.

Short summary description Fujitsu ESPRIMO P410 E85+ Intel® Core™ i3 i3-3220 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Micro Tower PC Black:
This short summary of the Fujitsu ESPRIMO P410 E85+ Intel® Core™ i3 i3-3220 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Micro Tower PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu ESPRIMO P410 E85+, 3.3 GHz, Intel® Core™ i3, 4 GB, 500 GB, DVD Super Multi, Windows 7 Professional

Long summary description Fujitsu ESPRIMO P410 E85+ Intel® Core™ i3 i3-3220 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Micro Tower PC Black:
This is an auto-generated long summary of Fujitsu ESPRIMO P410 E85+ Intel® Core™ i3 i3-3220 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Micro Tower PC Black based on the first three specs of the first five spec groups.

Fujitsu ESPRIMO P410 E85+. Processor frequency: 3.3 GHz, Processor family: Intel® Core™ i3, Processor model: i3-3220. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 2500. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 280 W. Chassis type: Micro Tower. Product type: PC

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i3
Processor generation
3rd gen Intel® Core™ i3
Processor model *
i3-3220
Processor cores
2
Processor threads
4
Processor frequency *
3.3 GHz
Processor socket
LGA 1155 (Socket H2)
Processor cache
3 MB
Processor cache type
Smart Cache
System bus rate
5 GT/s
Bus type
DMI
FSB Parity
No
Processor lithography
22 nm
Processor operating modes
64-bit
Processor series
Intel Core i3-3200 Desktop Series
Processor codename
Ivy Bridge
Thermal Design Power (TDP)
55 W
Tcase
65.3 °C
PCI Express slots version
2.0
PCI Express configurations
1x16, 2x8
Number of processors installed
1
CPU multiplier (bus/core ratio)
33
Maximum internal memory supported by processor
32 GB
Memory types supported by processor
DDR3-SDRAM
Memory clock speeds supported by processor
1333, 1600 MHz
Memory bandwidth supported by processor (max)
25.6 GB/s
ECC supported by processor
Yes
Memory
Internal memory *
4 GB
Maximum internal memory *
16 GB
Internal memory type
DDR3-SDRAM
Memory layout (slots x size)
2 x 2 GB
Memory slots
2x DIMM
Memory clock speed
1600 MHz
Non-ECC
Yes
Memory channels
Dual-channel
Storage
Total storage capacity *
500 GB
Storage media *
HDD
Optical drive type *
DVD Super Multi
Number of HDDs installed
1
HDD capacity
500 GB
HDD interface
SATA III
HDD speed
7200 RPM
HDD size
3.5"
Card reader integrated
No
Graphics
On-board graphics card *
Yes
Discrete graphics card model *
Not available
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 2500
On-board graphics card base frequency
650 MHz
On-board graphics card dynamic frequency (max)
1050 MHz
Number of displays supported (on-board graphics)
3
On-board graphics card ID
0x152
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
No
Bluetooth
No
Internal modem
No
Wake-on-LAN ready
Yes
Ports & interfaces
USB 2.0 ports quantity *
8
VGA (D-Sub) ports quantity
1
DVI port
Yes
PS/2 ports quantity
2
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Line-out
Yes
Line-in
Yes
Expansion slots
PCI Express x1 slots
2
PCI Express x16 slots
1
Design
Chassis type *
Micro Tower
Placement supported
Vertical
Number of 3.5" bays
3
Number of 5.25" bays
2
Cable lock slot
Yes
Cable lock slot type
Kensington
Product colour *
Black
Performance
Motherboard chipset
Intel® H61
Motherboard form factor
micro ATX
Audio system
Realtek ALC663
Audio output channels
5.1 channels
Password protection type
BIOS
Product type *
PC
Software
Operating system installed *
Windows 7 Professional
Operating system architecture
64-bit
Recovery operating system
Windows 8 Pro
Pre-installed software
Adobe Reader, Fujitsu Recovery, Microsoft Push Button Recovery
Trial software
McAfee Multi Access
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel® Secure Key
No
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel FDI Technology
Yes
Intel Flex Memory Access
Yes
Intel Fast Memory Access
Yes
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Processor package size
37.5 x 37.5 mm
Supported instruction sets
AVX, SSE4.1, SSE4.2
CPU configuration (max)
1
Thermal solution specification
PCG 2011C
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Identity Protection Technology version
1.00
Intel Secure Key Technology version
0.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel Rapid Storage Technology
No
Processor ARK ID
65693
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Quick Sync Video Technology
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Conflict-Free processor
Yes
Power
Power supply *
280 W
Power supply input voltage
100 - 240 V
Power supply input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Storage temperature (T-T)
-40 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
20 - 90%
Operating altitude
-15.2 - 3048 m
Non-operating altitude
-15.2 - 10668 m
Certificates
Compliance certificates
RoHS
Certification
WEEE, HCT, HCL entry, WHQL
Sustainability
Sustainability certificates
RoHS
Weight & dimensions
Width *
175 mm
Depth *
425 mm
Height *
353 mm
Weight *
9 kg
Package width
500 mm
Package depth
290 mm
Package height
540 mm
Packaging content
Display included *
No
Mouse included
Yes
Keyboard included
Yes
Other features
Optical drives quantity
1
HDD user password
Yes
Cooling type
Active