location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite U436-06N-2P5-B USB-C to RJ45 Gigabit Ethernet Network Adapter (M/F) - USB 3.1 Gen 1, 2.5 Gbps Ethernet, Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U436-06N-2P5-B USB-C to RJ45 Gigabit Ethernet Network Adapter (M/F) - USB 3.1 Gen 1, 2.5 Gbps Ethernet, Black
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U436-06N-2P5-B show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332249098 show
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 71890
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 05:38:23
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite U436-06N-2P5-B USB-C to RJ45 Gigabit Ethernet Network Adapter (M/F) - USB 3.1 Gen 1, 2.5 Gbps Ethernet, Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Connects your laptop to a wired 2.5 Gbps network where Wi-Fi is weak or unavailable
  • - More convenient, less expensive than installing or upgrading an internal Ethernet card
  • - Widely compatible with Windows, Mac, Chrome and Linux operating systems
  • - Reversible USB-C plug connects in either direction for immediate no-fuss use
  • - Plug-and-play operation with no external power needed for easy, immediate installation
Warranty: 3-year limited
Long product name Tripp Lite U436-06N-2P5-B USB-C to RJ45 Gigabit Ethernet Network Adapter (M/F) - USB 3.1 Gen 1, 2.5 Gbps Ethernet, Black :
The long product name of Tripp Lite U436-06N-2P5-B USB-C to RJ45 Gigabit Ethernet Network Adapter (M/F) - USB 3.1 Gen 1, 2.5 Gbps Ethernet, Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB-C to RJ45 Gigabit Ethernet Network Adapter (M/F) - USB 3.1 Gen 1, 2.5 Gbps Ethernet, Black
More>>>
Tripp Lite U436-06N-2P5-B USB-C to RJ45 Gigabit Ethernet Network Adapter (M/F) - USB 3.1 Gen 1, 2.5 Gbps Ethernet, Black:
The official description of Tripp Lite U436-06N-2P5-B USB-C to RJ45 Gigabit Ethernet Network Adapter (M/F) - USB 3.1 Gen 1, 2.5 Gbps Ethernet, Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

USB-C 3.1 to Gigabit Ethernet Adapter Connects You to a Wired 2.5G Network
This USB-C network adapter instantly connects your MacBook or Windows laptop to a wired network through a USB-C or Thunderbolt 3 port. No internal Ethernet card is required. Ideal for settings in which no Wi-Fi is available or when a wired connection offers faster speeds, this USB 3.1 Gen 1 adapter lets you enjoy true 2.5 Gbps Ethernet speeds for uploading and downloading large files and streaming audio/video without buffering.

Plug-and-Play Operation Gets You Online Immediately
This bus-powered network adapter requires no external power source. Just connect the built-in USB 3.1 Gen 1 Type-C plug to your computer, and use a Cat5e/6 cable (sold separately) to connect the RJ45 end to a network. LEDs indicate when you’re connected to a network and when data is being transferred. The compact unit fits easily into a pocket, purse, backpack or laptop bag for instant file transfers where needed. It’s compatible with Windows, Mac, Chrome and Linux.

Reversible USB-C Connector Attaches in Either Direction
Unlike traditional USB cables that connect in only one direction, the reversible USB-C male connector plugs into a USB-C or Thunderbolt 3 port in either direction for an instant connection every time.

Short summary description Tripp Lite U436-06N-2P5-B USB-C to RJ45 Gigabit Ethernet Network Adapter (M/F) - USB 3.1 Gen 1, 2.5 Gbps Ethernet, Black:
This short summary of the Tripp Lite U436-06N-2P5-B USB-C to RJ45 Gigabit Ethernet Network Adapter (M/F) - USB 3.1 Gen 1, 2.5 Gbps Ethernet, Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite U436-06N-2P5-B USB-C to RJ45 Gigabit Ethernet Network Adapter (M/F) - USB 3.1 Gen 1, 2.5 Gbps Ethernet, Black, Wired, USB Type-C, Ethernet, 5000 Mbit/s, Black

Long summary description Tripp Lite U436-06N-2P5-B USB-C to RJ45 Gigabit Ethernet Network Adapter (M/F) - USB 3.1 Gen 1, 2.5 Gbps Ethernet, Black:
This is an auto-generated long summary of Tripp Lite U436-06N-2P5-B USB-C to RJ45 Gigabit Ethernet Network Adapter (M/F) - USB 3.1 Gen 1, 2.5 Gbps Ethernet, Black based on the first three specs of the first five spec groups.

Tripp Lite U436-06N-2P5-B USB-C to RJ45 Gigabit Ethernet Network Adapter (M/F) - USB 3.1 Gen 1, 2.5 Gbps Ethernet, Black. Connectivity technology: Wired, Host interface: USB Type-C, Interface: Ethernet. Maximum data transfer rate: 5000 Mbit/s. USB powered. Product colour: Black

Ports & interfaces
Connectivity technology *
Wired
Host interface *
USB Type-C
Interface *
Ethernet
Ethernet LAN (RJ-45) ports
1
USB version
3.2 Gen 1 (3.1 Gen 1)
Network
Maximum data transfer rate *
5000 Mbit/s
Networking standards *
IEEE 802.1Q, IEEE 802.1p, IEEE 802.3, IEEE 802.3ab, IEEE 802.3az, IEEE 802.3bz, IEEE 802.3u, IEEE 802.3x
Ethernet LAN
Yes
Ethernet interface type
2.5 Gigabit Ethernet
Ethernet LAN data rates
2500 Mbit/s
Wake-on-LAN ready
Yes
Full duplex
Yes
Design
Component for *
PC/Laptop
Product colour
Black
Internal *
No
Plug and Play
Yes
Country of origin
China
Certification
CE, FCC, REACH
Power
USB powered
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 70 °C
Operating relative humidity (H-H)
0 - 90%
Weight & dimensions
Width
39.9 mm
Depth
85.1 mm
Height
24.9 mm
Weight
60 g
Packaging data
Package width
190.5 mm
Package depth
254 mm
Package height
25.4 mm
Package weight
70 g
Technical details
Compliance certificates
RoHS
Logistics data
Harmonized System (HS) code
8517.62.0090
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)