location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite B118-2X4-4K-A 4x2 HDMI Matrix Switch/Splitter with Audio Extractor - 4K 60 Hz, IR Control, HDCP 2.2, 4:4:4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B118-2X4-4K-A 4x2 HDMI Matrix Switch/Splitter with Audio Extractor - 4K 60 Hz, IR Control, HDCP 2.2, 4:4:4
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B118-2X4-4K-A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332250605 show
Category:
Device with multiple ports which allows separate computers to display their video outputs on a single screen.
Video Switches Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 82925
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 11:40:10
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite B118-2X4-4K-A 4x2 HDMI Matrix Switch/Splitter with Audio Extractor - 4K 60 Hz, IR Control, HDCP 2.2, 4:4:4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Display the same video on both monitors or rotate up to 4 videos on each monitor
  • - Supports UHD resolutions up to 4K @ 60 Hz (4:4:4) for crystal-clear video
  • - Built-in audio extractor produces digital and analog audio up to 7.1-channel surround
  • - IR remote control allows you to switch video sources from the comfort of your couch
  • - Plug-and-play operation with no software required for easy, immediate installation
Warranty: 3-year limited
Long product name Tripp Lite B118-2X4-4K-A 4x2 HDMI Matrix Switch/Splitter with Audio Extractor - 4K 60 Hz, IR Control, HDCP 2.2, 4:4:4 :
The long product name of Tripp Lite B118-2X4-4K-A 4x2 HDMI Matrix Switch/Splitter with Audio Extractor - 4K 60 Hz, IR Control, HDCP 2.2, 4:4:4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4x2 HDMI Matrix Switch/Splitter with Audio Extractor - 4K 60 Hz, IR Control, HDCP 2.2, 4:4:4
More>>>
Tripp Lite B118-2X4-4K-A 4x2 HDMI Matrix Switch/Splitter with Audio Extractor - 4K 60 Hz, IR Control, HDCP 2.2, 4:4:4:
The official description of Tripp Lite B118-2X4-4K-A 4x2 HDMI Matrix Switch/Splitter with Audio Extractor - 4K 60 Hz, IR Control, HDCP 2.2, 4:4:4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

HDMI Matrix Switch for Digital Signage or Other Applications with Multiple Video Displays
This matrix switch/splitter features four HDMI inputs and two HDMI outputs. This allows you to connect as many as four high-definition video sources, such as Blu-ray players, video game systems, Roku boxes, laptops, media servers or cable/satellite boxes, and transmit them to two high-definition televisions, projectors or monitors. The B118-2X4-4K-A is recommended for home theaters (transmit to HDTVs located in different rooms) or digital signage applications in classrooms, bars, restaurants, conference rooms, lecture halls and trade shows.

Enjoy Great Flexibility in Transmitting Video to Different Displays or Even Different Rooms
Send the same video image to both displays or transmit different videos and rotate among them. You can use the buttons built into the front of the unit to switch between the connected sources displayed on the two monitors. The B118-2X4-4K-A also includes an IR remote that lets you not only choose between the connected video sources, but also mute the sound and power on/off the unit.

Transmits Crystal-Clear 4K HDMI Video with 4:4:4 Color
The B118-2X4-4K-A supports Ultra HD video resolutions up to 4K x 2K at 60 Hz, as specified in HDMI 2.0, with 36-bit Deep Color. It’s capable of carrying HDR (high dynamic range) signals, which provides a wide range of vibrant colors with richer contrast, brighter whites and deeper blacks. HDCP 2.2 compliance allows you to stream iTunes and Netflix content with no complications. This switch also supports 4:4:4 chroma subsampling for top-level PC gaming or using your HDTV as a PC monitor.

Built-In Audio Extractor Lets You Control Sound, as Well as Picture
TOSLINK/coaxial and RCA right/left audio ports allow you to connect an amplifier, receiver or soundbar for optical, digital or analog sound. The B118-2X4-4K-A supports 7.1-channel LPCM, DTS-HD Master Audio and Dolby TrueHD.

Plug-and-Play Operation for Quick Setup and Immediate Use
The B118-2X4-4K-A works right out of the box with no software required. Use HDMI cabling (such as P569-Series high-speed cables, sold separately) to connect up to four sources and two displays. The included power supply comes with four international plug adapters (North America, Europe, United Kingdom, Australia).

Short summary description Tripp Lite B118-2X4-4K-A 4x2 HDMI Matrix Switch/Splitter with Audio Extractor - 4K 60 Hz, IR Control, HDCP 2.2, 4:4:4:
This short summary of the Tripp Lite B118-2X4-4K-A 4x2 HDMI Matrix Switch/Splitter with Audio Extractor - 4K 60 Hz, IR Control, HDCP 2.2, 4:4:4 data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite B118-2X4-4K-A 4x2 HDMI Matrix Switch/Splitter with Audio Extractor - 4K 60 Hz, IR Control, HDCP 2.2, 4:4:4, HDMI, Iron, Black, 60 Hz, 4096 x 2160 pixels, 1.5 m

Long summary description Tripp Lite B118-2X4-4K-A 4x2 HDMI Matrix Switch/Splitter with Audio Extractor - 4K 60 Hz, IR Control, HDCP 2.2, 4:4:4:
This is an auto-generated long summary of Tripp Lite B118-2X4-4K-A 4x2 HDMI Matrix Switch/Splitter with Audio Extractor - 4K 60 Hz, IR Control, HDCP 2.2, 4:4:4 based on the first three specs of the first five spec groups.

Tripp Lite B118-2X4-4K-A 4x2 HDMI Matrix Switch/Splitter with Audio Extractor - 4K 60 Hz, IR Control, HDCP 2.2, 4:4:4. Video port type: HDMI. Material: Iron, Product colour: Black, Maximum refresh rate: 60 Hz. AC adapter input voltage: 100 - 240 V, AC adapter frequency: 50/60 Hz, AC adapter input current: 0.3 A. Certification: CE, FCC, REACH. Weight: 370 g

Ports & interfaces
Video port type *
HDMI
HDMI ports quantity
6
HDMI version
2.0
HDMI in
4
Number of HDMI outputs
2
Audio (L/R) out
2
Digital audio coaxial out
1
DC-in jack
Yes
Features
Material
Iron
Product colour
Black
HDCP
Yes
Maximum refresh rate
60 Hz
LED indicators
Yes
Maximum resolution
4096 x 2160 pixels
Cable length
1.5 m
Audio output channels
7.1 channels
Colour depth
36 bit
HDCP version
2.2
Power
AC adapter input voltage
100 - 240 V
AC adapter frequency
50/60 Hz
AC adapter input current
0.3 A
Certificates
Certification
CE, FCC, REACH
Weight & dimensions
Weight
370 g
Packaging data
Package width
255 mm
Package depth
235 mm
Package height
59.9 mm
Package weight
400 g
Packaging content
Power cord included
Yes
Remote control included
Yes
Manual
Yes
AC adapter included
Yes
Operational conditions
Operating temperature (T-T)
0 - 45 °C
Storage temperature (T-T)
-10 - 80 °C
Operating relative humidity (H-H)
10 - 85%
Storage relative humidity (H-H)
5 - 90%
Technical details
Compliance certificates
RoHS
Logistics data
Harmonized System (HS) code
85176990
Products per master (outer) case
1 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332250602
Country of origin
Vietnam
Country Distributor
Nederland 5 distributor(s)
United Kingdom 5 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
United States 1 distributor(s)