location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

JVC GZ-HM650 3.3 MP CMOS Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
JVC Check ‘JVC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GZ-HM650
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GZ-HM650B
Category:
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Camcorders Check ‘JVC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by JVC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12568
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jun 2019 09:39:49
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points JVC GZ-HM650 3.3 MP CMOS Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 3.3 MP CMOS 25.4 / 4.1 mm (1 / 4.1") Black
  • - Optical zoom: 40x Digital zoom: 200x
  • - LCD 6.86 cm (2.7")
  • - 1920 x 1080 pixels
  • - Built-in microphone
  • - HDMI
Long product name JVC GZ-HM650 3.3 MP CMOS Black :
The long product name of JVC GZ-HM650 3.3 MP CMOS Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

GZ-HM650 8GB Flash, 3.3 MP, 40x Optical Zoom, 200x Digital Zoom, 2.7" LCD, SD/SDHC/SDXC
More>>>
Short summary description JVC GZ-HM650 3.3 MP CMOS Black:
This short summary of the JVC GZ-HM650 3.3 MP CMOS Black data-sheet is auto-generated and uses the product title and the first six key specs.

JVC GZ-HM650, 3.3 MP, CMOS, 25.4 / 4.1 mm (1 / 4.1"), 6.86 cm (2.7"), LCD, 235 g

Long summary description JVC GZ-HM650 3.3 MP CMOS Black:
This is an auto-generated long summary of JVC GZ-HM650 3.3 MP CMOS Black based on the first three specs of the first five spec groups.

JVC GZ-HM650. Total megapixels: 3.3 MP, Sensor type: CMOS, Optical sensor size: 25.4 / 4.1 mm (1 / 4.1"). Optical zoom: 40x, Digital zoom: 200x. Compatible memory cards: SDXC, Flash memory: 8 GB. Display diagonal: 6.86 cm (2.7"), Display: LCD. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 01:21:11
Uk has collected 7 expert reviews for JVC GZ-HM650 3.3 MP CMOS Black and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Review comments Score
pcadvisor.co.uk
Updated:
2016-11-15 01:21:11
The JVC Everio GZ-HM650 is a Full HD 1920 x 1,080 pixel camcorder features 8GB of internal memory, plus a slot for supplementary SD, SDHC or SDXC card. The former allows for six-and-a-half hours of footage in UXP mode, or 9,999 photos. Footage is compo...
Bottom line Pros: Good value compared with similarly featured competitors; large 8GB internal memory and optional SD card slot; lightweight and portable; bright lens Cons: Low noise of the zoom and operational adjustments picked up when filming; lens cover has to...
80%
macworld.co.uk
Updated:
2016-11-15 01:21:11
This Full HD 1,920 x 1,080 pixel camcorder features 8GB of internal memory, plus a slot for supplementary SD, SDHC or SDXC card. The former allows for six-and-a-half hours of footage in UXP mode, or 9,999 photos. Footage is composed and reviewed via a...
Good Good value compared with similarly featured competitors; large 8GB internal memory and optional SD card slot; lightweight and portable; bright lens...
Bad Low noise of the zoom and operational adjustments picked up when filming; lens cover has to be manually opened; small touch-screen icons...
80%
trustedreviews.com
Updated:
2016-11-15 01:21:11
JVC has eked out a maverick position in the camcorder market, often proving to be more adventurous in terms of camcorder format than its competitors. It also took the pocket Internet phenomenon seriously before most of its competitors. But the Everio GZ-H...
Good Good low light performance, Reasonable price, 8GB flash memory built in...
Bad Limited manual controls, Manual lens cover, Digital image stabiliser...
Bottom line Although the JVC Everio GZ-HM650BEK lacks some manual controls, at this price the performance in automatic mode is one of the key priorities, and here the camcorder does well. You will almost certainly need to budget for extra removable memory, despite th...
80%
Brand Image Product code Product Stock Price from
JVC

JVC GZ-R495AEU camcorder Handheld camcorder 2.5 MP CMOS Full HD Blue
(show image)
GZ-R495AEU GZ-R495AEU 0.00
(excl. VAT)
0 (incl. VAT)
JVC

JVC GZ-R405BEU camcorder Handheld camcorder 10 MP CMOS Full HD Black
(show image)
GZ-R405BEU GZ-R405BEU 0.00
(excl. VAT)
0 (incl. VAT)
JVC

JVC GZ-RY980HEU Memory 4K Camcorder
(show image)
GZRY980HEU GZ-RY980HEU Memory 4K Camcorder 0.00
(excl. VAT)
0 (incl. VAT)
JVC

JVC GZ-RX605BEU Memory Camcorder
(show image)
GZRX605BEU GZ-RX605BEU Memory Camcorder 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)