location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Dekker Industrial Design DID020.002.010-02 signage display mount 76.2 cm (30") Brushed steel, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dekker Industrial Design Check ‘Dekker Industrial Design’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DID020.002.010-02
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DID020.002.010-02
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by Dekker Industrial Design
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Dekker Industrial Design: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19402
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Nov 2022 10:15:16
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Dekker Industrial Design DID020.002.010-02 signage display mount 76.2 cm (30") Brushed steel, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Fixed floor stand Maximum weight capacity: 30 kg Brushed steel, White
  • - Maximum screen size: 76.2 cm (30")
  • - Mounting type: Floor
  • - Minimum VESA mount: 50 x 50 mm Maximum VESA mount: 150 x 150 mm
  • - Housing material: Metal, Stainless steel, Steel
More>>>
Short summary description Dekker Industrial Design DID020.002.010-02 signage display mount 76.2 cm (30") Brushed steel, White:
This short summary of the Dekker Industrial Design DID020.002.010-02 signage display mount 76.2 cm (30") Brushed steel, White data-sheet is auto-generated and uses the product title and the first six key specs.

Dekker Industrial Design DID020.002.010-02, 30 kg, 12.7 cm (5"), 76.2 cm (30"), 50 x 50 mm, 150 x 150 mm

Long summary description Dekker Industrial Design DID020.002.010-02 signage display mount 76.2 cm (30") Brushed steel, White:
This is an auto-generated long summary of Dekker Industrial Design DID020.002.010-02 signage display mount 76.2 cm (30") Brushed steel, White based on the first three specs of the first five spec groups.

Dekker Industrial Design DID020.002.010-02. Maximum weight capacity: 30 kg, Minimum screen size: 12.7 cm (5"), Maximum screen size: 76.2 cm (30"), Minimum VESA mount: 50 x 50 mm, Maximum VESA mount: 150 x 150 mm. Product colour: Brushed steel, White

Brand Image Product code Product Stock Price from
Dekker Industrial Design

Dekker Industrial Design DID070.006.010-01 signage display mount
(show image)
DID070.006.010-01 DID070.006.010-01 0.00
(excl. VAT)
0 (incl. VAT)