location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ProDVX APPC-32DSK 31.5" 1920 x 1080 pixels Touchscreen 2 GHz Rockchip RK3288 Black All-in-One tablet PC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ProDVX Check ‘ProDVX’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
APPC-32DSK 31.5" 1920 x 1080 pixels Touchscreen 2 GHz Rockchip RK3288 Black All-in-One tablet PC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
APPC-32DSK
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘ProDVX’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ProDVX: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 56959
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:39:28
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Aug 2021
Product end of life date
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ProDVX APPC-32DSK 31.5" 1920 x 1080 pixels Touchscreen 2 GHz Rockchip RK3288 Black All-in-One tablet PC
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - RK3288, Cortex A17, Quad Core, up to 2.0 GHz
  • - Robust eMMC Flash Memory
  • - 31.5" high viewing angle IPS panel
  • - RJ45 LAN Connector for a wired network connection, WiFi
  • - USB Connector
  • - Micro USB connector
  • - Open Source
  • - Pogo Pins for optional accessories
  • - VESA Mountable
Long product name ProDVX APPC-32DSK 31.5" 1920 x 1080 pixels Touchscreen 2 GHz Rockchip RK3288 Black All-in-One tablet PC :
The long product name of ProDVX APPC-32DSK 31.5" 1920 x 1080 pixels Touchscreen 2 GHz Rockchip RK3288 Black All-in-One tablet PC. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

31.5", 1920 x 1080, 400 cd/m2, 1200:1, Cortex A17, MALI T764, 2GB DDR3, 8GB eMMC Flash, RJ45, WiFi, Micro USB
More>>>
ProDVX APPC-32DSK 31.5" 1920 x 1080 pixels Touchscreen 2 GHz Rockchip RK3288 Black All-in-One tablet PC:
The official description of ProDVX APPC-32DSK 31.5" 1920 x 1080 pixels Touchscreen 2 GHz Rockchip RK3288 Black All-in-One tablet PC as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Commercial Grade 31.5" Android Panel PC (Tablet) with unique features. The ultimate solution for your Interactive Digital Signage, Home Automation, Room Booking and many more applications. The Android DSK range is available in Metal, Plastic and Open Frame enclosure with various options including Power over Ethernet.

Short summary description ProDVX APPC-32DSK 31.5" 1920 x 1080 pixels Touchscreen 2 GHz Rockchip RK3288 Black All-in-One tablet PC:
This short summary of the ProDVX APPC-32DSK 31.5" 1920 x 1080 pixels Touchscreen 2 GHz Rockchip RK3288 Black All-in-One tablet PC data-sheet is auto-generated and uses the product title and the first six key specs.

ProDVX APPC-32DSK 31.5" 1920 x 1080 pixels Touchscreen 2 GHz Rockchip RK3288 Black All-in-One tablet PC, 80 cm (31.5"), Full HD, Rockchip, 2 GB, 8 GB, Black

Long summary description ProDVX APPC-32DSK 31.5" 1920 x 1080 pixels Touchscreen 2 GHz Rockchip RK3288 Black All-in-One tablet PC:
This is an auto-generated long summary of ProDVX APPC-32DSK 31.5" 1920 x 1080 pixels Touchscreen 2 GHz Rockchip RK3288 Black All-in-One tablet PC based on the first three specs of the first five spec groups.

ProDVX APPC-32DSK 31.5" 1920 x 1080 pixels Touchscreen 2 GHz Rockchip RK3288 Black All-in-One tablet PC. Product type: All-in-One tablet PC. Display diagonal: 80 cm (31.5"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen, Screen shape: Flat. Processor family: Rockchip, Processor frequency: 2 GHz. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 8 GB, Storage media: Flash. On-board graphics card model: ARM Mali-T764. Product colour: Black

Display
Display diagonal *
80 cm (31.5")
Display resolution *
1920 x 1080 pixels
Touchscreen *
Yes
HD type *
Full HD
LED backlight
Yes
Touch technology
Multi-touch
Display brightness
400 cd/m²
Contrast ratio (typical)
1200:1
Screen shape
Flat
Processor
Processor manufacturer *
Rockchip
Processor family *
Rockchip
Processor model *
RK3288
Processor cores
4
Processor frequency *
2 GHz
Memory
Internal memory *
2 GB
Internal memory type
DDR3-SDRAM
Storage
Total storage capacity *
8 GB
Storage media *
Flash
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete graphics card *
No
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board graphics card model *
ARM Mali-T764
Audio
Built-in speaker(s) *
Yes
Audio
Number of speakers
2
RMS rated power
6 W
Built-in microphone
Yes
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Bluetooth *
Yes
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
Audio output
Yes
Design
Product colour *
Black
Wall mountable
Yes
Housing material
Metal
VESA mounting
Yes
Panel mounting interface
200 x 200 mm
Performance
Product type *
All-in-One tablet PC
Power
AC adapter output voltage
12 V
Weight & dimensions
Width (with stand)
769 mm
Depth (with stand)
45.6 mm
Height (with stand)
470.5 mm
Weight (with stand)
10.5 kg
Packaging content
Mouse included
No
Keyboard included
No
Other features
3D
No
AC adapter output current
5 A
eMMC capacity
8 GB