location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ICY BOX IB-DK4050-CPD Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Anthracite

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ICY BOX Check ‘ICY BOX’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
IB-DK4050-CPD
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
60718 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4250078170525
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘ICY BOX’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ICY BOX: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 89288
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Oct 2023 14:40:00
The date of the most recent change of this product data-sheet in Icecat.
ICY BOX 60718 user manual (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ICY BOX IB-DK4050-CPD Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Anthracite
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - WORK EFFECTIVELY: Extend or mirror your display on up to three monitors. HDMI and DisplayPort Alt Mode enable a resolution of up to 3840x2160/60 Hz
  • - RAPIDLY FAST: The docking station's USB 3.0 ports enable data transfer rates of up to 5 Gbps. With the LAN (RJ45) interface, you can also surf the Internet at high speed
  • - FULLY CHARGED: Thanks to Power Delivery, connected devices are charged with up to 100 W via an optionally available USB-C charger. This ensures that you always have enough power
  • - MAXIMUM COMPATIBLE: The docking station supports Windows and macOS. It is the perfect extension for MacBook, iPad Pro, Huawei MateBook X, Dell XPS 13, ThinkPad, Chromebook and more
Long product name ICY BOX IB-DK4050-CPD Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Anthracite :
The long product name of ICY BOX IB-DK4050-CPD Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Anthracite. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB Type-C, 2x HDMI, 1x DP, 2x USB 3.0 Type-A, 2x USB 2.0 Type-A, 1x USB 3.0 Type-C, SD/microSD, RJ-45, 1 x Type-C PD, 3840 x 2160px, 136 g
More>>>
ICY BOX IB-DK4050-CPD Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Anthracite:
The official description of ICY BOX IB-DK4050-CPD Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Anthracite as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Small interface, big flexibility
DockingStations not only offer users a way to quickly change from one working environment to another via a single cable, they can also add additional functionality and capabilities to notebooks that are increasingly favoring design over function.

Appearance and performance
This DockingStation perfectly combines high-quality appearance and efficient technology with a very compact size. The premium aluminium enclosure looks good and offers high comfort while using. This solution is suited for any location such as private or office areas.

Always informed!
Three video interfaces are available, and enable you to connect HDMI® and DP™ devices simultaneously.

Short summary description ICY BOX IB-DK4050-CPD Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Anthracite:
This short summary of the ICY BOX IB-DK4050-CPD Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Anthracite data-sheet is auto-generated and uses the product title and the first six key specs.

ICY BOX IB-DK4050-CPD, Wired, USB 3.2 Gen 1 (3.1 Gen 1) Type-C, 100 W, 10,100,1000 Mbit/s, Anthracite, MicroSD (TransFlash), SD

Long summary description ICY BOX IB-DK4050-CPD Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Anthracite:
This is an auto-generated long summary of ICY BOX IB-DK4050-CPD Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Anthracite based on the first three specs of the first five spec groups.

ICY BOX IB-DK4050-CPD. Connectivity technology: Wired, Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-C, USB Power Delivery up to: 100 W. Ethernet LAN data rates: 10,100,1000 Mbit/s. Product colour: Anthracite, Compatible memory cards: MicroSD (TransFlash), SD, Data transfer rate: 5 Gbit/s. Power source type: USB. Windows operating systems supported: Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10...

Ports & interfaces
Connectivity technology *
Wired
Host interface *
USB 3.2 Gen 1 (3.1 Gen 1) Type-C
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity
2
USB Power Delivery
Yes
USB Power Delivery revision
3.0
USB Power Delivery up to
100 W
HDMI ports quantity *
2
DisplayPorts quantity
1
DisplayPort version
1.4
Microphone in *
No
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Performance
Card reader integrated *
Yes
Compatible memory cards
MicroSD (TransFlash), SD
Data transfer rate
5 Gbit/s
HD type
4K Ultra HD
Maximum digital resolution
3840 x 2160 pixels
Maximum refresh rate
60 Hz
Product colour *
Anthracite
Housing material
Aluminium, Plastic
Performance
Country of origin
China
Power
Power source type
USB
Software
Windows operating systems supported
Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 IOT Core, Windows 10 IoT Enterprise, Windows 10 Pro, Windows 10 Pro x64, Windows 10 x64
Weight & dimensions
Width
65 mm
Depth
127 mm
Height
17 mm
Weight
136 g
Packaging data
Quantity per pack
1 pc(s)
Package width
25 mm
Package depth
100 mm
Package height
200 mm
Package weight
205 g
Packaging content
Manual
Yes
Logistics data
Products per master (outer) case
60 pc(s)
Master (outer) case width
330 mm
Master (outer) case length
440 mm
Master (outer) case height
280 mm
Master (outer) case gross weight
13 kg
Harmonized System (HS) code
84719000
Brand Image Product code Product Stock Price from
ICY BOX IB-DK2245AC Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black ICY BOX IB-DK2245AC Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black
(show image)
60658 IB-DK2245AC 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Deutschland 2 distributor(s)
Lithuania 1 distributor(s)
Danmark 1 distributor(s)