location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Color LaserJet Enterprise CP4025n Printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Color LaserJet Enterprise
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Color LaserJet Enterprise CP4025n Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CC489A show
Show alternative article codes used in the online market place
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 377822
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 May 2024 14:59:06
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Oct 2017
Product end of life date
Bullet Points HP Color LaserJet Enterprise CP4025n Printer
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser Colour
  • - 1200 x 1200 DPI
  • - Printing colours: Black, Magenta, Yellow
  • - A4 35 ppm
  • - Ethernet LAN
  • - LCD
  • - Maximum duty cycle: 100000 pages per month
  • - Total number of input trays: 2 Total input capacity: 500 sheets Total output capacity: 500 sheets
  • - Internal memory: 512 MB 800 MHz
Warranty: One-year, next business day, onsite warranty. Warranty and support options vary by product, country and local legal requirements.
Long product name HP Color LaserJet Enterprise CP4025n Printer :
The long product name of HP Color LaserJet Enterprise CP4025n Printer. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP Color LaserJet Enterprise CP4025n Printer in HP LaserJet Enterprise CP4020/CP4025 Printer series
More>>>
HP Color LaserJet Enterprise CP4025n Printer:
The official description of HP Color LaserJet Enterprise CP4025n Printer as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Print professional-quality colour documents at high speeds. Efficient paper handling and intuitive controls keep workgroups productive. With energy-saving features, your business can save money while reducing your environmental impact.

Powerful performance.
- Improve workgroup efficiency with print speeds up to 35 ppm A4 and a first page out in as fast as 9.5 seconds with Instant-on Technology.
- Handle a steady stream of print jobs and still stay productive.
- With 512 MB of memory, expandable up to 1 GB (1024 MB), this printer can store and process a large queue of documents.
- Easily integrate best-in-class networking and robust security options into your printing set-up.
- Expand the number of IP addresses on your network with IPv6.

Brilliant, professional-quality colour communications.
- Achieve consistent, accurate colour with HP ImageREt 3600 and up to 1200 x 1200 dpi for smooth colour transitions, crisp text and sharp images.
- Save IT time and make printing easy for every user with the improved HP Universal Print Driver and HP EasyColor.
- Use Original HP supplies for outstanding, reliable results.
- Manage your colour printing costs using award-winning HP colour access controls, which enable you to assign colour access by user or by application, or turn off colour capability completely.

Easy and efficient operation.
- Produce documents efficiently with automatic two-sided printing and a paper capacity of 600 sheets, expandable to 1,100 sheets.
- A 4-line colour display panel makes operation easy and straightforward.
- Simplify printing for multiple users and print jobs with HP Advanced Auto Media Sensing, which automatically adjusts settings according to paper type.
- With twenty-five years of continuous innovation and reliable, professional-quality printing, HP LaserJet remains the brand businesses count on.

Minimise your environmental impact.
- Get up to 50 percent energy savings over competitive laser products, using Instant-on Technology.
- Reduce your impact on the environment and use up to 50 percent less paper with two-sided printing.
- Reduce packaging waste with pre-installed toner cartridges — no boxes, wrappers or manuals.
- Implement energy-saving settings across your entire fleet with HP Web Jetadmin.

Short summary description HP Color LaserJet Enterprise CP4025n Printer:
This short summary of the HP Color LaserJet Enterprise CP4025n Printer data-sheet is auto-generated and uses the product title and the first six key specs.

HP Color LaserJet Enterprise CP4025n Printer, Laser, Colour, 1200 x 1200 DPI, A4, 35 ppm, Network ready

Long summary description HP Color LaserJet Enterprise CP4025n Printer:
This is an auto-generated long summary of HP Color LaserJet Enterprise CP4025n Printer based on the first three specs of the first five spec groups.

HP Color LaserJet Enterprise CP4025n Printer. Print technology: Laser, Colour. Number of print cartridges: 4, Maximum duty cycle: 100000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 35 ppm. Display: LCD. Network ready

Make the most of your investment with a full slate of performance features. With high-speed prints up to 35 ppm letter/35 ppm A4, easy paper handling and simplified controls, this printer is ideal for small workgroups in search of efficiency.

Print documents with speeds up to 35 ppm letter/35 ppm A4. Get documents fast without the wait—print a first page out in as fast as 9.5 seconds. Instant-on Technology enables print jobs to begin quickly from Low-power mode.
Handle a steady stream of print jobs and still stay productive. With 512 MB of memory, expandable up to 1 GB, this printer can store and process a large queue of print jobs.[8]
Easily integrate enterprise-ready networking and robust security options into your printing setup. Expand the number of IP addresses on your network with IPv6. Expand your security options, using the Hi-Speed USB 2.0 port. Conveniently connect your security card swipe and HP and third-party authentication devices.

Produce professional color documents consistently. Print professional, accurate color with HP ImageREt 3600 and get finer image detail with up to 1200 x 1200 dpi. Business images look sharp with HP EasyColor.[7]

Achieve consistent, professional color quality on every print job. The improved HP Universal Print Driver makes printing with color easy and efficient. HP EasyColor improves the rendering of color images, so users can rely on consistent color print quality in every print.[7] HP ImageREt delivers finer details in business images, solid fills, smoother transitions between color, neutral grays and more colors.
Receive reliable, consistently outstanding results—page after page, cartridge after cartridge—using Original HP supplies designed specifically for your printer. Maximize the impact of business documents when you print in standout color, using Original HP cartridges with ColorSphere toner.
The improved HP Universal Print Driver makes printing with color easy and efficient. HP EasyColor improves the rendering of color images, so users can rely on consistent color print quality in every document.[7]
Expand your media options. Print on a broad range of sizes—A4, letter, labels, envelopes, transparencies and cardstock—and a variety of media types—including everyday and glossy papers—ideal for presentations, high-impact reports and marketing materials.
Manage your business’s color printing usage and costs, using award-winning HP color access controls. Assign color access by user or by application, or turn off color capability completely.[5]

Meet the needs of your high-volume printing environment, using a paper capacity up to 1100 sheets and robust paper handling.[3] Reduce IT calls with a straightforward, 4-line color display and HP Advanced Auto Media Sensing.

Produce documents efficiently with a paper capacity of 600 sheets—expandable to 1100 sheets.[3] Avoid delays with the HP robust paper-handling ability and support smaller media with an optional HP Postcard Media Insert Tray.[6]
Reduce installation and setup time—Original HP toner cartridges are pre-installed.
Improve printing efficiency for multiple users and print jobs. HP Advanced Auto Media Sensing automatically adjusts settings according to paper type. An intuitive, 4-line color control panel with auto-navigational help makes printer operation easy and straightforward.
Twenty-five years of continuous innovation and reliable, professional-quality printing—HP LaserJet remains the brand businesses count on. Count on HP for award-winning support in laser printers.

Minimize your environmental impact. Reduce your paper use by up to 50 percent with Instant-on Technology.[1] Use HP Web Jetadmin to implement energy-saving settings across your entire printing fleet.

Get up to 50 percent energy savings over competitive laser products, using Instant-on Technology.[1]
Reduce waste and your impact on the environment—quickly and easily push automatic, two-sided printing to your entire fleet, using HP Web Jetadmin.[2]
Reduce packaging waste with pre-installed toner cartridges—no boxes, wrappers or manuals.
Minimize the environmental impact of your printer fleet, using HP Web Jetadmin. Implement pre-set Sleep and Wake modes to save energy, discover and remove underused devices, and generate reports about two-sided printing.
Recycle your print cartridges—it’s easy and free with the HP Planet Partners program, available in 49 countries and territories around the world. All Original HP print cartridges returned to HP through Planet Partners are recycled to recover raw materials or energy. HP never refills, resells or sends print cartridges to a landfill.[4]

Printing
Print speed (colour, normal quality, A4/US Letter)
35 ppm
Colour *
Yes
Print technology *
Laser
Duplex printing *
No
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
35 ppm
Time to first page (black, normal)
9.5 s
Time to first page (colour, normal)
9.5 s
Features
Maximum duty cycle *
100000 pages per month
Recommended duty cycle
7500
Printing colours *
Black, Magenta, Yellow
Number of print cartridges *
4
Page description languages *
PCL 5c, PCL 6, PDF 1.4, PostScript 3
Number of printer fonts
93
Input & output capacity
Total number of input trays *
2
Total input capacity *
500 sheets
Total output capacity *
500 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Maximum input capacity
1100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Bond paper, Card stock, Envelopes, Glossy paper, Labels, Plain paper, Pre-printed, Recycled paper, Transparencies
ISO A-series sizes (A0...A9) *
A4
Non-ISO print media sizes
Executive, Legal, Letter, Statement
Envelopes sizes
7 3/4, 9, 10, DL
Photo paper sizes (imperial)
4x6"
Media weight (tray 1)
16 - 58 lb
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
USB 2.0 ports quantity
1
Network
Network ready
Yes
Wi-Fi *
No
Ethernet LAN *
Yes
Security algorithms
802.1x RADIUS, EAP, EAP-TLS, PEAP, SSL/TLS
Supported network protocols (IPv4)
Auto-IP, SLP, Telnet, IGMPv2, BOOTP/DHCP, WINS, IP DM, WS Print
Supported network protocols (IPv6)
DHCPv6, MLDv1, ICMPv6
Management protocols
SNMPv3
Performance
Internal memory *
512 MB
Maximum internal memory
1024 MB
Memory slots
1
Processor frequency
800 MHz
Design
Display
LCD
Power
Power consumption (printing) *
740 W
Power consumption (standby)
72 W
Power consumption (PowerSave)
19 W
Power consumption (off)
0.3 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 7 Home Premium, Windows 7 Professional, Windows 7 Ultimate, Windows Vista Home Premium, Windows XP Home, Windows XP Professional
Mac operating systems supported
Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard
Server operating systems supported
Windows Server 2003, Windows Server 2003 x64, Windows Server 2008
Other operating systems supported
Novell NetWare 5.x
Minimum system requirements for Macintosh
PowerPC G3/G4/G5, Intel Core 256MB RAM 160MB HDD CD-ROM USB
Minimum processor
Intel Pentium II/Celeron
Minimum RAM
256 MB
Minimum storage drive space
220 MB
Operational conditions
Operating temperature (T-T)
10 - 30 °C
Storage temperature (T-T)
0 - 35 °C
Operating relative humidity (H-H)
30 - 70%
Storage relative humidity (H-H)
10 - 90%
Operating altitude
0 - 3000 m
Weight & dimensions
Weight
38.5 kg
Dimensions (WxDxH)
541 x 523.2 x 419.1 mm
Other features
Recommended humidity operating range
30 - 70%
Recommended operating temperature range (T-T)
15 - 27 °C
Mac compatibility
Yes
Minimum system requirements
CD-ROM USB Adobe Acrobat Reader 5 IE 6
Acoustic power emissions
6.8B(A)
Acoustic pressure emissions
54 dB
Compliance industry standards
IEEE 802.3, IEEE 802.3u, IEEE 802.3ab
Electromagnetic compatibility
CISPR 22, EN, FCC, ICES-003, GB, EMC
Safety
IEC, EN, NRTL, GS
Compatible operating systems
Windows 7 Home Basic/Home Premium Windows 7 Professional/Enterprise/Ultimate Windows Vista Premium Windows XP Professional/Home Windows Server 2003 (32/64-bit) Windows Server 2008 Novell NetWare 5.1+ Mac OS X v10.3, 10.4, 10.5, 10.6 SAP SuSE Linux 8.x+ HP-UX 10.20, 11.x, 11.i Solaris 2.5+ AIX 3.2.5+ MPE-iX Citrix Presentation Server 4.0/4.5 Citrix XenApp Server 5.0
Fonts included
Yes
Power LED
Yes
Stand-by LED
Yes
Source Testseek summary Average rating
Reviews
Updated:
2018-01-20 01:49:41
Uk has collected 9 expert reviews for HP Color LaserJet Enterprise CP4025n Printer and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
goodgearguide.com.au
Updated:
2018-01-20 01:49:37
The HP Color Laserjet Enterprise CP4025dn is a workgroup color laser printer with speed and features to spare. It's reasonably priced ($2899 as of March 1, 2010), offers smoother print quality and its toner costs are economical, too.The CP4025dn is one of the fastest colour laser printers we've tested to date. In our tests, plain-text pages flowed into the tray at a sprightly 19.4 pages per minute (ppm), while graphics speeds ranged from 6.2 ppm for simpler images to 1.8 ppm for photo qualit...
Good Fast, low cost per page, smooth text and graphics...
Bad Some graphics can be overly dark...
Bottom line The CP4025dn workgroup printer has plenty of speed and features, as well as low costs per page; photos tend to look dark, however...
80%
techadvisor.co.uk
Updated:
2018-01-20 01:49:37
Product Code: CC490A#B19 The HP Color Laserjet Enterprise CP4025dn is a workgroup colour laser printer with speed and features to spare. It's reasonably priced, offers smoother print quality and its toner costs are economical, too. The HP CP4025dn i...
Bottom line Most busy offices would be happy with the HP Color Laserjet Enterprise CP4025dn's speed and features, and its smooth print quality is a nice bonus. Jon L Jacobi and Melissa Riofrio, PCWorld.com...
80%
toptenreviews.com
Updated:
2018-01-20 01:49:34
Finding a printer to fit the demands of a busy office can be a difficult task. The HP Color LaserJet CP4025n can be an ideal match with its vast variety of features, excellent print quality and high performance. This laser printer produces beautiful pr...
Bottom line Despite the large appearance and basic feature set, the HP Color LaserJet CP4025n is an ideal printer for a small office...
75%
infoworld.com
Updated:
2018-01-20 01:49:35
Most busy offices would be happy with the HP Color Laserjet Enterprise CP4025dn's speed and features, and its smooth print quality is a nice bonus. Those who need even more horsepower and capacity (and can tolerate a little graininess in photos) should consider the slightly...
80%
macworld.com
Updated:
2018-01-20 01:49:37
HP's Color Laserjet Enterprise CP4025dn is a workgroup color laser printer with speed and features to spare. Though not quite as fast as Dell's 5130cdn (), the HP costs a little less and offers smoother print quality. Its toner costs are economical, to...
Good Low cost per page. Smooth text and graphics.
Bad Some graphics can be overly dark.
Bottom line HP's Color Laserjet Enterprise CP4025dn is a workgroup color laser printer with speed and features to spare. Though not quite as fast as Dell's 5130cdn (), the HP costs a little less and offers smoother print quality. Its toner costs are economica...
70%
techworld.com
Updated:
2018-01-20 01:49:39
The HP CP4025dn is one of the fastest colour laser printers we've tested to date. In our tests, plain text pages flowed into the tray at a sprightly 19.4 pages per minute (ppm), while graphics speeds ranged from 6.2 ppm for simpler images to 1.8 ppm f...
Bottom line Most busy offices would be happy with the HP Color Laserjet Enterprise CP4025dn's speed and features, and its smooth print quality is a nice bonus...
0%
pcworld.com_techhive.com
Updated:
2018-01-20 01:49:41
The HP Color Laserjet Enterprise CP4025dn is a workgroup color laser printer with speed and features to spare. Though not quite as fast as the Dell 5130cdn, the HP costs a little less ($1300 as of February 24, 2010) and offers smoother print quality. I...
Good Fast performance, Low cost per page, Smooth text and graphics...
Bad Some graphics can be overly dark...
Bottom line The CP4025dn workgroup printer has plenty of speed and features, as well as low costs per page; photos tend to look dark, however...
80%
computershopper.com
Updated:
2018-01-20 01:49:41
Clear your workspace: The HP Color Laserjet Enterprise CP4025dn is one hulk of a printer. At 85 pounds and 30x20.5x16.5 inches (with its paper tray fully extended), this color laser printer will require some space in your small or home off...
Good Built like a tank; beautiful output; excellent presentation and brochure features; high duty cycle...
Bad Noisy; bulky; no printed instruction manual; hokey Eco mode...
Bottom line The CP4025dn is a competent color laser capable of handling high-volume output and presentation materials for small or home offices. The cost per page is low, and output quality is high, but the printer is noisy and big...
77%
Country Distributor
United Kingdom 2 distributor(s)