location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Dekker Industrial Design DID070.006.010-01 signage display mount

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dekker Industrial Design Check ‘Dekker Industrial Design’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DID070.006.010-01
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DID070.006.010-01
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by Dekker Industrial Design
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Dekker Industrial Design: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28186
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Aug 2022 22:06:48
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Dekker Industrial Design DID070.006.010-01 signage display mount:
This short summary of the Dekker Industrial Design DID070.006.010-01 signage display mount data-sheet is auto-generated and uses the product title and the first six key specs.

Dekker Industrial Design DID070.006.010-01

Long summary description Dekker Industrial Design DID070.006.010-01 signage display mount:
This is an auto-generated long summary of Dekker Industrial Design DID070.006.010-01 signage display mount based on the first three specs of the first five spec groups.

Dekker Industrial Design DID070.006.010-01

Brand Image Product code Product Stock Price from
Dekker Industrial Design

Dekker Industrial Design DID010.001.010-03 signage display mount 26.7 cm (10.5") Black, White
(show image)
DID010.001.010-03 DID010.001.010-03 0.00
(excl. VAT)
0 (incl. VAT)
Dekker Industrial Design

Dekker Industrial Design DID020.002.010-02 signage display mount 76.2 cm (30") Brushed steel, White
(show image)
DID020.002.010-02 DID020.002.010-02 0.00
(excl. VAT)
0 (incl. VAT)
Dekker Industrial Design

Dekker Industrial Design DID020.002.010-01 signage display mount 76.2 cm (30") Black, Brushed steel
(show image)
DID020.002.010-01 DID020.002.010-01 0.00
(excl. VAT)
0 (incl. VAT)
Dekker Industrial Design

Dekker Industrial Design DID010.006.010-02 signage display mount 81.3 cm (32") White
(show image)
DID010.006.010-02 DID010.006.010-02 0.00
(excl. VAT)
0 (incl. VAT)
Dekker Industrial Design

Dekker Industrial Design DID010.005.010-02 signage display mount 101.6 cm (40") White
(show image)
DID010.005.010-02 DID010.005.010-02 0.00
(excl. VAT)
0 (incl. VAT)
Dekker Industrial Design

Dekker Industrial Design D.I.D ProDVX 23.5 inch Kiosk (portrait) - Black 43.2 cm (17")
(show image)
DID010.004.010-01 D.I.D ProDVX 23.5 inch Kiosk (portrait) - Black 0.00
(excl. VAT)
0 (incl. VAT)
Dekker Industrial Design

Dekker Industrial Design DID010.002.010-01 signage display mount 43.2 cm (17") Black
(show image)
DID010.002.010-01 DID010.002.010-01 0.00
(excl. VAT)
0 (incl. VAT)
Dekker Industrial Design

Dekker Industrial Design DID010.001.010-01 signage display mount 26.7 cm (10.5") Black
(show image)
DID010.001.010-01 DID010.001.010-01 0.00
(excl. VAT)
0 (incl. VAT)
Dekker Industrial Design

Dekker Industrial Design D.I.D ProDVX 23.5 inch Kiosk (portrait) 59.7 cm (23.5") White
(show image)
DID010.004.010-02 D.I.D ProDVX 23.5 inch Kiosk (portrait) 0.00
(excl. VAT)
0 (incl. VAT)
Dekker Industrial Design

Dekker Industrial Design DID010.002.020-02 signage display mount 43.2 cm (17") Black, White
(show image)
DID010.002.020-02 DID010.002.020-02 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 1 distributor(s)
Belgium 1 distributor(s)
Luxembourg 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)