location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PROJECTOR LV-S2 SVGA data projector 1000 ANSI lumens SVGA (800x600)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PROJECTOR LV-S2 SVGA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8126A003
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 106139
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon PROJECTOR LV-S2 SVGA data projector 1000 ANSI lumens SVGA (800x600)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1000 ANSI lumens
  • - Lamp
  • - SVGA (800x600) 350:1
  • - Focus: Manual
  • - 250 W
Warranty: 3 Years part and labor, 120 lamp life
Long product name Canon PROJECTOR LV-S2 SVGA data projector 1000 ANSI lumens SVGA (800x600) :
The long product name of Canon PROJECTOR LV-S2 SVGA data projector 1000 ANSI lumens SVGA (800x600). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PROJECTOR LV-S2 SVGA BEAMER SVGA 1000 ANSI
More>>>
Canon PROJECTOR LV-S2 SVGA data projector 1000 ANSI lumens SVGA (800x600):
The official description of Canon PROJECTOR LV-S2 SVGA data projector 1000 ANSI lumens SVGA (800x600) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Luminosity – 1000 ANSI Lumens
SVGA resolution
Compact and portable
Digital Keystone correction
Plug and Play
USB Mouse port
Simple and smart operation
Credit card sized remote control








Ideal for all light conditions
Always achieve an optimum picture image, whether for daylight viewing or in dimmer light conditions. Canon's exclusive optical technology results in greater efficiency and reduced costs.
This includes a new LCD panel to improve light usage. Offering 1000 ANSI lumens, with true SVGA projection the LV-S2 provides both high brightness and high contrast for projection perfection.

Improving your image
Whatever images you want to show, they'll now look better on screen. New auto grey-scale
control shows details in darker and lighter areas. New fresh-tone correction refreshes old photos and film shots, whilst 10-bits digital gamma correction processing technology, enhances grey scale reproduction of images effortlessly.

Perfect even for small spaces
Showing big presentations in smaller spaces can cause problems. However the LV-S2 features a new wide projection lens with a 1.4x zoom function – the highest in its class. This expands the projection distance range, so that it can project on a 100-inch screen from just 2.8 right
up to 4 metres. Flexible installation for a range of distances and screen sizes ensures perfect
presentations in almost any situation.

Digital Keystone correction
Image distortion can be caused when projecting the image higher or lower than the projection
angle. This can be easily and automatically corrected thanks to the digital keystone feature
(+/- 20 degrees) resulting in clear, undistorted images.

Superior multimedia support
Whether you're working with a video or DVD player - or on a PC or Mac platform – everything
is handled seamlessly. There's full support for 6 colour systems – as well as for a complete
range of DVD and high-definition TV component video signals. So whatever equipment you need to work with, you can always depend on painless and problem-free presentations.

Easy set up and operation
Setting up the projector anywhere is super simple. AMSS (Automatic Multi-Scan System) recognises and conforms automatically to almost all computer output signals instantly, without the need for complex manual adjustments. One-touch auto imaging ensures that all incoming signals are recognised and the optimum setting is selected. While a standard USB port allows a hot plug 'n play mouse cable connection between your PC and projector.

Short summary description Canon PROJECTOR LV-S2 SVGA data projector 1000 ANSI lumens SVGA (800x600):
This short summary of the Canon PROJECTOR LV-S2 SVGA data projector 1000 ANSI lumens SVGA (800x600) data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PROJECTOR LV-S2 SVGA, 1000 ANSI lumens, SVGA (800x600), 350:1, 85%, 15 - 100 kHz, Lamp

Long summary description Canon PROJECTOR LV-S2 SVGA data projector 1000 ANSI lumens SVGA (800x600):
This is an auto-generated long summary of Canon PROJECTOR LV-S2 SVGA data projector 1000 ANSI lumens SVGA (800x600) based on the first three specs of the first five spec groups.

Canon PROJECTOR LV-S2 SVGA. Projector brightness: 1000 ANSI lumens, Projector native resolution: SVGA (800x600), Contrast ratio (typical): 350:1. Light source type: Lamp, Lamp type: UHP, Lamp power: 150 W. Focus: Manual, Digital zoom: 1.4x. Dot clock scanning frequency: 140 MHz. Power consumption (typical): 250 W

Projector
Projector brightness *
1000 ANSI lumens
Projector native resolution *
SVGA (800x600)
Contrast ratio (typical) *
350:1
Uniformity
85%
Horizontal scan range
15 - 100 kHz
Light source
Light source type *
Lamp
Lamp type
UHP
Lamp power
150 W
Lens system
Focus *
Manual
Digital zoom
1.4x
Features
Dot clock scanning frequency
140 MHz
Multimedia
Number of built-in speakers
1
Power
Power consumption (typical) *
250 W
Weight & dimensions
Weight *
2.95 kg
Other features
Dimensions (WxDxH)
260 x 244.5 x 76 mm
Resolution
800 x 600 pixels
Horizontal resolution
500 lines
Country Distributor
United Kingdom 1 distributor(s)